location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv3-4310ed Intel® Core™ i3 i3-380M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 6370M Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv3-4310ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LL941EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion dv3-4310ed Intel® Core™ i3 i3-380M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 6370M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-380M 2.53 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 3 GB DDR3-SDRAM 1 x 1 + 1 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 6370M Intel® HD Graphics
  • - Ethernet LAN Bluetooth
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP Pavilion dv3-4310ed Intel® Core™ i3 i3-380M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 6370M Windows 7 Home Premium:
This short summary of the HP Pavilion dv3-4310ed Intel® Core™ i3 i3-380M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 6370M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv3-4310ed, Intel® Core™ i3, 2.53 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP Pavilion dv3-4310ed Intel® Core™ i3 i3-380M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 6370M Windows 7 Home Premium:
This is an auto-generated long summary of HP Pavilion dv3-4310ed Intel® Core™ i3 i3-380M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 6370M Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP Pavilion dv3-4310ed. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 6370M. Operating system installed: Windows 7 Home Premium. Weight: 2.08 kg

Design
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-380M
Processor cores
2
Processor threads
4
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 6370M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50178
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
323 mm
Depth
222 mm
Height (front)
2.95 cm
Weight *
2.08 kg
Other features
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 14:40:10
Uk has collected 1 expert review for HP Pavilion dv3-4310ed Intel® Core™ i3 i3-380M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 6370M Windows 7 Home Premium and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
alphr.com
Updated:
2013-09-27 14:40:07
The HP dv3 is a compact little notebook, but for a Core i3 system it is expensive. That’s at least partly down to its unique feature: a 13.3in touchscreen, enabling you to control games and applications with the power of a simple prod. It’s a feature t...
Bottom line A likeable notebook, with a compact frame, a touchscreen display and luxurious styling...
83%
electricpig.co.uk
Updated:
2013-09-27 14:40:07
The words “acquired taste” were seemingly invented for the HP Pavilion dv3-2230ea. Loading it up with a swirly design that has the distinct look of flowers isn’t going to be everyones idea of a lush laptop. But aside from the rather off kilter looks...
Good Touchscreen, loads of RAM...
Bad Design flourishes, expensive...
Bottom line An average laptop given the edge by a touch panel...
60%
techradar.com
Updated:
2013-09-27 14:40:08
HPs Pavilion range represents the companys consumer laptops. Featuring glossy plastics and bold patterning they are highly stylised, but they also boast impressive performance and features which give them a broad appeal. Here we take a look at the Pa...
Good Lots of features, Amazing battery life...
Bad Screen isnt too inspiring...
60%
smh.com.au
Updated:
2013-09-27 14:40:08
Video review: Hewlett-Packard bills the dv3 as an entertainment machine but we couldnt quite figure out why. While the Altec Lansing SRS speakers are good at creating a pseudo-surround effect, they are still tinny. The HDMI port can be useful in conne...
80%
trustedreviews.com
Updated:
2013-09-27 14:40:08
Recently we took our first look at the HP Pavilion dv3 range in the shape of the dv3-2055ea . We went away very impressed, particularly due to the excellent battery life, massive 500GB hard drive and generous features on offer given the £750 price. Now we...
80%
trustedreviews.com
Updated:
2013-09-27 14:40:08
If you're after portability and power then the 13in form factor has long been the best option. There have been numerous excellent examples in this arena over the last year or two, including the now discontinued Dell XPS M1330 , the outstanding Sony VAIO Z...
90%
pcadvisor.co.uk
Updated:
2013-09-27 14:40:09
The budget-minded HP Pavilion dv3 laptop gets a lot of things right in its design and delivers just the right amount of style - not to mention supplying all the right ports to get your multimedia mobilised. But the HP Pavilion dv3 also has enough dr...
Bottom line The HP Pavilion dv3 is a bit of an odd bird when it comes to an up-or-down recommendation. The performance is lacklustre on paper, but we didnt have any major holdups in everyday use. We didnt like the touchpad, which kept trying to second-guess our...
70%
stuff.tv
Updated:
2014-04-08 02:48:09
Laptops with touchscreens are nothing new. Take HP's own TX2, for example, or Toshiba's excellent Portege M750. The TouchSmart dv3 trumps them all, however, by adding an iPhone-like multitouch panel to the latest revision of its 13.3in chassis. So can...
Good Multitouch screen. Sturdy design...
Bad No killer multitouch apps. Heavy. Poor battery life...
Bottom line With a bulky design and no clever multitouch apps, the dv3 isn't quite as revolutionary as the screen technology promises...
60%
tbreak.ae
Updated:
2016-12-14 11:41:40
I recently reviewed the HP dm1, which comes packed with the AMD Fusion APU. While that 11.6” ultraportable is a decent performer for its size and price, those looking for a lot more power without sacrificing much in terms of price and size will want to...
Good Very powerful, Good keyboard, Doesn't get too hot under constant load, Compact size...
Bad Low battery time...
80%
hardwarezone.com.ph
Updated:
2016-12-14 11:41:40
When we last saw the HP Pavilion series, they had gone from shiny, metallic plastic, to still shiny metallic plastic, but with nice HP Imprint patterns on the notebook. The newest refresh however, bumps things up with yet more tweaks to the overall design...
Good Sleek and sexy design, Decent performance...
Bad Short battery life...
85%
tbreak.com
Updated:
2013-09-27 14:40:07
I recently reviewed the HP dm1, which comes packed with the AMD Fusion APU. While that 11.6” ultraportable is a decent performer for its size and price, those looking for a lot more power without sacrificing much in terms of price and size will want to...
Good Very powerful, Good keyboard, Doesn't get too hot under constant load, Compact size...
Bad Low battery time...
80%
notebookcheck.net
Updated:
2013-09-27 14:40:07
We found out in this review whether or not the dv3-2390eg can operate other facets of a notebook. What about the mobile aspects and the input devices? Is a lame office box hidden beneath the pretty glossy design, or rather a high-performing, of a handy 13...
Good Touch panel, Good application performance, Solid construction, Keyboard with good feedback, Useable runtimes, Hybrid graphics...
Bad TFT isn't antiglare, Low contrasts, Relatively dark TFT, Smooth buttons, touch pad, Heavy weight, Limited gaming performance, Loud under load, always can be heard, Droning effect of the HDD, High idle power consumption...
Bottom line The HP Pavilion dv3-2390eg (VY336EA) is a small entertainer in a handy 13.3 inch package. Although the high-gloss Mini is very heavy for the subnotebook class at 2.380 kg, it does still have the kind of performance worthy of a middle-class multimedia note...
78%
hardwarezone.com.sg
Updated:
2013-09-27 14:40:07
When we last saw the HP Pavilion series, they had gone from shiny, metallic plastic, to still shiny metallic plastic, but with nice HP Imprint patterns on the notebook. The newest refresh however, bumps things up with yet more tweaks to the overall des...
0%
notebookcheck.net
Updated:
2013-09-27 14:40:08
by Florian Wimmer 12/13/2009 Hewlett Packard has been on a trip through past decades since a few years in view of its notebook design. Especially floral wallpaper patterns and the gleaming chrome cars of the 60's seem to appeal to HP designers. But th...
Good Good workmanship, Numerous, sensibly placed ports, A lot of supplies, Touchscreen, Cool...
Bad Only an average display, Many smudge attracting surfaces, Obtrusive fan...
Bottom line Touch sensitive display, slim design, glossy surfaces. HP's Pavilion dv3 could be described this way with few words. However, you'd be keeping a few of the notebook's weak points secret Especially the permanently existent fan can peeve you after a while...
81%
stuff.tv
Updated:
2013-09-27 14:40:08
Laptops with touchscreens are nothing new. Take HP's own TX2, for example, or Toshiba's excellent Portege M750. The TouchSmart dv3 trumps them all, however, by adding an iPhone-like multitouch panel to the latest revision of its 13.3in chassis. So can...
Good Multitouch screen. Sturdy design...
Bad No killer multitouch apps. Heavy. Poor battery life...
Bottom line With a bulky design and no clever multitouch apps, the dv3 isn't quite as revolutionary as the screen technology promises...
60%
devhardware.com
Updated:
2013-09-27 14:40:08
The HP Pavilion dv3-2155mx is a solid choice for a laptop. Its compact size and excellent battery life make it ideal for use on the run. The fashion-conscious will like its unique aesthetic qualities, and videophiles will definitely appreciate its 16:9 display.
0%
pcmag.com
Updated:
2013-09-27 14:40:08
Shrink the system and bulk up the battery: Its not rocket science, but its a winning recipe for portable PC design. HP does it with the Pavilion dv3-2150us ($849.98 list), which reduces the companys desktop-replacement media-center platform—compl...
Good Great battery life. Nice screen, keyboard, and multimedia remote control. Just five pounds including optical drive.
Bad Creaky integrated graphics. Blu-ray and Bluetooth not included.
Bottom line A compact laptop with a big battery, the HP Pavilion dv3-2150us is an appealing alternative to its big-screen multimedia centers...
70%
v3.co.uk
Updated:
2013-09-27 14:40:08
If you spend a lot of time on the road with a laptop, youll appreciate a model that can do more than just present PowerPoint slides and crunch Excel spreadsheets. Ignore its slightly frivolous epithet, and thats just what youll get with the HP Pavil...
Good Excellent baseline specification; compact and stylish; good selection of ports.
Bad Middling battery life; 3D graphics only so-so.
Bottom line With an SRP of £799 and low-key good looks courtesy of two HP Imprint designs, the HP Pavilion dv3-2055ea is a well-specified laptop that doesnt skimp in any particular area. At between two to four hours depending on the task, battery life could be b...
80%
techworld.com
Updated:
2013-09-27 14:40:09
But the HP Pavilion dv3 also has enough drawbacks to keep us from wholeheartedly recommending it.To hit its appealing price, the HP Pavilion dv3 ships with AMD's 2.3GHz Turion X2 Ultra Dual-Core Mobile ZM-84 CPU. That configuration, combined with 4GB...
Bottom line The HP Pavilion dv3 is a bit of an odd bird when it comes to an up-or-down recommendation. The performance is lacklustre on paper, but we didn't have any major holdups in everyday use. We didn't like the touchpad, which kept trying to second-guess our...
0%
pcworld.com_techhive.com
Updated:
2013-09-27 14:40:09
The budget-minded Hewlett-Packard Pavilion dv3 laptop gets a lot of things right in its design and delivers just the right amount of style--not to mention supplying all the right ports to get your multimedia mobilized. But it also has enough drawbacks...
Good Speciallytreated keyboard, Great variety of ports...
Bad Incredibly twitchy touchpad, Microscopic function keys...
82%
about.com
Updated:
2013-09-27 14:40:09
HPs Pavilion dv3 has a very different look from their other Pavilion laptops thanks to its bronze color. Some may enjoy it but I find the color a bit distracting. In terms of performance, it is decent as a general purpose laptop in a sma...
Good Realtively Low Cost for 13.3inch Laptop, Improved 3D Integrated Graphics, Direct Order Units Can Be Greatly Customized...
Bad AMD Processor Does Lag Behind Intels Offerings, Bronze Color Is Different and May Not Appeal to All...
80%
ld2.ciol.com
Updated:
2013-09-27 14:40:09
Entertainment notebooks are popular with all age groups these days-and not without reason. They're offering a fair amount of style and performance, and that too at prices that won't break the bank. HP's new dv3005TX is a 13.3-inch laptop with fea...
Good Looks, Lot of features, Bright display...
Bad Poor battery, finger print magnet...
90%