HP logo

HP L1506x 15-inch Non-Touch Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174023
Info modified on:
19 Feb 2024, 19:04:59
End of life date:
31 Dec 2017
Warranty:
3 years
Long product name HP L1506x 15-inch Non-Touch Monitor:

15'' LED TN Monitor, 1024 x 768 XGA, 400cd/m², 700:1 static, 1000000:1 dynamic, 8ms, 0.297mm Pixel pitch, 1x VGA, VESA 100 x 100mm, black

HP L1506x 15-inch Non-Touch Monitor:

A long lifecycle, high brightness, and a standard aspect ratio make the HP L1506x 15” LED Monitor the ideal solution for demanding retail and hospitality environments.

Purpose-built.
The 4:3 standard aspect ratio ensures compatibility with software applications used in retail and hospitality environments and also preserves valuable workspace as well.

Stunning display.
Utilizes an industrial panel for long lifecycle support, a high contrast ratio and increased brightness over traditional panels.

Smart, reliable design.
Supports operating temperatures up to 50°C so it can be implemented in your demanding environments. This smart design helps ensure long life for your equipment.

Efficient.
Help support your environmental initiatives. The HP L1506x is ENERGY STAR 5.0 qualified, EPEAT Gold registered, TCO certified, and BFR/PVC free.

Flexible.
Includes a detachable base and standard 100 mm VESA mounting holes to attach to a wall, a swing arm, or custom mounting solution.

Short summary description HP L1506x 15-inch Non-Touch Monitor:

HP L1506x 15-inch Non-Touch Monitor, 38.1 cm (15"), 1024 x 768 pixels, LED, 8 ms, Black

Long summary description HP L1506x 15-inch Non-Touch Monitor:

HP L1506x 15-inch Non-Touch Monitor. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LED. Display surface: Gloss, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.