location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6795uk AMD Phenom II X6 1045T 6 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 420 Windows 7 Home Premium Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p6795uk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LL264EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111408207 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jul 2011
Product end of life date
Bullet Points HP Pavilion p6795uk AMD Phenom II X6 1045T 6 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 420 Windows 7 Home Premium Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - AMD Phenom II X6 1045T 2.7 GHz
  • - 6 GB DDR3-SDRAM 3 x 2 GB
  • - 1.02 TB Blu-Ray DVD Combo Card reader integrated
  • - NVIDIA® GeForce® GT 420
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year, pick-up and return, parts and labour
Long product name HP Pavilion p6795uk AMD Phenom II X6 1045T 6 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 420 Windows 7 Home Premium Desktop PC Black :
The long product name of HP Pavilion p6795uk AMD Phenom II X6 1045T 6 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 420 Windows 7 Home Premium Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion p6795uk Desktop PC - AMD Phenom II X6 1045T 2.7GHz, 6GB DDR3, 1TB SATA 3G (7200 rpm), Blu-ray SuperMulti DVD LightScribe, Intel NVIDIA GeForce GT 420 (2GB), 15-in-1, 802.11 b/g/n, Windows® 7 Home Premium 64
More>>>
HP Pavilion p6795uk AMD Phenom II X6 1045T 6 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 420 Windows 7 Home Premium Desktop PC Black:
The official description of HP Pavilion p6795uk AMD Phenom II X6 1045T 6 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 420 Windows 7 Home Premium Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Pavilion p6700 Desktop PC series delivers all round performance and impressive ease-of-use, all wrapped up in a classic, timeless design.

Featuring Genuine Windows 7 Home Premium and/or other operating systems

A more awesome Internet
- HP PCs feature Windows Internet Explorer for a better browsing experience. HP recommends Internet Explorer – the world’s leading browser.

Timeless, classic design
- The deep glossy piano black with a touch of chrome make the HP Pavilion p6700 Desktop PC series a stylish addition to any home. Hidden connectors and disc drives add to the sleek styling.

Impressive performance
- This feature-packed desktop PC features powerful processors, high-capacity hard drives, top software, extensive connectivity options including 2 optional usb 3.0 ports and great quality digital sound.

Digital content and personal entertainment made simple
- A SuperMulti DVD burner (with optional Blu-ray reader), a 15-in-1 digital media reader and plenty of USB ports make digital entertainment easy and fun.

One system, one style - designed to look good and work well together
- Designed to fit with this PC, HP widescreen 16:9 monitors boast a stylish and sleek look with innovative features.

Reliable and protected
- Benefit from the quality, reliability and support you can expect from HP.

Short summary description HP Pavilion p6795uk AMD Phenom II X6 1045T 6 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 420 Windows 7 Home Premium Desktop PC Black:
This short summary of the HP Pavilion p6795uk AMD Phenom II X6 1045T 6 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 420 Windows 7 Home Premium Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion p6795uk, 2.7 GHz, AMD Phenom II X6, 6 GB, 1.02 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description HP Pavilion p6795uk AMD Phenom II X6 1045T 6 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 420 Windows 7 Home Premium Desktop PC Black:
This is an auto-generated long summary of HP Pavilion p6795uk AMD Phenom II X6 1045T 6 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 420 Windows 7 Home Premium Desktop PC Black based on the first three specs of the first five spec groups.

HP Pavilion p6795uk. Processor frequency: 2.7 GHz, Processor family: AMD Phenom II X6, Processor model: 1045T. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.02 TB, Card reader integrated, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GT 420. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 9.6 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Phenom II X6
Processor model *
1045T
Processor cores
1
Processor frequency *
2.7 GHz
Processor cache
6 MB
Processor cache type
L3
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
3 x 2 GB
Memory slots
4x DIMM
Storage
Total storage capacity *
1.02 TB
Optical drive type *
Blu-Ray DVD Combo
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 420
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Wi-Fi *
Yes
Ports & interfaces
USB 2.0 ports quantity *
6
DVI port
Yes
Ports & interfaces
HDMI ports quantity *
1
Microphone in
No
Headphone outputs
2
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD 760G
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Weight & dimensions
Width *
175 mm
Depth *
414 mm
Height *
387 mm
Weight *
9.6 kg
Packaging content
Display included *
No
Other features
LightScribe
Yes
Graphics card family
NVIDIA