location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP s5740uk Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
s5740uk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LL259EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111383610 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jul 2011
Product end of life date
Bullet Points HP s5740uk Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i3 i3-550 3.2 GHz
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 750 GB DVD-ROM Card reader integrated
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year, pick-up and return, parts and labour
Long product name HP s5740uk Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Desktop PC Black :
The long product name of HP s5740uk Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Slimline s5740uk Desktop PC - Intel® Core™ i3-550 3.2GHz, 4GB DDR3, 750GB SATA 3G (7200 rpm), DVD writer SATA DVD RAM DL LightScribe, Intel HD Graphics (up to 1.65GB), 6-in-1, 802.11 b/g/n, Windows® 7 Home Premium 64
More>>>
HP s5740uk Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Desktop PC Black:
The official description of HP s5740uk Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

he HP Pavilion Slimline s5700 Desktop PC is a great general purpose PC for those wanting performance in a small stylish package.

Featuring Genuine Windows 7 Home Premium and/or other operating systems

A more awesome Internet
- HP PCs feature Windows Internet Explorer for a better browsing experience. HP recommends Internet Explorer – the world’s leading browser.

Full PC performance in less than half the size
- The HP Slimline s5700 provides all the performance and functionality of a traditional tower PC but in less than half the size. At just 30 cm high and 11 cm wide, this new form factor is sure to find its place in the smallest of spaces.

Looks great on your desk, not under it!
- Sophisticated surface gives this space-efficient PC a stylish premium look and feel that you will want to show off in your home.

Clutter-free
- With one power cord, internal antennas for 802.11 WiFi (on selected models), optional wireless mouse and keyboard eliminate cable mess.

Environmentally friendly
- Thanks to its small size, the s5700 features less raw material and consumes less power than a standard desktop tower.

Short summary description HP s5740uk Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Desktop PC Black:
This short summary of the HP s5740uk Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP s5740uk, 3.2 GHz, Intel® Core™ i3, 4 GB, 750 GB, DVD-ROM, Windows 7 Home Premium

Long summary description HP s5740uk Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Desktop PC Black:
This is an auto-generated long summary of HP s5740uk Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Desktop PC Black based on the first three specs of the first five spec groups.

HP s5740uk. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Card reader integrated, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-550
Processor cores
2
Processor threads
4
Processor frequency *
3.2 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
L3
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-500 Desktop Series
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
Stepping
K0
CPU multiplier (bus/core ratio)
24
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
4x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
750 GB
Optical drive type *
DVD-ROM
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
Firewire (IEEE 1394) ports
1
Microphone in
No
Headphone outputs
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Design
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® H57
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBUD
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
48505
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
112 mm
Depth *
389 mm
Height *
308 mm
Weight *
6.89 kg
Packaging content
Display included *
No
Other features
Graphics card family
Intel