location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion g7-1020eb AMD Athlon II Dual-Core P360 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
g7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion g7-1020eb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LK891EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111483136 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion g7-1020eb AMD Athlon II Dual-Core P360 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon II Dual-Core P360 2.3 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels 16:9
  • - 3 GB DDR3-SDRAM 1 x 1 + 1 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 4250
  • - Ethernet LAN
  • - 65 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP Pavilion g7-1020eb AMD Athlon II Dual-Core P360 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium:
This short summary of the HP Pavilion g7-1020eb AMD Athlon II Dual-Core P360 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion g7-1020eb, AMD Athlon II Dual-Core, 2.3 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 3 GB, 500 GB

Long summary description HP Pavilion g7-1020eb AMD Athlon II Dual-Core P360 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium:
This is an auto-generated long summary of HP Pavilion g7-1020eb AMD Athlon II Dual-Core P360 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP Pavilion g7-1020eb. Processor family: AMD Athlon II Dual-Core, Processor model: P360, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Weight: 3 kg

Design
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II Dual-Core
Processor model *
P360
Processor frequency *
2.3 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4250
Discrete graphics card *
Yes
Maximum graphics card memory
1.37 GB
Audio
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
AMD RS880M
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Battery
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
412 mm
Depth
268 mm
Height
31 mm
Weight *
3 kg
Other features
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2013-10-17 21:26:51
Uk has collected 6 expert reviews for HP Pavilion g7-1020eb 43.9 cm (17.3") HD+ AMD Athlon II Dual-Core P360 3 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
digitalversus.com
Updated:
2013-10-17 21:26:25
The Pavilion G7-1300 series is an extended family of laptops, with no fewer than 13 models on HP's site alone and a 30% price difference at either end. The processing power ranges from models that don't allow you to really stray from Word and Excel to...
Good Decent battery life, Large touchpad, Low noise levels, Price...
Bad TN display with inaccurate colours and low contrast, Mediocre speakers, No USB 3.0...
Bottom line The HP Pavilion G7-1300 series has a low-budget chassis but is able to meet most people's basic computing needs. On the model we tested (G7-1355ef) you can even play a video game or two...
60%
gadgetshow.channel5.com
Updated:
2013-10-17 21:26:25
The HP Pavilion g7-1375ea is a 17.3-inch laptop that comes with the WIndows 7 Home Premium operating system. It is powered by a dual-core Intel Pentium B960 processor, has a 4GB memory and a 750GB capacity hard drive. Other extras include HDMI output t...
Good Despite its size, the HP Pavilion g7-1375ea doesn’t feel as heavy as it should. It weighs 3KG, which isn’t exactly featherweight, but the weight just feels evenly distributed across this large laptop.Its dual-core processor and 4GB RAM also makes light work of most tasks. It’s quick to boot up and is capable of effortlessly jumping from task to task. And unlike some laptops, the HP Pavilion g7-13...
Bad Unfortunately the HP Pavilion g7-1375ea suffers from the same problem that affects most laptops. Sound is not the best, and can be tinny at the best of times. The best bet here is to invest in a decent pair of earphones or speakers. The touchpad could also be better. It clearly works, but two finger scrolling feels unreliable. You’re better using a mouse here.
Bottom line The HP Pavilion g7-1375ea is a great little (make that, big) laptop that offers pretty much everything one would need from a portable computer. Its performance is good, even playing games. Picture quality is spot on. Just be sure to invest in a pair of...
60%
notebookcheck.net
Updated:
2013-10-17 21:26:18
After evaluating two of the less expensive models with AMD's Trinity APU ( g7-2053sg with A6-4400M and g7-2051sg with A10-4600M) in the last few weeks, we decided to take a look at the most powerful member of the series - the g7-2007sg . This model retail...
Good High performance, Ample RAM, Not very power hungry, Attractive price, 2x USB 3.0...
Bad Reflective chassis surfaces, Weak display, Very warm under load, Not very upgradable, Only 1 year warranty...
Bottom line Our main points of criticism are elsewhere the glossy and moderately sturdy chassis, the very slow Fast-Ethernet port, and a fan system that's always on - it would be great if HP could make some improvements here. What we really would wish for is a better...
75%
notebookcheck.net
Updated:
2013-10-17 21:26:20
With the HP Pavilion g7-2053sg , another 2000-series model faces up to our tests. On the outward appearance, the g7-2053sg is indistinguishable from the g7-2051sg. Both come with a 17.3-inch-display and sit in an identical plastic case . The differences a...
Good Relatively compact and light, Good speaker, Decent price...
Bad Modest performance, Average display, Pulsating fan noise, Throttling under load...
Bottom line The moderate price makes the HP Pavilion g7-2053sg interesting again.The HP Pavilion g7-2053sg's final verdict overlaps with our verdict of the sister model g7-2051sg in many points. The current review model too will find its buyers in the segment of pric...
73%
notebookcheck.net
Updated:
2013-10-17 21:26:22
HP clearly positions its Pavilion series as consumer notebooks for "everyday computing". This especially applies to the g7-2051sg since it is evident that the 17.3 inch device is a desktop replacement laptop. It should cope with routine tasks like writing...
Good Powerful platform, Fairly compact size...
Bad Moderate workmanship, Only average screen, Inadequate thermal design, Pulsating fan noise...
Bottom line Not convincing HP's Pavilion g7 2051sg performanceWith its Pavilion g7-2051sg, HP addresses price-conscious consumers looking for a notebook to replace their desktop. The device's price of EUR 599 (~$750) is reasonable considering the 17.3 inch screen, th...
73%
notebookcheck.net
Updated:
2013-10-17 21:26:29
For example, it has a quad core processor from AMD. The A6-3420M only clocks with 1.5 GHz, but it has an integrated graphics chip ( Radeon HD 6520G ). To increase the performance even more, HP treats the multimedia machine to a second graphics card. The R...
Good Reasonable noise development, Quad core CPU and dual GPU, Cool case surfaces, Low power consumption, Compact power adapter, Attractive price, Big HDD...
Bad CrossFire issues (e. g. micro stuttering), Unpleasant touchpad surface, Poor interface diversity, Poor glare-screen, Second grade keyboard, Poor performance...
Bottom line HP Pavilion g7-1353egThe Pavilion g7-1353eg offers a quite successful blend of price, performance and quality. Although the 17 inch device doesn't really excel in any point, the multimedia notebook hardly makes any major blunders, either.Above all, there...
76%
pcmag.com
Updated:
2013-10-17 21:26:33
A well-equipped budget laptop, like the HP Pavilion g7-2160us ($629.99 list at Staples), can be a good fit for the dorm room or family home. It's great for completing day-to-day tasks, as well as casual gaming and light photo editing. It may not have a...
Good Intel Core i3 processor, 640GB hard drive, Big 17-inch display, Stylish two-toned design...
Bad Mushy keyboard, Speakers can't handle louder volumes, Limited feature set...
Bottom line The HP Pavilion g7-2160us is a budget-priced laptop equipped with a Core i3 processor, big screen, and large hard drive, for a fairly low price. It's great, so long as you can accept a limited feature set...
70%
notebookcheck.net
Updated:
2013-10-17 21:26:37
The HP Pavilion g7-1002sg we reviewed, is equipped with an AMD Phenom II X4 P960 quad-core processor, running at a clock rate of 1.8 GHz, 4 GB DDR3 RAM, a 750 GB hard drive and a dedicated AMD Radeon HD 6470M graphics card. Sounds expensive? It's not! Thi...
Good Easy-to-Access Hardware, Acceptable Variety of Ports, Large Keyboard w/ Num Pad, HD+ Resolution (1600x900), Good Application Performance...
Bad Somewhat Flimsy Plastic Case, Few Accessories, Poor-Quality Keyboard & Touchpad, Mediocre Reflective Screen, Only Sandy Bridge Models with SATA III Support, Constantly Spinning Fan, Noise and Heat under Heavy Use, Unimpressive Battery Life...
Bottom line The HP Pavilion g7-1002sg is definitely marketed toward bargain hunters at a suggested retail price of only 499 Euro. In exchange, you get a laptop with a large 17.3" screen and a fair amount of choices concerning hardware, all housed in a simple plastic...
74%
pcmag.com
Updated:
2013-10-17 21:26:44
In previous years, HP's laptop line-up included the G-series, a range of budget notebooks that delivered all the basic computing essentials, but didn't have a lot going for it in the looks department. Now, the G-series has been brought into the Pavilio...
Good Revamped touchpad. Strong overall performance. Decent battery life. Two-year warranty.
Bad A mixed bag of bloatware. No gaming capability.
Bottom line The HP Pavilion g7-1033cl laptops performs as well as the best of its budget priced peers, and while it's not as cheap as some alternatives, Costco includes perks that more than make up for the difference in cost. Buy it nowCheck here for other Notebo...
80%