Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP System Recovery DVD f/Windows 7 Professional, x32

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
System Recovery DVD f/Windows 7 Professional, x32
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LJ871AV
Category
Computer programs which store a "backup" (another copy) of your data in case the software/computer closes or crashes unexpectedly.
backup recovery software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12399
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 18:09:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP System Recovery DVD f/Windows 7 Professional, x32 :
The short editorial description of HP System Recovery DVD f/Windows 7 Professional, x32

System Recovery DVD for Windows 7 Professional, x32
More>>>
Short summary description HP System Recovery DVD f/Windows 7 Professional, x32:
This short summary of the HP System Recovery DVD f/Windows 7 Professional, x32 data-sheet is auto-generated and uses the product title and the first six key specs.
HP System Recovery DVD f/Windows 7 Professional, x32, PC, Windows 7 Professional
Long summary description HP System Recovery DVD f/Windows 7 Professional, x32 :

HP System Recovery DVD f/Windows 7 Professional, x32. Platform: PC. Windows operating systems supported: Windows 7 Professional

This is an auto-generated long summary of HP System Recovery DVD f/Windows 7 Professional, x32 based on the first three specs of the first five spec groups.
Platform
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
64-bit computing
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
No
Software
Windows operating systems supported *
Windows vesions wich can be used with the device.
Windows 7 Professional
Mac operating systems supported *
Mac operating systems e.g. OS X can be used with the device.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Australia 1 distributor(s)
X