Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Microsoft Windows 7 Home Premium 32-bit, DVD

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microsoft Windows 7 Home Premium 32-bit, DVD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LJ668AV
Category
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
operating systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8581
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 19 Nov 2017 12:11:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Microsoft Windows 7 Home Premium 32-bit, DVD :
The short editorial description of HP Microsoft Windows 7 Home Premium 32-bit, DVD

Microsoft Windows 7 Home Premium 32-bit, Recovery DVD Kit
More>>>

HP Microsoft Windows 7 Home Premium 32-bit, DVD:
The official marketing text of HP Microsoft Windows 7 Home Premium 32-bit, DVD as supplied by the manufacturer
Windows 7 Home Premium offers the best entertainment experience on your PC, making the things you do every day easier. With fewer clicks, faster searching, easier browsing, and simpler ways to connect, there's less between you and what you want to do.

It's faster
Windows 7 was designed for top performance—plus new desktop features like Shake and Peek help you get your work done more quickly. An energy-efficient design makes your PC sleep and resume faster. Windows 7 takes full advantage of 64-bit PC hardware and memory and connecting to wireless networks is fast and easy.

Best PC entertainment experience
Watch, pause, and record live TV using Windows Media Center—then take it with you on your laptop, phone, or portable media player.

Easier to use
New navigation features like Jump Lists and Snap simplify your PC. And HomeGroup lets you easily share music, photos, videos, documents, and more, on all the Windows 7 PCs in your home.
Short summary description HP Microsoft Windows 7 Home Premium 32-bit, DVD:
This short summary of the HP Microsoft Windows 7 Home Premium 32-bit, DVD data-sheet is auto-generated and uses the product title and the first six key specs.
HP Microsoft Windows 7 Home Premium 32-bit, DVD, Disk Kit, 16 GB, 1 GB, 1 GHz, DVD, PC
Long summary description HP Microsoft Windows 7 Home Premium 32-bit, DVD :

HP Microsoft Windows 7 Home Premium 32-bit, DVD. Software type: Disk Kit. Minimum hard disk space: 16 GB, Minimum RAM: 1 GB, Minimum processor speed: 1 GHz. Media type: DVD. Platform: PC, Minimum system requirements: DirectX 9 WDDM 1.0+

This is an auto-generated long summary of HP Microsoft Windows 7 Home Premium 32-bit, DVD based on the first three specs of the first five spec groups.
License
Software type *
The category of software.
Disk Kit
System requirements
Minimum hard disk space *
The minimum hard disk space required to store or run a computer program or operating system.
16 GB
Minimum RAM *
The smallest amount of RAM (random access memory) required to perform a particular function.
1 GB
Minimum processor speed
1 GHz
Optical drive required
Yes
Architecture support
64-bit computing *
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
No
Supports x86 systems
Yes
Features
Media type
The type of media e.g. DVD, Blu-ray.
DVD
Other features
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Minimum system requirements
DirectX 9 WDDM 1.0+
Source Testseek summary Average rating
Reviews
Updated:
2013-03-16
Testseek has collected 30 expert reviews for HP Microsoft Windows 7 Home Premium 32-bit, DVD and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
91%
Source Review comments Score
itpro.co.uk
Updated:
2013-03-16
Aside from the criticism that this was the OS that Windows Vista should have been, this is an undoubted success for Microsoft. With many features offering benefits for businesses and more efficient use of current hardware, is there any real need to wai...
100%
techradar.com
Updated:
2013-03-16
There may be six versions of Windows 7, but unless you need the business features of Professional or Ultimate, Windows 7 Home Premium is the version you want.But what do you get in Home Premium and is it the right mix of features?If you've been followi...
Good Improved performance, Pinned icons, Live thumbnails, Jump lists, Libraries are fantastic, Improved backup, Fewer interuptions, Sensible features for home users...
Bad No XP Mode in this edition, Can't add NAS drives to libraries, Anytime Upgrades are pricey, It's what Vista should have been...
100%
computeractive.co.uk
Updated:
2013-03-16
Almost three years have passed since the arrival of Microsoft Windows Vista, and it's fair to say that the sixth version of the Windows operating system wasn’t popular with every PC user.After problems with hardware that didn't work and complaints abou...
Good Improved interface; better networking; UAC has been tamed; faster than Vista...
Bad Suggested retail price is high; Homegroups don’t work with XP or Vista computers (or Linux or Mac)...
Bottom line The latest version of Windows is everything Vista should have been: smart, simple and fast...
100%
T3.com
Updated:
2013-03-16
Time to upgrade from XP? Windows Vista is proof a new interface and major technical changes aren’t always good news. But with Windows 7, Microsoft has achieved everything Vista failed to deliver and more. Low-level changes make Windows 7 more stable –...
Good Performance, Usability, Libraries bringing together all your scattered files and folders, Streaming media that really works...
Bad Bitlocker disc encryption only available in Ultimate edition, Device Stages currently only work with a limited number of products, Third-party apps and utilities can slow Windows down...
Bottom line Vista was a bit of a faux-pas but Windows 7 is the best Windows so far...
100%
expertreviews.co.uk
Updated:
2013-03-16
Verdict: Everything that Vista should have been - if youre building a new PC, Windows 7 is an essential purchase. Theres been a lot of hype about Windows 7, with most people thinking its the version of Windows theyve been waiting for. But is it?...
100%
techgeek.com.au
Updated:
2014-03-23
Let's face it. Windows Vista was a disaster for Microsoft. Terrible reviews, unhappy customers, compatibility problems and too many people sticking with XP. So the question on everybody's lips is: Can they redeem themselves with Windows 7? Let's jump in a...
Good Better than Vista; Libraries; UI Improvements; Speed...
Bad Still a bit complicated; Ribbon UI; Too Expensive...
85%
pcpro.co.uk
Updated:
2013-03-16
Windows 7 Home Premium is the version consumers – as opposed to business users – are most likely to experience. As such, it contains new tools and options that will appeal most to home users and those who use their computers for entertainment. Prime am...
Bottom line Strikes the right balance between features most home users will want while keeping the price affordable...
83%
stuff.tv
Updated:
2014-03-23
So this is the way Vista ends – not with a bang, but with a strange campaign urging us to hold eschewing the virtues of its successor.The lack of fanfare may be Microsoft's way of showing humility and avoiding the hubris of the Vista launch. Whatever...
Good Cleaner look. Excellent back-up feature. Very stable...
Bad Still the same code base as Vista. Expensive upgrade...
Bottom line Scratch it and you'll still see Vista underneath, but Windows 7 is a big improvement over its troubled predecessor and well worth upgrading to...
80%
electricpig.co.uk
Updated:
2013-03-16
The number in Windows 7 is important – it’s how many years we’ve been using Windows XP, during which it released and then tried desperately to fix the resource sapping mess that is Windows Vista. With a stream-lined interface, host of new features...
Good Simple, clean interface, far fewer popups, new features largely beneficial...
Bad No real performance boost, still not enough Mobile features...
Bottom line Very much a re-boot and re-launch for Microsoft, Windows 7 is the natural successor to Windows XP...
80%
itpro.co.uk
Updated:
2014-06-05
0%
evogadget.com
Updated:
2013-03-31
Vista's successor, Windows 7, promises to be better than its predecessor with its new graphical features, security improvements and a new taskbar, among others. Does it rise up to expectations? We've performed a full benchmark on our PC and here is the co...
Bottom line After the benchmarks performed for this article we can say that the latest operating syslem launched by Microsoft's Windows 7 is a very strong and powerful operating system. Free download Microsoft Windows...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Australia 1 distributor(s)
X