location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6360b Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 6360b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LG461EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:04:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 6360b Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-2520M 2.5 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 320 GB DVD Super Multi DL
  • - Intel® HD Graphics 3000 Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Windows 7 Professional
Long product name HP ProBook 6360b Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Professional :
The long product name of HP ProBook 6360b Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2520M (2.50GHz, 3MB L3), 13.3" LED HD anti-glare (1366 x 768), 4GB DDR3 SDRAM, 320GB SATA II 7200 rpm, DVD+/-RW SuperMulti DL, Intel HD Graphics 3000, 802.11b/g/n, Windows 7 Professional
More>>>
HP ProBook 6360b Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Professional:
The official description of HP ProBook 6360b Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional on the go. Get the job done—anywhere, anytime. From writing reports to attending mobile meetings, this HP ProBook with a 33,8 cm (13.3") diagonal HD 1 display is the perfect professional assistant for everyday business tasks.

Features

Optimized for Genuine Windows® 7 Professional
- With Genuine Windows® 7 Professional 2 you gain strong processor capabilities, wireless 3 functionality and a 33,8 cm (13.3") diagonal HD 1 display.

Solid build
- Keep your notebook looking and performing well—bead-blast aluminum display enclosure, a magnesium-reinforced ABS chassis, and a bottom-case drain help protect against everyday wear and tear.

Powerful performance
- Create, edit and share projects without slow load times, freeze-ups or stalls. Streamlined, powerful Intel® processing keeps you working fast and efficiently.

Highly configurable
- Build your PC the way you need it. Choose from various storage options and an optional optical drive 4. Opt for a point stick 4 for easy navigation along with the touchpad.

Easy charging and docking
- Get charging equipment that works across all your notebooks. Perfect for shared work environments, all HP Business Notebooks can be charged on the HP 90W 4 or the HP 120W Advanced Docking Station 4—so your business can do more with less.

Power that suits you
- Choose the battery option—from lightweight to long-life—that works best for you

Short summary description HP ProBook 6360b Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Professional:
This short summary of the HP ProBook 6360b Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 6360b, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 6360b Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Professional:
This is an auto-generated long summary of HP ProBook 6360b Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Professional based on the first three specs of the first five spec groups.

HP ProBook 6360b. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 1.9 kg

Design
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2520M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2500 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Intel® HD Graphics 3000
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Audio
Audio system
SRS Premium Sound
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR048
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52229
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
322 mm
Depth
220 mm
Height (rear)
3.4 cm
Weight *
1.9 kg
Other features
LightScribe
Yes
Infrared data port
No
Graphics card family
Intel
Display
LCD
Internal modem
Yes
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 09:29:48
Uk has collected 25 expert reviews for HP ProBook 6360b Intel® Core™ i5 i5-2520M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Professional and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techspot.com
Updated:
2011-08-14 09:29:27
The ProBook 6360b is the latest addition to HP’s “b” series notebooks and their first in a 13.3” form factor. The 6360b is tailored for business professionals with a robust software suite including HP ProtectTools, Power Assistant and QuickWeb. Busines...
Bottom line The ProBook's 13.3" display has good color reproduction and a sharp picture thanks to the 1366x768 resolution. Horizontal viewing angles were very good as were the vertical angles. It's not along the lines of an IPS display that only a handful of lapt...
0%
onlinenotebook.com
Updated:
2011-08-14 09:29:30
HP ProBook 6360B is a good looking and well priced laptop, which provides a solid feel, second generation Intel Core i5 processor and excellent keyboard. It is considered as one of the business oriented laptops with high tech features and better lookin...
0%
about.com
Updated:
2011-08-14 09:29:33
The HP ProBook 6360b is sure to please IT departments and mobile professionals looking for a solid, highly configurable business laptop.ProsFull aluminum deckLots of configuration optionsExcellent security featuresGood pricing for a 13.3-inch laptopCon...
Good Full aluminum deck, Lots of configuration options, Excellent security features, Good pricing for a 13.3inch laptop...
Bad Heavier and thicker than other ultraportables, Design is pretty staid...
80%
techreviewsource.com
Updated:
2011-08-14 09:29:42
The all-new HP ProBook 6360b is a 13-inch laptop with updated internals, including an Intel Core i5 CPU, 4GB of RAM and a 320GB hard drive. It is definitely designed for the business user, which is most evident by its rather bland looks. The HP Pro...
Good Welldesigned keyboard, Updated specifications, Solid performance...
Bad Boxy, boring look, Thick body...
80%
notebookcheck.net
Updated:
2012-04-06 01:04:19
Christian Hepp (translated by Vinay Pradhan), 04/02/2012 HP promotes its ProBook B series with these words. In the following in-depth review, we test the smallest member of the ProBook B family, the 13 inch 6360b, to see what it has to offer. The 636...
Good Solid Case, Exceptionally good touchpad, Energy efficient and good battery life, Webcam has good picture quality, High system performance...
Bad The loud hard disk is clearly audible and always running, Very small "Enter" key, Dark display, Cooler fan almost always on...
Bottom line We admit: the 6360b is not extravagant . However, that may be a good thing as this test model belongs to the business class of HP's line-up. This class demands sturdiness, reliability, battery life and multiple interfaces . In addition , the model offers...
84%
pcmag.com
Updated:
2012-07-01 01:02:45
Sometimes an extra 100MHz isn't worth the money. The HP ProBook 6360b business laptop costs $989 (direct) as one of HP's ready-to-ship models with a 2.5GHz Intel Core i5-2450M processor, 500GB hard drive, and three-year parts and labor warranty. Our test...
Good Nice keyboard and screen. Peppy performance.
Bad No USB 3.0, HDMI, or WiDi. Thick and chunky by today's standards...
Bottom line The HP ProBook 6360b is a capable—but dated and heavy—business laptop...
60%