Intel Core i7-2630QM (2.0 GHz), 6GB DDR3 RAM, 750GB SATA HDD, 15.6" HD LED (1366x768), AMD Radeon HD 6770M 1GB, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth, DVD-SM DL, Windows 7 Home Premium 64-bit
HP Pavilion dv6-6080ed, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB
HP Pavilion dv6-6080ed. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6770M. Operating system installed: Windows 7 Home Premium. Weight: 2.91 kg