location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP x2 210 G2 Detachable PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
x2 210 G2 Detachable PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L5H45EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780676608 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2018
Product end of life date
Bullet Points HP x2 210 G2 Detachable PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64
  • - Intel® Atom™ x5-Z8350 (2M Cache, 1.44 GHz)
  • - 25.6 cm (10.1") (1280 x 800) Touch
  • - 4GB DDR3L-SDRAM (1 x 4 GB) & 128GB Flash
  • - Lithium Polymer (LiPo) battery
  • - 1.2 kg & 23.5 mm thin
Warranty: 1 year standard parts, labour and on-site limited warranty, depending on country (upgrades available), 1 year limited warranty on primary battery
Long product name HP x2 210 G2 Detachable PC :
The long product name of HP x2 210 G2 Detachable PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Atom™ x5-Z8350 (2M Cache, 1.44 GHz), 4GB DDR3L-SDRAM, 128GB Flash, 25.6 cm (10.1") 1280 x 800 Touch, Intel® HD Graphics 400, WLAN, HP TrueVision HD camera, Windows 10 Home 64-bit
More>>>
HP x2 210 G2 Detachable PC:
The official description of HP x2 210 G2 Detachable PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Five versatile modes. One irresistible price.
Who has time for a device that just does one thing? When work demands flexibility, you need a mobile PC that can keep up. Designed to fit the way field sales force, small businesses, and mobile professionals work, the versatile HP x2 210 Detachable PC gives you five modes for the price of one.

Short summary description HP x2 210 G2 Detachable PC:
This short summary of the HP x2 210 G2 Detachable PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP x2 210 G2 Detachable PC, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description HP x2 210 G2 Detachable PC:
This is an auto-generated long summary of HP x2 210 G2 Detachable PC based on the first three specs of the first five spec groups.

HP x2 210 G2 Detachable PC. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Silver

An adaptable detachable.

Go beyond notebook and tablet functions with write, share, and watch modes that are ideal for business professionals in the office, and in the field. Create content, view and share documents, finish proposals, work e-mails, and more. [2]

PC-like productivity.

Maximize productivity in and out of the office with a detachable equipped with essential ports and a range of optional accessories including the HP Elite USB-C™ Dock.[3]

Easy to buy and maintain.

Be confident with the HP x2 210’s modern manageability features, business-class warranty, TPM security, and protection options from HP support and services.[4]

Affordable, tablet-first design.

Get a cost-effective business 2-in-1 that combines dependable productivity with tablet-class thinness for the maximum mobility craved in sales and business environments.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8350
Processor cores
4
Processor threads
4
Processor boost frequency
1.92 GHz
Processor frequency *
1.44 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 592
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Atom x5 Series
Processor codename
Cherry Trail
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x1
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
Flash
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
500 MHz
On-board graphics card dynamic frequency (max)
500 MHz
Maximum on-board graphics card memory
2 GB
Number of execution units
12
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Audio decoders
DTS Studio Sound
Camera
Front camera
Yes
Rear camera
Yes
Rear camera resolution (numeric)
5 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Network
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
DVI port
No
Micro HDMI ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Turbo Boost Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel 64
Yes
Processor package size
17 x 17 mm
Processor code
SR2KT
Embedded options available
No
Intel Secure Boot
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
93361
Conflict-Free processor
Yes
Brand-specific features
HP ePrint
Yes
HP Support Assistant
Yes
HP Touchpoint Manager
Yes
HP front camera
HP TrueVision HD
HP rear camera
HP TrueVision 5MP
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
32.5 Wh
Power
AC adapter power
45 W
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
265 mm
Depth
183 mm
Height
23.5 mm
Weight (tablet mode)
590 g
Width (tablet mode)
26.5 cm
Depth (tablet mode)
17.3 cm
Height (tablet mode)
9.2 mm
Weight *
1.2 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:08:52
Uk has collected 15 expert reviews for HP x2 210 G2 Detachable PC and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
notebookcheck.net
Updated:
2019-11-22 10:32:26
Old wine in old skins. Hewlett Packard's 10.1-inch convertible comes with an IPS touchscreen, decent battery life, and soundless operation to boot. Its performance is fairly limited - HP opted for an outdated Atom x5 processor...
Good IPS display, completely soundless, decent battery life, USB Type-C...
Bad slow microprocessor, warranty limited to one year, expensive...
Bottom line The x2 210 G2 is based on old technology. The installed Atom x5-Z8350 CPU is several years old and offers barely enough power for basic office and internet tasks. At least the GPU includes a hardware decoder for video streaming, which means that the devic...
77%
Country Distributor
Danmark 1 distributor(s)
Norway 1 distributor(s)
Disclaimer HP x2 210 G2 Detachable PC:
Disclaimer

[1]Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2]Includes Word Mobile, Excel Mobile, PowerPoint Mobile and OneNote.
[3]Sold separately or as an optional feature.
[4]HP Care Services are optional. Service levels and response times for HP Care Services may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.