HP logo

HP Elite x2 1012 G1 Tablet with Travel Keyboard

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162437
Info modified on:
02 Jun 2025, 17:38:28
End of life date:
28 Feb 2018
Short summary description HP Elite x2 1012 G1 Tablet with Travel Keyboard:

HP Elite x2 1012 G1 Tablet with Travel Keyboard, Intel® Core™ m5, 1.1 GHz, 30.5 cm (12"), 1920 x 1200 pixels, 8 GB, 256 GB

Long summary description HP Elite x2 1012 G1 Tablet with Travel Keyboard:

HP Elite x2 1012 G1 Tablet with Travel Keyboard. Product type: Ultrabook, Form factor: Convertible (Detachable). Processor family: Intel® Core™ m5, Processor model: m5-6Y54, Processor frequency: 1.1 GHz. Display diagonal: 30.5 cm (12"), HD type: WFHD, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.