location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 36-in Spindle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet 36-in Spindle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L4R66A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296177029 show
Category:
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 07:48:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year commercial warranty
Long product name HP Designjet 36-in Spindle :
The long product name of HP Designjet 36-in Spindle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet 36-in Spindle
More>>>
HP Designjet 36-in Spindle:
The official description of HP Designjet 36-in Spindle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Designjet Spindle Accessories save you time mounting and unmounting rolls to a unique spindle. With the additional spindle, you have the next roll ready to load on your Printer.

Features

- Roll print for long periods without reloading paper with this spindle accessory. To quickly switch media, just preload a roll on a separate spindle.
- Improve productivity by having your rolls ready to print.

Short summary description HP Designjet 36-in Spindle:
This short summary of the HP Designjet 36-in Spindle data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 36-in Spindle, DesignJet T1530 36-in, DesignJet T2530 36-in MFP, DesignJet T930 36-in, Business, 1400 x 300 x 250 mm, 1400 mm, 300 mm, 250 mm

Long summary description HP Designjet 36-in Spindle:
This is an auto-generated long summary of HP Designjet 36-in Spindle based on the first three specs of the first five spec groups.

HP Designjet 36-in Spindle. Compatibility: DesignJet T1530 36-in, DesignJet T2530 36-in MFP, DesignJet T930 36-in, HP segment: Business. Package dimensions (WxDxH): 1400 x 300 x 250 mm, Package width: 1400 mm, Package depth: 300 mm

Features
Compatibility
DesignJet T1530 36-in, DesignJet T2530 36-in MFP, DesignJet T930 36-in
HP segment
Business
Packaging data
Package dimensions (WxDxH)
1400 x 300 x 250 mm
Package width
1400 mm
Package depth
300 mm
Package height
250 mm
Package weight
4 kg
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)