location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 256GB SSD M.2 2260 PCIe drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256GB SSD M.2 2260 PCIe drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L3M57AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296126829 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 17:26:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2017
Product end of life date
Warranty: One-year limited Additional support is available 24 hours a day, seven days a week by phone as well as online support forms.NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP 256GB SSD M.2 2260 PCIe drive :
The long product name of HP 256GB SSD M.2 2260 PCIe drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256GB SSD M.2 2260 PCIe drive
More>>>
HP 256GB SSD M.2 2260 PCIe drive:
The official description of HP 256GB SSD M.2 2260 PCIe drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Significantly improve boot-up, shut down, and application loading times and overall application responsiveness with the HP 256 GB M.2 Solid State Drive.

Features
- Get fast transfer speeds and high cell endurance with Multi Level Cell (MLC) NAND flash memory.
- Experience better resistance to extreme shock and vibration with a drive that has no moving parts.
- Enjoy maximum storage size in a minimal footprint with an efficient M.2 form factor.
- Perform several write or read commands simultaneously with Native Command Queuing.

Short summary description HP 256GB SSD M.2 2260 PCIe drive:
This short summary of the HP 256GB SSD M.2 2260 PCIe drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP 256GB SSD M.2 2260 PCIe drive, 256 GB, 260 MB/s, 6 Gbit/s

Long summary description HP 256GB SSD M.2 2260 PCIe drive:
This is an auto-generated long summary of HP 256GB SSD M.2 2260 PCIe drive based on the first three specs of the first five spec groups.

HP 256GB SSD M.2 2260 PCIe drive. SSD capacity: 256 GB, Read speed: 260 MB/s, Write speed: 450 MB/s, Data transfer rate: 6 Gbit/s

Features
SSD capacity *
256 GB
Interface *
PCI Express
Memory type *
MLC
Data transfer rate
6 Gbit/s
Read speed
260 MB/s
Write speed
450 MB/s
Weight & dimensions
Width
69.8 mm
Depth
102 mm
Height
7 mm
Weight
73 g
Other features
Internal
Yes
Compatible products
HP ProBook 430, 640, 645,650, 655; HP ProBook 6460b, 6470b, 6560b, and 6570b Notebook PCs; HP EliteBook 2170p, 2560p, 2570p, 2760p, 8460p, 8470p, 8560p, and 8570p Notebook PCs; HP EliteBook 725, 745, 755, 820, 840, 850 Notebook PCs; HP EliteBook Revolve 810; HP EliteBook 8460w, 8470w, 8560w, 8570w, 8760w, and 8770w Mobile Workstations; HP ZBook 14, 15, 17 Mobile Workstations
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Danmark 2 distributor(s)
United Kingdom 2 distributor(s)