HP logo

HP SmartStream Print Controller for PageWide XL 5000

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68407
Info modified on:
13 Oct 2024, 07:40:53
Warranty:
90-day warranty
Long product name HP SmartStream Print Controller for PageWide XL 5000:

SmartStream Print Controller for HP PageWide XL 5000 Printer series

HP SmartStream Print Controller for PageWide XL 5000:

The HP SmartStream portfolio provides powerful printing solutions to help increase productivity, while ensuring high quality and a low total cost of ownership. Simplify your workflow with efficient, solutions designed specifically for HP printers.

Achieving true and accurate PDF management that cuts job preparation time by up to 50%,1 and reducing reprints with HP Crystal Preview Technology.

Features

- Streamline print jobs and address your customers' needs efficiently and seamlessly.
- Simplify your workflow and boost productivity.
- Increase your customer base with the ability to tackle a broader range of production jobs.

Short summary description HP SmartStream Print Controller for PageWide XL 5000:

HP SmartStream Print Controller for PageWide XL 5000, Printing, Intel Core i3 2.4 GHz, 4096 MB, 3500 MB, Microsoft Windows 7, 8 (64 bit), Ethernet, IPv4, 100 Mb/s

Long summary description HP SmartStream Print Controller for PageWide XL 5000:

HP SmartStream Print Controller for PageWide XL 5000. Type: Printing. Minimum processor: Intel Core i3 2.4 GHz, Minimum RAM: 4096 MB, Minimum storage drive space: 3500 MB. HP segment: Business, Enterprise, Compatibility: PageWide XL 5000

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.