HP logo

HP ScanJet Enterprise Flow 5000 s2 ADF Roller Replacement Kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228397
Info modified on:
07 Feb 2025, 16:03:43
Bullet Points HP ScanJet Enterprise Flow 5000 s2 ADF Roller Replacement Kit:
  • - Extend the life of your scanner and maintain its high-quality performance.
  • - This replacement roller and separation pad kit reduces interruptions caused by normal assembly wear.
  • - Get back to business quickly and maintain productivity – this replacement roller and separation pad is easy to install.
Warranty:
90-day warranty
Long product name HP ScanJet Enterprise Flow 5000 s2 ADF Roller Replacement Kit:

ScanJet Enterprise Flow 5000 s2 ADF Roller Replacement Kit

HP ScanJet Enterprise Flow 5000 s2 ADF Roller Replacement Kit:

HP Scanjet Maintenance Kits ensure your HP scanner stays in working condition. This replacement roller and separation pad reduces jams caused by normal wear and extends the life of your scanner. Easy installation gets you back to business quickly.

Short summary description HP ScanJet Enterprise Flow 5000 s2 ADF Roller Replacement Kit:

HP ScanJet Enterprise Flow 5000 s2 ADF Roller Replacement Kit, Roller kit, HP, HP Scanjet Enterprise flow 5000 s2 Sheet-feed (L2738A), Business, Enterprise, 210 g, 248 mm

Long summary description HP ScanJet Enterprise Flow 5000 s2 ADF Roller Replacement Kit:

HP ScanJet Enterprise Flow 5000 s2 ADF Roller Replacement Kit. Product type: Roller kit, Brand compatibility: HP, Compatibility: HP Scanjet Enterprise flow 5000 s2 Sheet-feed (L2738A). Package weight: 210 g, Package width: 248 mm, Package depth: 168 mm. Master (outer) cases per pallet layer: 9 pc(s), Pallet gross weight: 15 g. Pallet dimensions (W x D x H): 1210 x 1030 x 110 mm, Pallet dimensions (W x D x H) (imperial): 1209.8 x 1030 x 110 mm (47.6 x 40.5 x 4.33")

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.