location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 7000 s2 Sheet-fed scanner 600 x 600 DPI Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7000 s2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2730A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111933846 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2014
Product end of life date
Bullet Points HP Scanjet 7000 s2 Sheet-fed scanner 600 x 600 DPI Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD
  • - Scanning media types supported: Business Card, Card stock, Envelopes, Plain paper, Plastic Card
  • - Maximum scan size: 216 x 3098 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 8.5 W
  • - Internal memory: 512 MB 533 MHz
Warranty: One-year limited hardware24-hour, 7 days a week phone support.may vary by country as required by law. Go to http:///support to learn about HP award winning service and support options in your region.
Long product name HP Scanjet 7000 s2 Sheet-fed scanner 600 x 600 DPI Black, Grey :
The long product name of HP Scanjet 7000 s2 Sheet-fed scanner 600 x 600 DPI Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7000 s2 - 600x600 Dpi, 48-bit, LCD 2 line, USB, 5350g, Black/Grey
More>>>
HP Scanjet 7000 s2 Sheet-fed scanner 600 x 600 DPI Black, Grey:
The official description of HP Scanjet 7000 s2 Sheet-fed scanner 600 x 600 DPI Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.




Short summary description HP Scanjet 7000 s2 Sheet-fed scanner 600 x 600 DPI Black, Grey:
This short summary of the HP Scanjet 7000 s2 Sheet-fed scanner 600 x 600 DPI Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 7000 s2, 216 x 3098 mm, 600 x 600 DPI, 48 bit, 45 ppm, Sheet-fed scanner, Black, Grey

Long summary description HP Scanjet 7000 s2 Sheet-fed scanner 600 x 600 DPI Black, Grey:
This is an auto-generated long summary of HP Scanjet 7000 s2 Sheet-fed scanner 600 x 600 DPI Black, Grey based on the first three specs of the first five spec groups.

HP Scanjet 7000 s2. Maximum scan size: 216 x 3098 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Grey, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 3000 pages, Scan file formats: HTM, JPG, PDF, RTF, TIFF, TXT, XPS. Auto document feeder (ADF) input capacity: 50 sheets. Scanning media types supported: Business Card, Card stock, Envelopes, Plain paper, Plastic Card, Maximum scan area (ADF): 216 x 3098 mm, Minimum scan area (ADF): 51 x 74 mm

Scanning
Maximum scan size *
216 x 3098 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
45 ppm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, Grey
Display
LCD
Performance
Sensor type *
CCD
Scan file formats
HTM, JPG, PDF, RTF, TIFF, TXT, XPS
Daily duty cycle (max) *
3000 pages
Scan to
Image
Scan drivers
TWAIN
Internal memory
512 MB
Processor frequency
533 MHz
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Card stock, Envelopes, Plain paper, Plastic Card
Multi feed detection
Yes
Letter
Yes
Maximum scan area (ADF)
216 x 3098 mm
Minimum scan area (ADF)
51 x 74 mm
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
8.5 W
Power consumption (standby)
1.82 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Packaging data
Package dimensions (WxDxH)
399 x 278 x 303 mm
Package weight
7.42 kg
System requirements
Mac compatibility
No
Compatible operating systems
Windows 7 Windows Vista Windows XP
USB required
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Certificates
Electromagnetic compatibility
EMC, EC, EN, CISPR, CCC, CE, KCC, GOST, BSMI, FCC
Weight & dimensions
Width
310 mm
Depth
181 mm
Height
180 mm
Weight
5.35 kg
Packaging content
Drivers included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2013-09-22 10:54:28
Uk has collected 1 expert review for HP Scanjet 7000 s2 Sheet-fed scanner 600 x 600 DPI Black, Grey and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2013-09-22 10:54:18
The HP ScanJet Enterprise 7000 S2 Sheet-Feed Scanner is a compact yet heavy-duty desktop business scanner for a small to mid-sized office or a busy workgroup, blazingly fast in scanning to image PDF files though relatively slow in scanning to the generall...
Good Very fast in scanning to PDF image files. Good software selection. LCD for selecting scan profiles.
Bad Application software must be installed separately. Relatively slow in scanning to searchable PDF...
Bottom line The HP ScanJet Enterprise 7000 S2 Sheet-Feed Scanner is blazingly fast at scanning to image PDF files, but turned in a more mortal speed in scanning to searchable PDFs...
80%