location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Enterprise 9000 Sheet-fed scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet Enterprise 9000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2712A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420978718 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2023 10:04:28
The date of the most recent change of this product data-sheet in Icecat.
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet Enterprise 9000 Sheet-fed scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD
  • - A3 Scanning media types supported: Card stock, Envelopes, Plain paper
  • - Maximum scan size: 300 x 864 mm Sensor type: CCD
  • - USB port
  • - 131 W
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Scanjet Enterprise 9000 Sheet-fed scanner 600 x 600 DPI A3 Black, White :
The long product name of HP Scanjet Enterprise 9000 Sheet-fed scanner 600 x 600 DPI A3 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Scanjet Enterprise 9000 Sheet-feed Scanner
More>>>
HP Scanjet Enterprise 9000 Sheet-fed scanner 600 x 600 DPI A3 Black, White:
The official description of HP Scanjet Enterprise 9000 Sheet-fed scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost productivity, improve workflows, and still get the high-quality results you demand with easy and reliable scanning. This A3 sheet-feed scanner can be used as a standalone solution or easily integrates into existing document management systems.

Fast and reliable A3 sheet-feed document scanning.

• Get fast, reliable sheet-feed document scanning up to A3-size. Complete the job faster with instant lamp warm-up and scanning up to 60 ppm/120 ipm at up to 300 dpi resolution1. Leave stacks of documents to scan with the automatic document feeder.


Save time with robust, precise paper handling.

• Save time and get the high-quality results you demand with HP Precision Feed technologies. Reliably scan large, mixed stacks of various document types at once, including ledgers and plastic ID cards2.


Sophisticated scanning at the touch a button.

• Centralise and simplify scanner management, automate end-to-end document workflows, and reduce support calls to IT. The sophisticated yet easy-to-use software and control panel on this scanner help everyday users quickly scan documents.


1 Speeds attained at up to 300 dpi resolution using HP Smart Document Scan Software, A4 paper, in landscape mode

2 A8 to A3 size documents from 49 to 120 g/m2

Short summary description HP Scanjet Enterprise 9000 Sheet-fed scanner 600 x 600 DPI A3 Black, White:
This short summary of the HP Scanjet Enterprise 9000 Sheet-fed scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Enterprise 9000, 300 x 864 mm, 600 x 600 DPI, 48 bit, 24 bit, 60 ppm, 120 ipm

Long summary description HP Scanjet Enterprise 9000 Sheet-fed scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of HP Scanjet Enterprise 9000 Sheet-fed scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

HP Scanjet Enterprise 9000. Maximum scan size: 300 x 864 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black, White, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 5000 pages, Scan file formats: BMP, DOC, HTM, JPG, OPF, PDF, PNG, RTF, TIFF, TXT, UNICODE, WPD, XLS, XML, XPS. Auto document feeder (ADF) input capacity: 150 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Card stock, Envelopes, Plain paper, ISO A-series sizes (A0...A9): A3, A4, A5, A8

Scanning
Maximum scan size *
300 x 864 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
60 ppm
Duplex ADF scan speed (b/w, A4)
120 ipm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, White
Display
LCD
Performance
Sensor type *
CCD
Scan file formats
BMP, DOC, HTM, JPG, OPF, PDF, PNG, RTF, TIFF, TXT, UNICODE, WPD, XLS, XML, XPS
Daily duty cycle (max) *
5000 pages
Scan drivers
ISIS, TWAIN, WIA
Input capacity
Auto document feeder (ADF) input capacity
150 sheets
Paper handling
Scanning media types supported
Card stock, Envelopes, Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A8
ISO B-series sizes (B0...B9)
B5
Auto Document Feeder (ADF) media weight
40 - 120 g/m²
Maximum scan area (ADF)
300 x 864 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
131 W
Power
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Packaging data
Package weight
22.1 kg
System requirements
Minimum system requirements
CD-ROM USB 1.1 1024x768 SVGA
Mac compatibility
No
Minimum storage drive space
300 MB
Minimum RAM
256 MB
Minimum processor
800 MHz
Compatible operating systems
Windows 7 (32/64-Bit) Windows Vista (32/64-Bit) Windows XP Home Windows XP Professional (32/64-Bit) Windows 2000
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
0 - 90%
Certificates
Electromagnetic compatibility
EN55022
Weight & dimensions
Width
473 mm
Depth
900 mm
Height
418 mm
Weight
16.4 kg
Other features
TWAIN version
2.0
Image scaling/enlargement range
1 - 999%
Safety
IEC 60950-1, GOST
Image formats supported
BMP, JPG, PNG, TIF
Duplex ADF scanning
Yes
Technical details
Sustainability certificates
ENERGY STAR