location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000n
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet Enterprise 7000n Document Capture Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2709A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420824336 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:12:35
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 864 mm
  • - 98 W
  • - Internal memory: 512 MB 2000 MHz
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI :
The long product name of HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Scanjet Enterprise 7000n Document Capture Workstation
More>>>
HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI:
The official description of HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve workflow and boost productivity with a shared document capture workstation offering familiar manageability and advanced networking and security features, along with an easy-to-use touchscreen interface for everyday users.

Manage documents and workflows directly from this departmental document capture workstation.

• Streamline document workflows with this departmental document capture workstation. Use the large colour touchscreen display and built-in keyboard to view, verify and modify documents prior to sending them into the workflow – no need for a PC.


Robust security and easy network manageability with HP Web Jetadmin.

• Boost productivity and enable sharing with advanced networking and easy user interfaces. Enjoy the familiar manageability and robust security found on HP multi-function devices, including industry-leading HP Web Jetadmin network management software.


Fast, easy and reliable document capture with versatile document handling features.

• Scan documents at up to 40 ppm/80 ipm in black-and-white and greyscale; up to 35 ppm/70 ipm in colour. Reliably scan multiple document types and sizes with HP Precision Feed technologies – handle mixed stacks, even plastic ID cards.

Short summary description HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI:
This short summary of the HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Enterprise 7000n Document Capture Workstation, 216 x 864 mm, 600 x 600 DPI, 48 bit, Sheet-fed scanner, CCFL, JPG, PDF, RTF, TIFF, TXT, XPS

Long summary description HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI:
This is an auto-generated long summary of HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI based on the first three specs of the first five spec groups.

HP Scanjet Enterprise 7000n Document Capture Workstation. Maximum scan size: 216 x 864 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner. Light source: CCFL, Scan file formats: JPG, PDF, RTF, TIFF, TXT, XPS, Internal memory: 512 MB. Auto document feeder (ADF) input capacity: 50 sheets. Auto Document Feeder (ADF) media weight: 49 - 120 g/m², Maximum scan area (ADF): 216 x 864 mm, Minimum scan area (ADF): 52 x 74 mm

Scanning
Maximum scan size *
216 x 864 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Input colour depth
48 bit
Film scanning
No
Greyscale levels
256
Design
Scanner type *
Sheet-fed scanner
Performance
Light source
CCFL
Scan file formats
JPG, PDF, RTF, TIFF, TXT, XPS
Internal memory
512 MB
Processor frequency
2000 MHz
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Multi feed detection
Yes
Auto Document Feeder (ADF) media weight
49 - 120 g/m²
Maximum scan area (ADF)
216 x 864 mm
Minimum scan area (ADF)
52 x 74 mm
Power
Power consumption (typical)
98 W
Power consumption (PowerSave)
3 W
Network
Supported network protocols
IPv4/IPv6: Apple Bonjour Compatible (Mac OS 10.2.4 and higher), SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, WS Discovery, IPsec/Firewall; IPv6: DHCPv6, MLDv1, ICMPv6; IPv4: Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, and WINS
Packaging data
Package dimensions (WxDxH)
459 x 440 x 539 mm
Package dimensions (W x D x H)
459 x 439.9 x 539 mm (18.1 x 17.3 x 21.2")
Package weight (imperial)
20.9 kg (46 lbs)
Package weight
20.9 kg
System requirements
Minimum system requirements
Windows folder share, DFS, Novell share; Windows client to access the Embedded Web Server pages
Compatible operating systems
No Operating System required
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
50 - 95 °F
Certificates
Electromagnetic compatibility
Federal Communications Commission (FCC) Part 2 and Part 15, Class A and ANSI 63.4-2003 [USA]; EN55022: 2006, Class A [Europe]; CAN/CSA-CISPR 22: 02, Class A [Canada]; AS/NZS CISPR 22: 2004, Class A [Australia and New Zealand]; CISPR 22 4th ed. (2003-4), Class A [Korea]; CNS 13438 (=CISPR 22 1993), Class A [Taiwan]; GB9254-1998 (=CISPR22: 1997), Class A [China]
Weight & dimensions
Weight
16.2 kg
Packaging content
Bundled software
Embedded IRIS OCR engine, compatible with HP Digital Sending Software 4.91 software (optional)
Other features
Network ready
Yes
Scan input modes
Full-SVGA Control Panel Display with HP Easy Select UI, Sleep (with LED), Reset, Start (with LED), and Stop buttons, screen brightness control, Ready, Data, and Attention LEDs, and both virtual and hardware keyboards, Power button (with LED), and USB port
I/O ports
1 Ethernet; 3 Hi-Speed USB; 1 HIP
Minimum system requirements for Macintosh
No
Maximum dimensions (W x D x H)
406 x 685 x 508 mm
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2327 mm
Dimensions (WxDxH)
321 x 411 x 343 mm
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3%), 2.6 amp
Recommended operating temperature range (T-T)
10 - 35 °C
Safety
IEC 60950-1 First Edition (2001), national derivatives, associated voluntary and mandatory certifications: China (CCC), Russia (GOST), Taiwan (BSMI), Mexico (NOM)
Networking features
10/100/1000 Mbit/s
Scan media weight
120
Media types supported
Paper (plain, inkjet); envelopes; labels; cards (business, insurance, embossed, plastic ID, credit) Letter; legal; A4; A5; A6; A8; custom sizes
Duty cycle
2000 min
Size (imperial)
32 cm (12.6")
Pallet gross weight
438 kg
Image scaling/enlargement range
1 - 999%
Control panel
Full-SVGA display with HP Easy Select UI; Sleep (with LED); Reset; Start (with LED) and Stop buttons; screen brightness control; Ready, Data, and Attention LEDs; both virtual and hardware keyboards; Power button (with LED); Hi-Speed USB port
Technical features
None
Output resolutions
75, 100, 150, 200, 240, 300, 400, 500, 600
Dimension note (imperial)
Without trays extended
Maximum scan area (ADF) (imperial)
215.9 x 863.6 mm (8.5 x 34")
Minimum scan area (Auto Document Feeder)
50.8 x 73.7 mm (2 x 2.9")
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 2326.9 mm (40 x 48 x 91.6")
Pallet weight (imperial)
437.7 kg (965 lbs)
Stacking number for carton
10
Stacking number for pallet
2 pc(s)
Weight (imperial)
16.2 kg (35.6 lbs)
Acoustic power emissions
5.7 B(A)
Security management description
Security: Windows/Kerberos, LDAP authentication, 1000-user PIN codes authentication, security lock slot, IPsec, SSL (https), SNMPv3 (with WJA), Secure File and Hard Disk Erase options, Manage Certificates, Password Protected Encrypted PDF, Smartcard Solutions for U.S. Government (optional), Access Control List, Encrypted Credentials on Device/Network; Management: Fleet Management with HP Web Jetadmin (available Spring 2010), HP Digital Sending Software (available Summer 2010), Embedded Web Server, Administration Application through Front Panel, Import/Export (pins, local address book, speed dials)
Duplex ADF scanning
Yes
Scanner features
HP Precision Feed technologies; ultrasonic multi-feed detection; blank page removal; color dropout; long page support; Quick Set scan profiles
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
20 pc(s)
Master (outer) cases per pallet
4 pc(s)
Layers per pallet
5 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:26:53
Uk has collected 8 expert reviews for HP Scanjet Enterprise 7000n Document Capture Workstation Sheet-fed scanner 600 x 600 DPI and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-14 20:26:53
Published in...
76%
itreviews.com
Updated:
2016-11-14 20:26:53
six-colour photo and negative scanner: As the latest innovation in photo printers is to move up from four colour cartridges to six, it was perhaps inevitable that the next technological advance for photo scanners was to reflect this change. So HP...
0%
expertreviews.co.uk
Updated:
2016-11-14 20:26:53
A large and expensive six-colour scanner. Despite the six-colour G4010s high resolution, you can buy better film scanners for less. Most scanners work by recording the amounts of blue, green and red light reflected back from whatever you place on th...
40%
mymac.com
Updated:
2016-11-14 20:26:53
Hewlett Packard G4010 Flatbed ScannerCompany: Hewlett-PackardPrice: $180 My name is Art Schwartz and this my first MyMac.com review. I’m a Mac convert, a wannabe photographer, and a recovering academic. By “recovering academic” I mean I:...
50%
macworld.com
Updated:
2016-11-14 20:26:53
SummaryPros: Built-in transparency unit for scanning film and slides; six-color scanning for hard-to-scan objects. Cons: Sluggish scanning speeds; slide scans lack detail; clunky scanning software. Price as rated: $150 Company: Hewlett-Packard, www.hp...
Good Built-in transparency unit for scanning film and slides; six-color scanning for hard-to-scan objects.
Bad Sluggish scanning speeds; slide scans lack detail; clunky scanning software.
Bottom line The HP Scanjet G4010 Photo Scanner is a very capable desktop scanner with an impressive list of features, such as built-in transparency scanning for slides and film and six-color scans of reflective media. Aside from our resolution slide test, all scan...
70%