location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 7000 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet 7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2706A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8844203857380 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:12:35
The date of the most recent change of this product data-sheet in Icecat.
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet 7000 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD
  • - A4 Scanning media types supported: Card stock, Envelopes, Plain paper
  • - Maximum scan size: 216 x 864 mm Sensor type: CCD
  • - USB port
  • - 40 W
Warranty: One-year limited hardwarephone and Web support included.may vary by country as required by law. Go to http:///support to learn about the HP award winning service and support options in your region.
Long product name HP Scanjet 7000 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver :
The long product name of HP Scanjet 7000 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Scanjet 7000 Sheet-feed Scanner
More>>>
HP Scanjet 7000 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver:
The official description of HP Scanjet 7000 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get high productivity duplex scanning plus HP Precision Feed technologies including ultrasonic double feed detection, mixed-stack handling and intelligent picking. Integrate into existing document management systems or use as a standalone solution.

Get high productivity document scanning with speeds of up to 40 ppm/80 ipm1.

• Streamline workflows with this high productivity document capture device. Scan at up to 40 ppm/80 ipm1 and select scan profiles via the two-line LCD control panel. Monitor and manage usage using HP Web Jetadmin. 2,000-page daily duty cycle.


Maximise efficiency with HP Precision Feed technologies and document capture enhancement tools.

• Get superior paper handling with HP Precision Feed technologies including advanced separation and picking processes and ultrasonic double-feed detection. Process ID cards, receipts, A4 papers and more in a single batch. Kofax VRS® included.


Integrate seamlessly with most applications including existing document management systems.

• Experience seamless integration with software applications including document management systems – ISIS®, TWAIN and WIA drivers included, certified for many 3rd party vendor solutions. Scan to SharePoint, web folders, Microsoft Word or email.


1 Speeds attained at 200 dpi black and white and greyscale using Smart Document Scan Software, A4 paper

Short summary description HP Scanjet 7000 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver:
This short summary of the HP Scanjet 7000 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 7000, 216 x 864 mm, 600 x 600 DPI, 48 bit, 24 bit, 40 ppm, 35 ppm

Long summary description HP Scanjet 7000 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver:
This is an auto-generated long summary of HP Scanjet 7000 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver based on the first three specs of the first five spec groups.

HP Scanjet 7000. Maximum scan size: 216 x 864 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Silver, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 2000 pages, Light source: CCFL. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Envelopes, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6, A8

Scanning
Maximum scan size *
216 x 864 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
40 ppm
ADF scan speed (colour, A4)
35 ppm
Duplex ADF scan speed (b/w, A4)
80 ipm
Duplex ADF scan speed (colour, A4)
70 ipm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, Silver
Display
LCD
Performance
Sensor type *
CCD
Light source
CCFL
Scan file formats
BMP, DOC, HTM, JPG, OPF, PDF, PNG, RTF, TIFF, TXT, UNICODE, WPD, XLS, XPS
Daily duty cycle (max) *
2000 pages
Scan to
E-mail
Scan drivers
ISIS, TWAIN, WIA
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Card stock, Envelopes, Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A8
Legal
Yes
Auto Document Feeder (ADF) media weight
49 - 120 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
40 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Packaging data
Package weight
10.2 kg
System requirements
Minimum system requirements
USB 1.1 CD-ROM 1024x768 SVGA
Mac compatibility
No
Minimum storage drive space
300 MB
Minimum RAM
512 MB
Minimum processor
1.3 GHz
Compatible operating systems
Windows 7 Windows Vista Windows XP Professional (32/64-Bit) Windows XP Media Center Windows XP Home Windows 2000
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Professional, Windows XP Professional x64
USB required
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
0 - 90%
Certificates
Electromagnetic compatibility
FCC, CISPR, ANSI, CAN/CSA–CISPR, EN, AS/NZS CISPR, CNS
Weight & dimensions
Width
320 mm
Depth
280 mm
Height
246 mm
Weight
7.28 kg
Other features
Recommended humidity operating range
15 - 80%
Recommended operating temperature range (T-T)
10 - 35 °C
TWAIN version
1.9
Image scaling/enlargement range
1 - 999%
Safety
IEC 60950-1, CCC, GOST, BSMI, NOM
Maximum length of sheet media
864mm
Minimum scan size
50.8 x 73.6mm
Image formats supported
BMP, JPG, PNG, TIF
Duplex ADF scanning
Yes
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 03:55:07
Uk has collected 1 expert review for HP Scanjet 7000 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2020-12-01 03:55:07
The HP ScanJet Enterprise 7000 S2 Sheet-Feed Scanner is a compact yet heavy-duty desktop business scanner for a small to mid-sized office or a busy workgroup, blazingly fast in scanning to image PDF files though relatively slow in scanning to the generall...
Good Very fast in scanning to PDF image files. Good software selection. LCD for selecting scan profiles.
Bad Application software must be installed separately. Relatively slow in scanning to searchable PDF...
Bottom line The HP ScanJet Enterprise 7000 S2 Sheet-Feed Scanner is blazingly fast at scanning to image PDF files, but turned in a more mortal speed in scanning to searchable PDFs...
80%