HP logo

HP Photosmart M737 1/2.5" 8 MP CMOS Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90823
Info modified on:
15 Mar 2021, 15:29:39
Short summary description HP Photosmart M737 1/2.5" 8 MP CMOS Silver:

HP Photosmart M737, 8 MP, 1/2.5", CMOS, 3x, 180 g, Silver

Long summary description HP Photosmart M737 1/2.5" 8 MP CMOS Silver:

HP Photosmart M737. Megapixel (approx.): 8 MP, Image sensor size: 1/2.5", Sensor type: CMOS. Optical zoom: 3x, Digital zoom: 8x. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. PictBridge. Weight: 180 g. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.