Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart M527 Compact camera 6.3 MP CCD 1/2.5" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M527
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2412A#BCA
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25075
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 30 May 2019 12:02:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limitedbacked by HP Customer Care
Long product name HP Photosmart M527 Compact camera 6.3 MP CCD 1/2.5" Silver :
The short editorial description of HP Photosmart M527 Compact camera 6.3 MP CCD 1/2.5" Silver

Photosmart M527
More>>>
HP Photosmart M527 Compact camera 6.3 MP CCD 1/2.5" Silver:
The official marketing text of HP Photosmart M527 Compact camera 6.3 MP CCD 1/2.5" Silver as supplied by the manufacturer

Take impressive 6 MP photos easily with 21x total zoom (3x optical, 7x digital) that make beautiful prints. Small yet sturdy, you can frame and view photos on a large 5.1 cm image display. Plus remove red eye automatically and shoot video clips.

- Take sharp photos at 6 MP for beautiful 10 x 15 cm prints and enlargements.
- Quickly and easily snap photos, then view and edit on a bright image display.
- From snap to print, HP helps you get photos you'll love to share.

Short summary description HP Photosmart M527 Compact camera 6.3 MP CCD 1/2.5" Silver:
This short summary of the HP Photosmart M527 Compact camera 6.3 MP CCD 1/2.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart M527, 6.3 MP, 1/2.5", CCD, 3x, 140 g, Silver

Long summary description HP Photosmart M527 Compact camera 6.3 MP CCD 1/2.5" Silver:
This is an auto-generated long summary of HP Photosmart M527 Compact camera 6.3 MP CCD 1/2.5" Silver based on the first three specs of the first five spec groups.

HP Photosmart M527. Camera type: Compact camera, Megapixel: 6.3 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 7x, Focal length range (f-f): 6.25 - 17.25 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. Weight: 140 g. Product colour: Silver

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
6.3 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.5"
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
7x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
6.25 - 17.25 mm
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
3.75 cm
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100,200,400,Auto
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto,Red-eye reduction
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
320 x 240 pixels
Motion JPEG frame rate
20 fps
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
sd
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Maximum memory card size
The maximum size of memory card that can be used with this device.
2 GB
Storage media capacity
How much data can be stored by the product.
16 MB internal memory, capacity: up to 6 photos (accepts SD cards up to 1 GB capacity)
Memory upgrade
Memory upgrades for the product (capacity).
4 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
5.08 cm (2")
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
fluorescent,manual,shade,tungsten
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2330 MHz
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Number of batteries supported
The number of batteries that can be used with the product.
2
Power requirements
2 AA batteries (Photo Lithium, rechargeable NiMH) Universal AC power adapter: 100 to 240 VAC (50/60 Hz) input; 5 VDC, 2000 mA output
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 65 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
95 mm
Depth *
The distance from the front to the back of something.
31.7 mm
Height *
The measurement of the product from head to foot or from base to top.
62 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
140 g
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1016 x 1219 x 1218 mm
Weight & dimensions
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
97 x 36 x 63 mm
Case or master carton dimensions (W x D x H)
7.8 x 7.6 x 7 mm
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 1219.2 mm (40 x 48 x 48")
Weight (imperial)
Without batteries 0.3 lb
Packaging data
Package weight
Weight of the packaged product.
520 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
HP Photosmart Premier
Logistics data
Number of cartons per pallet
30
Number of layers per pallet
6
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
720 pc(s)
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
4 pc(s)
Other features
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
400 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium II 233 MHz
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
184 x 162 x 47 mm
Video capability
Capability of video recording/playback.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
95 x 31.7 x 62 mm
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
No
Minimum system requirements
CD-ROM drive Internet Explorer 5.01
Lens focal range
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens. F-Number: Indicates the size of the lens opening (aperture). Focal Length: The distance between the image sensor and the optical center of the lens. Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
0.5m - infinity (normal); 0.6m - infinity (telephoto); 0.12 - 1m (macro)
Metering
TTL
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
HP Precision
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
2 - 1/1000 s
Power management
Universal AC adapter: 100 to 240 VAC (50/60 Hz) input; 5 VDC, 2000 mA output
Focal length (35mm film equivalent)
38 - 105 mm
Colour depth
36 bit
Picture mode
Auto (default), Action, Beach and Snow, Burst, Fast Shot, Landscape, Macro, Night portrait, Portrait, Self Timer, Sunset
Safety
List of regulatory safety standards for all countries in which this product has been certified.
Canada [Canadian Approval (CSA, cUL or equivalent)], EEA [one European Safety Agency mark (TUV, BSI, NEMKO), CE Certificate of Conformity], US [NRTL (UL, CSA, NRTL or equivalent)], Croatia (ZIK), Czech Republic (EZU), Estonia/Lithuania (Certificates), Hungary (MEEI), Mexico (NOM), Poland (PCBC), Russia (GOST), Slovakia (EVPU), South Africa (Certificate), Slovenia (SQI)
Photo mode
Device can take photos.
Auto, Action, Beach and Snow, Burst, Fast Shot, Landscape, Macro, Night portrait, Portrait, Self Timer, Sunset
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/98SE/2000/Me/XP Mac OS X v 10.2.8, 10.3, 10.5
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Size
Physical dimension.
9.5 cm (3.74")
Video memory capacity
Maximum length is limited to the size of the memory card or internal memory.
Minimum system requirements for Macintosh
Mac OS X v 10.2.8, 10.3, 10.4; 128 MB RAM, 250 MB available hard disk space, built-in USB
Export file formats
JPEG (EXIF 2.2) for still images with embedded audio, MPEG 1 for video clips
Control panel
Description of the control panel of the product; including the available buttons; and the function of each button
Top: 2 buttons (Video, Shutter release); back: 10 buttons (4-way rocker with OK, Zoom in, Zoom out, Live view/Playback, Flash, Delete, Photosmart Express, Power)
Technical features
6 MP (2800 x 2128 effective pixel count) 5.1 cm (2.0 in) diagonal display-size indoor/outdoor viewable colour LCD (480 x 240 = 115200 dots) 16 MB internal memory for photo and video storage; SD slot for adding more capacity Video recording: MPEG-1, unlimi
Package dimensions (W x D x H)
182.9 x 162.6 x 48.3 mm (7.2 x 6.4 x 1.9")
Package weight (imperial)
0.404 kg (0.89 lbs)
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1x USB 1x Dock
Source Testseek summary Average rating
Reviews
Updated:
2013-06-29 02:08:48
Uk has collected 4 expert reviews for HP Photosmart M527 Compact camera 6.3 MP CCD 1/2.5" Silver and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-29 02:08:48
Nl heeft 4 proffesionele recensies verzameld voor HP Photosmart M527 Compactcamera 6,3 MP CCD 1/2.5" Zilver. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-29 02:08:48
Fr a recueilli 4 avis d’experts pour HP Photosmart M527 Appareil-photo compact 6,3 MP CCD (dispositif à transfert de charge) 1/2.5" Argent et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-29 02:08:48
De hat 4 Expertenmeinungen über HP Photosmart M527 Kompaktkamera 6,3 MP CCD 1/2.5 Zoll Silber eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-29 02:08:48
Testseek ha raccolto 4 recensioni da parte di esperti per HP Photosmart M527 Fotocamera compatta 6,3 MP CCD 1/2.5" Argento e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-29 02:08:48
Es ha coleccionado 4 opiniones de expertos para HP Photosmart M527 Cámara compacta 6,3 MP CCD 1/2.5" Plata y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-29 02:08:48
Dk har samlet 4 ekspertanmeldelser for HP Photosmart M527 Kompakt kamera 6,3 MP CCD 1/2.5" Sølv og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-29 02:08:48
Se har samlat in 4 experttester för HP Photosmart M527 Kompaktkamera 6,3 MP CCD 1/2.5" Silver och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Review comments Score
tecnozoom.it
Updated:
2013-06-29 02:08:47
Dal punto di vista estetico, la presenta un corpo molto compatto anche se, all’apparenza, non molto resistente. Le sue dimensioni sono 94,1 mm di larghezza, 62,1 mm di altezza e 28 mm di spessore, mentre il display è un TFT LCD da 2,4 pollici e con un...
Good Correzione occhi rossi; Sistema antivibrazioni...
Bad Zoom ottico basso...
Bottom line La HP Photosmart M547 è la fotocamera ideale per chi desidera scattare foto di qualità pur non essendo molto pratico, il tutto senza intaccare troppo il portafogli. Il prezzo, infatti, è molto conveniente, e la qualità della fotocamera discreta. Il se...
70%
ephotozine.com
Updated:
2013-06-29 02:08:47
Designed with the complete novice in mind, the Photosmart M547 will also be good for consumers who dont want the hassle of photography. Hewlett Packard Photosmart M547 SpecificationPrice: £89.99Resolution:6.2MpImage size: 2864 x 2152 pixelsZoom: 3x o...
0%
photographyreview.com
Updated:
2013-06-29 02:08:47
The HP Photosmart M547 is a small, entry-level digital camera ideal for beginners and non-techies. The M547 features nine fully automatic exposure modes, a 3x optical zoom and a respectable 6.2 megapixels of resolution. It also has a very affordable pr...
0%
Laptopmag.com
Updated:
2013-06-29 02:08:47
The M547 offers a slight megapixel bump and more storage, but it doesnt measure up to its predecessor.
Good Low price, Supports 8GB of storage, Compact size, Good image stabilization...
Bad Poor indoor shots, Short optical zoom, Smaller LCD, Low video frame rate...
Bottom line HP has issued a refresh to the Photosmart M line with the new M547. The upgrade purports to improve on the already solid M537, but were seeing more in the way of tradeoffs than enhancements. While the M547 does offer a slight bump in megapixels--from...
60%
Show all
Customer service details
X