location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart R725 1/2.5" 6.2 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R725
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2063A
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart R725 1/2.5" 6.2 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.2 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 8x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Warranty: Service and support options: Free telephone support for basic setup, installation and troubleshooting in US, Canada, Europe and Asia Pacific during specifiedfree Web support 24 hours a day, 7 days a week at http:///supportfeatures: One year limitedbacked by HP 24-hour, 7-days-a-week Customer Care, service and support; HP Customer Care, including 24-hour web support at http:///go/supportstandard statement: HP warrants to you, the end-user customer, that HP hardware, accessories, software and supplies will be free from defects in materials and workmanship after the date of purchase, for theperiod specified. HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP Photosmart R725 1/2.5" 6.2 MP CCD Silver :
The long product name of HP Photosmart R725 1/2.5" 6.2 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart R725, 6.2 MP, 24x (3x optical, 8x digital)zoom
More>>>
HP Photosmart R725 1/2.5" 6.2 MP CCD Silver:
The official description of HP Photosmart R725 1/2.5" 6.2 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slip the ultracompact Photosmart R725 in your pocket and take off for new photo adventures! Packed into its small, durable body are 6.2 megapixels and 24x total zoom for capturing sharp, smooth images, either right in front of you or at a distance. You also get HP's coolest in-camera features, including our design gallery with slimming for adding fun special effects and borders.

-Get top-notch shots with the 6.2 megapixel resolution from beautiful 4 x 6" prints to enlargements up to poster size
-Get closer with the 24x total zoom (3x optical, 8x digital)
-Easily frame and edit photos on the 2" image display, which is bright enough to see outdoors
-Snap one-handed shots with the easy-to-hold, compact metal body
-Automatically remove red eye right in the camera—no PC required
-Add creative touches to photos with artistic effects, borders, "slimming" of people's physiques, and more—also right in the camera
-Take video clips in high-quality with sound, then print still images
-Upload photos to Snapfish, HP's on-line photo service, for convenient sharing and ordering of 4 x 6" prints by mail

Seamless with other HP products

-Never miss a shot when you add an SD memory card (sold separately) for greater photo capacity
-Share images by adding an HP 6221 series dock (sold separately), which recharges the camera, and makes it easy to print and e-mail photos
-Get great prints by teaming the R725 with an HP Photosmart compact photo printer (sold separately)

Award-winning support
-Get peace of mind with the one-year limited warranty
-Rely on HP's renowned Total Care service and support, which J.D. Power and Associates has recognized as consistently providing "An Outstanding Customer Service Experience"
-Get answers to your product questions toll-free, 24 x 7, or via e-mail in as little time as an hour, at www.HP.com/go/totalcare

Short summary description HP Photosmart R725 1/2.5" 6.2 MP CCD Silver:
This short summary of the HP Photosmart R725 1/2.5" 6.2 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart R725, 6.2 MP, 1/2.5", CCD, 3x, 130 g, Silver

Long summary description HP Photosmart R725 1/2.5" 6.2 MP CCD Silver:
This is an auto-generated long summary of HP Photosmart R725 1/2.5" 6.2 MP CCD Silver based on the first three specs of the first five spec groups.

HP Photosmart R725. Megapixel (approx.): 6.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 8x, Focal length range: 39 - 117 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 32 MB. PictBridge. Weight: 130 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
6.2 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
8x
Focal length range
39 - 117 mm
Combined zoom
24x
Flash
Flash modes *
Auto, Flash off, Flash on, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
24 fps
Audio
Built-in microphone *
Yes
Memory
Storage media capacity
32 MB internal memory, capacity: up to 15 photos (accepts SD cards up to 2 GB capacity)
Memory upgrade
4 GB
Internal memory
32 MB
Compatible memory cards *
sd
Maximum memory card size
2 GB
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Display resolution (numeric)
640 pixels
Ports & interfaces
I/O ports
-1 x Dock -1 x USB -1 x DC input
PictBridge *
Yes
DC-in jack
Yes
Camera
Scene modes *
Beach, Documents, Museum, Night portrait, Panorama, Portrait, Sports, Sunset, Landscape
Self-timer delay *
10 s
Direct printing
Yes
Processor frequency
1830 MHz
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
Photosmart R07
System requirements
Mac compatibility
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Pallet dimensions (W x D x H)
1016 x 1219 x 1207 mm
Maximum dimensions (W x D x H)
93.3 x 23.6 x 61 mm
Width
93 mm
Depth
23.2 mm
Height
61 mm
Weight
130 g
Case or master carton dimensions (W x D x H)
9.9 x 7 x 5.9 mm
Weight & dimensions
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 1219.2 mm (40 x 48 x 48")
Pallet weight (imperial)
416.9 kg (919 lbs)
Weight (imperial)
Without battery 4.8 oz
Packaging data
Package weight
570 g
Packaging content
Bundled software
HP Photosmart Premier software for Windows and Macintosh
Logistics data
Case or master carton quantity
4 pc(s)
Pallet gross weight
417 kg
Master (outer) cases per pallet
25 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
700 pc(s)
Other features
Package dimensions (WxDxH)
170 x 137 x 61 mm
Video capability
Yes
Dimensions (WxDxH)
93 x 23.2 x 61 mm
Interface
Dock - Foxlink FPA25420–HP
Minimum system requirements
Pentium II (233 MHz minimum), equivalent Celeron or compatible; 128 MB RAM (for Windows 2000, XP Home, XP Professional, XP Professional x64); 400 MB available hard disk space (Windows 2000, XP Home, XP Professional, XP Professional x64); SVGA monitor (800 x 600, 16-bit color); Windows 2000, XP Home, XP Professional, XP Professional x64; CD-ROM drive; Internet Explorer 5.01 with Service Pack 2 or higher; USB port (compatible with USB 2.0 specifications) Pentium 4 or higher, 256 MB RAM, 2 GB available hard disk space, monitor (1024 x 768, 24-bit color), sound card, Internet access with Internet Explorer 6 or higher, Acrobat Reader 5 or higher
Lens focal range
Approximately 0.5 m to infinity (wide), 0.6 m to infinity (telephoto), 0.10 - 1.0 m (macro wide)
Data compression
JPEG, EXIF, MPEG1
Metering
TTL (through-the-lens)
Lens system
6.5 mm, 19.5 mm
Built-in flash
Yes
Camera shutter speed
16 - 1/2000 Automatic
Power management
Universal AC power adapter: 100 to 240 VAC (50/60 Hz) input; 5 VDC, 2000 mA output
Export file formats
JPEG (EXIF 2.2) for still images, MPEG-1 for video clips
Focal length (35mm film equivalent)
39 - 118 mm
Control panel
Top of camera: 7 buttons (Flash mode, Live view/Playback, Macro/Manual focus, Photosmart Express, Power, Shutter, Video); back of camera: 4 buttons (Menu/OK, Navigation, Zoom, Delete)
Colour depth
36 bit
Picture mode
Action, Auto (default), Beach, Document, Landscape, Night Scenery, Night Portrait, Panorama left, Panorama right, Portrait, Snow, Sunset, Theater
Power consumption (typical)
2.1 W
Safety
Canada [Canadian Approval (CSA, cUL or equivalent)], EEA [one European Safety Agency mark (TUV, BSI, NEMKO), CE Certificate of Conformity], USA [NRTL (UL, CSA, NRTL or equivalent)], Croatia (ZIK), Czech Republic (EZU), Estonia/Latvia/Lithuania (Certificates), Hungary (MEEI), Mexico (NOM), Russia (GOST), Slovakia (EVPU), South Africa (Certificate), Slovenia (SQI)
Compatible operating systems
Windows 98, 98 SE, 2000, Me, XP Home, XP Professional, XP Professional x64
Technical features
HP Adaptive Lighting, HP Automatic In-camera Red-eye Removal, HP Design Gallery, HP Image Advice, HP In-camera Panorama Preview and Stitching, HP Video Prints
Digital SLR
No
Package dimensions (W x D x H)
170.2 x 137.2 x 61 mm (6.7 x 5.4 x 2.4")
Package weight (imperial)
0.572 kg (1.26 lbs)
Product dimensions when open (LxWxD)
9.32 cm (3.67")
Size (imperial)
9.32 cm (3.67")
Video memory capacity
Maximum length is limited to the size of the memory card or internal memory.
Minimum system requirements for Macintosh
Mac OS X v 10.2.8, 10.3, 10.4; 128 MB RAM; 250 MB available hard disk space; built-in USB