location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart R717 Digital Camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart R717 Digital Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2038A#AC000000
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year limited hardwarebacked by HP Service and Support (warranties may vary in European countries where legal requirements require a longerperiod).
Long product name HP Photosmart R717 Digital Camera :
The long product name of HP Photosmart R717 Digital Camera. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Superior photos with 6.2 MP and 3x optical zoom.
More>>>
HP Photosmart R717 Digital Camera:
The official description of HP Photosmart R717 Digital Camera as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

* HP Photosmart R-series dock included with L2040A; not included with L2038A, please purchase separately.

Superior photos with 6.2 MP and 3x optical zoom.

Building on the success of the award-winning HP Photosmart R707, this ultra-compact 6.2 MP camera uses the latest technology to help you take superior photos. Key features include 24x total zoom, 4.6 cm LCD plus slim rechargeable Li-Ion battery.

Building on the success of the award-winning HP Photosmart R707, this ultra-compact 6.2 MP camera features the latest HP Real Life technologies to help you take superior photos. Bring out details lost in shadows, remove red-eye in-camera, preview panorama shots and more. Get up close with 24x total zoom – HP Precision 3x optical lens, 8x digital – and view photos via clear 4.6 cm LCD. Includes slim, high power rechargeable Li-Ion battery. Do even more with an optional dock*.

* HP Photosmart R-series dock not included; please purchase separately.

Superior photos with 6.2 MP and 3x optical zoom.

Building on the success of the award-winning HP Photosmart R707, this ultra-compact 6.2 MP camera uses the latest technology to help you take superior photos. Key features include 24x total zoom, 4.6 cm LCD plus slim rechargeable Li-Ion battery.

Building on the success of the award-winning HP Photosmart R707, this ultra-compact 6.2 MP camera features the latest HP Real Life technologies to help you take superior photos. Bring out details lost in shadows, remove red-eye in-camera, preview panorama shots and more. Get up close with 24x total zoom – HP Precision 3x optical lens, 8x digital – and view photos via clear 4.6 cm LCD. Includes slim, high power rechargeable Li-Ion battery. Do even more with an optional dock*.

Short summary description HP Photosmart R717 Digital Camera:
This short summary of the HP Photosmart R717 Digital Camera data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart R717 Digital Camera

Long summary description HP Photosmart R717 Digital Camera:
This is an auto-generated long summary of HP Photosmart R717 Digital Camera based on the first three specs of the first five spec groups.

HP Photosmart R717 Digital Camera

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 07:40:48
Uk has collected 14 expert reviews for HP Photosmart R717 Digital Camera and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
alphr.com
Updated:
2015-03-04 07:40:46
An attractive price makes the R717 a good choice for undemanding photography, but the Canon IXUS 50 offers better image quality in a smaller package. In marketing terms, bigger is better, leading HP to use a 6.2-megapixel CCD in the new R717. That sou...
67%
goodgearguide.com.au
Updated:
2015-03-04 07:40:46
With its rubberised black body and brushed-metal face plate, the 6.2-megapixel HP Photosmart R717 bears a marked family resemblance to its 5.1-megapixel predecessor, the R707. However, it upgrades many of its older siblings features.
80%
pcworld.com_techhive.com
Updated:
2015-03-04 07:40:46
Model comes with a host of useful features, including in-camera image advice and red-eye reduction, with extensive help menus.
82%
v3.co.uk
Updated:
2015-03-04 07:40:46
A 6-megapixel digital camera with a whole heap of integrated help features...
80%
trustedreviews.com
Updated:
2015-03-04 07:40:46
Digital cameras are just as much about advanced technology as they are optical quality, so it's no surprise that big computer and electronics companies like Sony, Panasonic and Samsung can get in on the act. Likewise Hewlett Packard, one of America's larg...
80%
pcmag.com
Updated:
2015-03-04 07:40:46
Though camera performance and picture quality could have been better, the low price and on-screen help make this an acceptabl Specs: Megapixels: 6.2, Included Memory Amount: 32 MB, Included Memory: On Board, Media Format: Secure Digital, Type: Comp...
60%
steves-digicams.com
Updated:
2015-03-04 07:40:46
Click to take a 360-degree QTVR tour of the PhotoSmart R717HP Instant Share makes sharing, printing and saving digital photos easy. Users simply take a photo and select its destination right on the back of the camera ? up to 34 destinations, including...
0%
photographyblog.com
Updated:
2015-03-04 07:40:46
The HP Photosmart R717 is an updated version of the popular R707 digital camera. The principal new features are a 6 megapixel CCD sensor and a larger 1.8 inch LCD screen with increased resolution (the R707 has 5 megapixels and a 1.5 inch screen). Wit...
Bottom line The HP Photosmart R717 continues a recent trend in the digital camera industry of taking an existing successful design, upgrading the megapixel count and releasing it as a brand new model. There really is very little difference between the R717 and it...
90%