Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 8300gp Graphics Art Scanner Flatbed scanner

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet 8300gp Graphics Art Scanner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1963A#B1P
Category
With a scanner you can make all your documents, pictures and photos digital.
Scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14583
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 08 Apr 2020 10:09:18
The date of the most recent change of this product data-sheet in Icecat.
GS Certificate ScanJet 8300 N8400 FCLSD-0503 (0,1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Standard one-year limited hardware
Long product name HP Scanjet 8300gp Graphics Art Scanner Flatbed scanner :
The short editorial description of HP Scanjet 8300gp Graphics Art Scanner Flatbed scanner

Scanjet 8300gp 4800 dpi, 48-bit, Flatbed, TMA
More>>>
HP Scanjet 8300gp Graphics Art Scanner Flatbed scanner:
The official marketing text of HP Scanjet 8300gp Graphics Art Scanner Flatbed scanner as supplied by the manufacturer

Get consistently accurate colour scanning from reflective and transparent materials at high speed with this superb scanner. Includes HP Colorimeter with display profiling and calibration software powered by GretagMacbeth technologies plus SilverFast­® Ai – including IT8 calibration and calibration targets. Scan multiple photos, slides, negatives and even medium and large-format film with this versatile, 4800 x 4800 dpi, 48-bit colour image scanner.

Short summary description HP Scanjet 8300gp Graphics Art Scanner Flatbed scanner:
This short summary of the HP Scanjet 8300gp Graphics Art Scanner Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 8300gp Graphics Art Scanner, 216 x 356 mm, 48 bit, Flatbed scanner, GIF,HTM,PCX,PDF,PNG,RTF,TIFF, 1000 pages per month, 512 MB

Long summary description HP Scanjet 8300gp Graphics Art Scanner Flatbed scanner:
This is an auto-generated long summary of HP Scanjet 8300gp Graphics Art Scanner Flatbed scanner based on the first three specs of the first five spec groups.

HP Scanjet 8300gp Graphics Art Scanner. Maximum scan size: 216 x 356 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Scan file formats: GIF,HTM,PCX,PDF,PNG,RTF,TIFF, Maximum duty cycle: 1000 pages per month, Internal memory: 512 MB. Standard interfaces: USB 2.0. Power consumption (typical): 36 W

Scanning
Maximum scan size *
216 x 356 mm
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Film scanning
Device made for scanning photographic film directly into a computer without the use of any intermediate printmaking. It provides several benefits over using a flatbed scanner to scan in a print of any size: the photographer has direct control over cropping and aspect ratio from the original, unmolested image on film; and many film scanners have special software or hardware that removes scratches and film grain and improves color reproduction from film.
Yes
Greyscale levels
256
Design
Scanner type *
Indicates the type of scanner this product is.
Flatbed scanner
Performance
Scan file formats
GIF,HTM,PCX,PDF,PNG,RTF,TIFF
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
1000 pages per month
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1460 MHz
Ports & interfaces
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
36 W
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
797 x 557 x 292 mm
Package weight
Weight of the packaged product.
12.3 kg
System requirements
Minimum system requirements
For Microsoft Windows XP or 2000: 500 MHz processor; Windows XP, XP x64, or 2000; 256 MB RAM, 450 MB free hard disk space; USB port; CD-ROM drive; 800 X 600 SVGA monitor; 16-bit colour; Microsoft Windows Internet Explorer 6; For Windows Vista: 800 MHz processor; Windows Vista or Vista x64; 512 MB RAM, 450 MB free hard disk space; CD-ROM drive; 800 X 600 SVGA monitor; DirectX 9 capable graphics; Microsoft Windows Internet Explorer 7
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP Home, XP Professional, XP 64-bit; Windows Vista; Mac OS X v 10.2.8, 10.3, 10.4
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 80%
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies.
EU (EMC Directive), US and Canada (FCC Rules), Australia and New Zealand (ACA), China (CCC), Korea (MIC, RRL), Taiwan (BSMI), Russia (GOST), South Africa (ICASA)
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.2 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
HP Photosmart Essential Software for Microsoft Windows, HP Photosmart Premier Software for Windows, HP Photosmart Studio software for Macintosh, ScanSoft PaperPort (Deluxe for TKC, Windows only), NewSoft Presto! PageManager (Macintosh only), Adobe Photoshop Elements (v 2.0.2 for TKC: Windows 2000, XP Home, XP Professional, Macintosh only), I.R.I.S. Readiris Pro OCR, SilverFast AI incl. IT8 calibration, IT8 reflective and transparent calibration targets for Microsoft Windows and Macintosh
Other features
Network ready
Indicates whether the product is network-ready out of the box.
No
Minimum system requirements for Macintosh
Mac OS X v 10.2 or higher: PowerPC G3, G4 and G5 processor, Intel Core processor; 128 MB RAM; 240 MB hard disk available; Mac OS X v 10.5: PowerPC G4, G5, or Intel Core Processor; 512 MB RAM; 7 GB hard disk available
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
625 x 415 x 130 mm
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
TWAIN version
1.9
Safety
List of regulatory safety standards for all countries in which this product has been certified.
IEC 60950-1 First Edition (2001), national derivatives, associated voluntary and mandatory certifications: Argentina (UL AR/S), Canada (cUL), China (CCC), Russia (GOST), European Union (UL Demko GS), Korea (eK), Singapore (Safety Authority), Taiwan (BSMI), USA (UL); other: Mexico (NOM)
Media types supported
The types of media which can be used with this product.
Paper (plain, inkjet, photo), envelopes, cards (index, greeting), 3-D objects, 35 mm slides and negatives, medium- and large-format film up to 4 x 5 in (using transparent materials adapter)
Scan input modes
Ways by which the scanning process can be initiated with this product or used applications.
Front panel scan to HP Photosmart software; Copy; software scan using HP Solution Center; user application via TWAIN
I/O ports
An interface on a device to which you can connect another device.
1 Hi-Speed USB - compatible with USB 2.0 specifications
Recommended operating temperature range (T-T)
5 - 40 °C
Image scaling/enlargement range
10 - 2000%
Technical features
Includes HP Colorimeter powered by GretagMacbeth and SilverFast­ Ai.Includes SilverFast­ Ai with IT8 colour calibration plus HP Colorimeter for colour consistency across the imaging workflow. Adobe Photoshop Elements, I.R.I.S. Readiris Pro OCR, HP Photosmart Software included, and more. Adjust resolution to suit the job with HP triple-sensor technology.Adjust resolution to suit the job with HP triple-sensor technology: two colour CCD sensors for maximum speed or maximum resolution – up to 4800 dpi, 48-bit colour. Get instant scanner startup and preview scans within four seconds with patented HP technology. Optional 100-page automatic document feeder (not included) enables fast, unattended duplex scanning at up to 25 ppm / 50 ipm. Configurable task buttons enable automation of document workflow. Plug-and-play connection via Hi-Speed USB (compatible with USB 2.0 specifications). Adaptive Lighting Technology, Image Restoration, Dust & Scratch Removal, Red-eye Removal Large TMA: scan up to 18 x 35 mm negatives, 8 x 35 mm slides or one medium/large format film.Large, built-in 4 x 9-inch transparent materials adapter (TMA): scan up to eighteen 35 mm negatives at once, or eight 35 mm slides, or one medium (120 mm), or 1 large (240 mm) format film.
Upgrade type
Optional 25 ppm/50 ipm, 100-page automatic document feeder
Customer service details
X