Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 4850 4800 x 4800 DPI Flatbed scanner Metallic A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4850
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4850
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1950A#BA0
Category
With a scanner you can make all your documents, pictures and photos digital.
Scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21216
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 14 Jun 2019 12:52:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year
Long product name HP Scanjet 4850 4800 x 4800 DPI Flatbed scanner Metallic A4 :
The short editorial description of HP Scanjet 4850 4800 x 4800 DPI Flatbed scanner Metallic A4

A4, 4800x9600dpi, 48-bit, CCD, Flatbed, USB 2.0
More>>>
HP Scanjet 4850 4800 x 4800 DPI Flatbed scanner Metallic A4:
The official marketing text of HP Scanjet 4850 4800 x 4800 DPI Flatbed scanner Metallic A4 as supplied by the manufacturer

Get impressive results at 4800 x 9600 dpi resolution and 48-bit 48-bit color. Scan four slides (35 mm) or six negatives using a built-in built-in adapter. Remove dust and scratches plus restore color to to images. One-touch buttons for easy scanning and sharing.

Short summary description HP Scanjet 4850 4800 x 4800 DPI Flatbed scanner Metallic A4:
This short summary of the HP Scanjet 4850 4800 x 4800 DPI Flatbed scanner Metallic A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 4850, 216 x 311 mm, 4800 x 4800 DPI, 48 bit, Flatbed scanner, Metallic, CCD

Long summary description HP Scanjet 4850 4800 x 4800 DPI Flatbed scanner Metallic A4:
This is an auto-generated long summary of HP Scanjet 4850 4800 x 4800 DPI Flatbed scanner Metallic A4 based on the first three specs of the first five spec groups.

HP 4850, Scanjet. Maximum scan size: 216 x 311 mm, Optical scanning resolution: 4800 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Metallic. Sensor type: CCD, Light source: CCFL, Scan file formats: BMP,FPX,HTML,JPG,PCX,PDF,PNG,RTF,TIFF,TXT. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 311 mm
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
4800 x 4800 DPI
Colour scanning *
Indicates whether this product scans in colour.
Yes
Duplex scanning *
Feature of computer scanners and multifunction printers (MFPs) that allows the automatic scanning of a sheet of paper on both sides.
No
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Film scanning
Device made for scanning photographic film directly into a computer without the use of any intermediate printmaking. It provides several benefits over using a flatbed scanner to scan in a print of any size: the photographer has direct control over cropping and aspect ratio from the original, unmolested image on film; and many film scanners have special software or hardware that removes scratches and film grain and improves color reproduction from film.
Yes
Gray scale levels
256
Design
Scanner type *
Indicates the type of scanner this product is.
Flatbed scanner
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Product colour *
The colour e.g. red, blue, green, black, white.
Metallic
Performance
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Light source
CCFL
Scan file formats
BMP,FPX,HTML,JPG,PCX,PDF,PNG,RTF,TIFF,TXT
Button functions
Scan
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Power
Power supply type *
The type of power supply which this product uses.
AC
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
21 W
AC input frequency
50 - 60 Hz
Input voltage
The voltage (V) which is required to power the product.
100-240 V
System requirements
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
500 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium II 233 MHz
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 2000 Professional,Windows 98,Windows 98SE,Windows ME,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
0 - 90%
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
CE, FCC, ACA, GOST, MIC, BSMI, CCC
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.8 kg
Width
The measurement or extent of something from side to side.
300 mm
Depth
The distance from the front to the back of something.
505 mm
Height
The measurement of the product from head to foot or from base to top.
95 mm
Packaging content
Cables included
AC,USB
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
AC adapter included
Yes
Drivers included
Yes
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
40 pc(s)
Number of cartons per pallet
10
Number of layers per pallet
4
Pallet weight
259 kg
Image scaling/enlargement range
10 - 2000%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:43:55
Uk has collected 6 expert reviews for HP Scanjet 4850 4800 x 4800 DPI Flatbed scanner Metallic A4 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:44:11
Nl heeft 6 proffesionele recensies verzameld voor HP Scanjet 4850 4800 x 4800 DPI Flatbed scanner Metallic A4. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:43:55
Fr a recueilli 6 avis d’experts pour HP Scanjet 4850 4800 x 4800 DPI Numérisation à plat Métallique A4 et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:43:55
De hat 6 Expertenmeinungen über HP Scanjet 4850 4800 x 4800 DPI Flachbettscanner Metallisch A4 eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:43:55
Testseek ha raccolto 6 recensioni da parte di esperti per HP Scanjet 4850 4800 x 4800 DPI Scanner piano Metallico A4 e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:44:11
Es ha coleccionado 6 opiniones de expertos para HP Scanjet 4850 4800 x 4800 DPI Escáner de cama plana Metálico A4 y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:44:11
Dk har samlet 6 ekspertanmeldelser for HP Scanjet 4850 4800 x 4800 dpi Flatbed skanner Metallic A4 og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:44:11
Se har samlat in 6 experttester för HP Scanjet 4850 4800 x 4800 DPI Flatbäddsskanner Metallisk A4 och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:39:53
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:39:53
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:39:53
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:39:53
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 19:43:54
The Scanjet 4850s specification and price make it a strong candidate for general-purpose use in the home or office. It accepts A4 documents, six negatives or four slides at a time, and its fast at low resolutions, producing previews in five second...
40%
pcadvisor.co.uk
Updated:
2011-09-26 19:43:54
One of two new scanners from HP, the 4850 Photo aims to produce high-resolution scanning at an affordable price. Despite its moderate cost, the 4850 has got some heavyweight features and in contrast with the Scanjet 3800, it looks incredibly robust;...
Bottom line Weve been talking about the 4850 as a high-end scanner, but the truth is that its price tag really isnt that high. For a model with this many features and this level of construction, £92 is something of a steal. Robin Morris Lowest online price:...
90%
webuser.co.uk
Updated:
2011-09-26 19:43:55
An attractive, ultra high-resolution scanner thats as quick as its easy to use but comes with a whopping 450MB of software. more...
Bottom line The scanner is super-fast (thanks to USB 2.0) and can turn around a preview image in under six seconds. Our test images came out superbly. This scanner picks up the smallest of detail, produces rich and vibrant colour and gets the brightness of the ima...
96%
goodgearguide.com.au
Updated:
2011-11-04 15:37:47
One of two new scanners from HP, the 4850 Photo aims to produce high-resolution scanning at an affordable price. Despite its moderate cost, the 4850 has got some heavyweight features and in contrast with the Scanjet 3800, it looks incredibly robust; it...
Good Well built and robust, Powerful, Impressive optical resolution, Excellent quality scans...
Bad Software requires extra hard drive space The Final Word Weve been talking about the ScanJet 4850 as a high-end scanner, but the truth is that its price tag really isnt that high. For a model with this many features and this level of construction, it...
Bottom line Weve been talking about the ScanJet 4850 as a high-end scanner, but the truth is that its price tag really isnt that high. For a model with this many features and this level of construction, it really is a steal.
90%
Howstuffworks.com
Updated:
2011-09-26 19:43:52
If you are shopping for an affordable and powerful photo scanner, look no further than HPs ScanJet 4850. This flatbed scanner can handle everything from slides and film negatives to multiple photographs at once, and it carries an affordable MSRP of $1...
Good Excellent multiple-image scanner, good price.
Bad Short warranty.
Bottom line If you are shopping for an affordable and powerful photo scanner, look no further than HPs ScanJet 4850. This flatbed scanner can handle everything from slides and film negatives to multiple photographs at once, and it carries an affordable MSRP of $...
80%
smartson.se
Updated:
2011-09-26 19:43:54
Testarna menar alla att HP Scanjet 4850 gör ett bra jobb men åsikterna om användarvänligheten är delade.
0%
Show all
Customer service details
X