Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1560A projector lamp 120 W UHP

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1560A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1560A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0808736438643
Category
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28763
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 15 Nov 2019 15:21:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP L1560A projector lamp 120 W UHP :
The short editorial description of HP L1560A projector lamp 120 W UHP

L1560A - 120W, UHP
More>>>
HP L1560A projector lamp 120 W UHP:
The official marketing text of HP L1560A projector lamp 120 W UHP as supplied by the manufacturer

Overview
Replacement lamp module for Compaq MP1410 projector

Short summary description HP L1560A projector lamp 120 W UHP:
This short summary of the HP L1560A projector lamp 120 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1560A, UHP, 120 W, HP, MP1410/MP1810

Long summary description HP L1560A projector lamp 120 W UHP:
This is an auto-generated long summary of HP L1560A projector lamp 120 W UHP based on the first three specs of the first five spec groups.

HP L1560A. Lamp type: UHP, Bulb power: 120 W, Brand compatibility: HP, Compatibility: MP1410/MP1810

Features
Brand compatibility *
What other brands this brand can be used with.
HP
Compatibility *
The other products, software and hardware this product can be used with.
MP1410/MP1810
Features
Bulb power *
The power of the lamp, usually measured in watts (W).
120 W
Lamp type
The characteristics of the lamp.
UHP
Country Distributor
United Kingdom 1 distributor(s)
Customer service details
X