location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Voodoo Laser Gaming mouse USB Type-A 3200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voodoo Laser Gaming Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KZ630AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420053415 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2011
Product end of life date
Bullet Points HP Voodoo Laser Gaming mouse USB Type-A 3200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 3200 DPI Black
  • - USB Type-A
  • - Buttons quantity: 5
  • - 1.82 m
Warranty: 1 year
Long product name HP Voodoo Laser Gaming mouse USB Type-A 3200 DPI :
The long product name of HP Voodoo Laser Gaming mouse USB Type-A 3200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gaming Mouse with VooDooDNA, laser, USB, 3200 DPI
More>>>
HP Voodoo Laser Gaming mouse USB Type-A 3200 DPI:
The official description of HP Voodoo Laser Gaming mouse USB Type-A 3200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Get extreme performance with the ultra high resolution, 3200 DPI, and laser sensor engine
- Move and accelerate fast with the blazing speeds of 8 times faster than conventional mice
- Get effortless, smooth glide with the large polytetrafluoroethylene gaming feet
- Adjust the sensitivity among five levels while playing
- Keep up to five mouse setting profiles, program up to five buttons to store macros
- Scroll with the 3-D racing-rubber-tire-pattern wheel
- Select and set button assignment, profiles, sensitivity, polling rate, scroll speed, DPI, and double-click speed
- Get questions answered toll-free, 24 x 7, or via e-mail in as little time as an hour
- Warranty: one-year limited
- Compatibility: all notebook and desktop PC platforms

Are you an expert gamer? Customize our Our Gaming Mouse with VooDooDNA for the way you play. You'll enjoy precision tracking and speeds 8 times those of conventional mice.

Short summary description HP Voodoo Laser Gaming mouse USB Type-A 3200 DPI:
This short summary of the HP Voodoo Laser Gaming mouse USB Type-A 3200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Voodoo Laser Gaming Mouse, Laser, USB Type-A, 3200 DPI, Black

Long summary description HP Voodoo Laser Gaming mouse USB Type-A 3200 DPI:
This is an auto-generated long summary of HP Voodoo Laser Gaming mouse USB Type-A 3200 DPI based on the first three specs of the first five spec groups.

HP Voodoo Laser Gaming Mouse. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons quantity: 5. Product colour: Black

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
3200 DPI
Scroll
Yes
Buttons quantity *
5
Design
Product colour *
Black
Ergonomics
Cable length
1.82 m
Weight & dimensions
Weight
155 g
Packaging data
Bundled software
Drivers
Package weight
375 g
Other features
Special features
Advanced gaming mouse drivers
Mouse dimensions (WxDxH)
43.23 x 124.14 x 72.02 mm
Package dimensions (WxDxH)
230 x 210 x 70 mm
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 12:38:11
Uk has collected 2 expert reviews for HP Voodoo Laser Gaming mouse USB Type-A 3200 DPI and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
hardwaregeeks.com
Updated:
2013-09-27 12:38:11
So for the past two days or so, I have been playing with the new HP Laser Gaming mouse with Voodoo DNA. Voodoo DNA basically means that the product is made by HP but the guys and gals over at Voodoo had some input in the design and how it should work...
100%