location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP óptico USB de 3 botones mouse Office Ambidextrous USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mouse óptico USB de 3 botones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KY619AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962366332 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2014
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP óptico USB de 3 botones mouse Office Ambidextrous USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable
Warranty: Warranty: 2 years limited warranty
Long product name HP óptico USB de 3 botones mouse Office Ambidextrous USB Type-A Optical :
The long product name of HP óptico USB de 3 botones mouse Office Ambidextrous USB Type-A Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB 3 Button Optical Mouse
More>>>
HP óptico USB de 3 botones mouse Office Ambidextrous USB Type-A Optical:
The official description of HP óptico USB de 3 botones mouse Office Ambidextrous USB Type-A Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Enjoy optical precision for smooth, accurate tracking on all surfaces, with no cleaning! The beautifully-crafted and easy-to-use HP USB 3-button Optical Mouse is designed for good looks, comfort and performance.
- Get an elegant, coordinated look with the HP USB 3-button Optical Mouse. The high-tech piano black finish and distinctive sculpted edges are the perfect complement to your PC.
- Keep on pointing and clicking in comfort. HP USB 3-button Optical Mouse is symmetrical in design for comfortable use by both left- and right-handers. The textured sides enhance control, while the rubber scroll wheel improves grip.
- Say goodbye to cleaning. Because there's no ball to clean, the HP USB 3-button Optical Mouse keeps on providing the tracking precision you need without getting bogged down by dirt or dust.
- The HP USB 3-button Optical Mouse features a smooth, fast scroll wheel and Teflon feet to keep you scrolling even on less-than-perfect surfaces.
- Just open the box and go. With the HP USB 3-button Optical Mouse, it's that easy. With USB connectivity and standard 3-button operation, you'll be up and running in no-time. There's no driver or software to install.

Short summary description HP óptico USB de 3 botones mouse Office Ambidextrous USB Type-A Optical:
This short summary of the HP óptico USB de 3 botones mouse Office Ambidextrous USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mouse óptico USB de 3 botones, Ambidextrous, Optical, USB Type-A, Black

Long summary description HP óptico USB de 3 botones mouse Office Ambidextrous USB Type-A Optical:
This is an auto-generated long summary of HP óptico USB de 3 botones mouse Office Ambidextrous USB Type-A Optical based on the first three specs of the first five spec groups.

HP Mouse óptico USB de 3 botones. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
HP segment
Home
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
111 g
Packaging data
Package width
215 mm
Package depth
140 mm
Package height
40 mm
Package weight
150 g
Other features
Mouse dimensions (WxDxH)
115.1 x 63.5 x 35.3 mm
Package dimensions (WxDxH)
215 x 140 x 40 mm
Number of products included
1 pc(s)
USB required
Yes
Connectivity technology
Wired
Logistics data
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)