location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp 5700 E2160 1.8 GHz Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
rp5700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KY334AW
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP rp 5700 E2160 1.8 GHz Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Pentium® 1.8 GHz 1 MB
  • - DDR2 SDRAM 2 GB
  • - HDD 160 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Microphone in
  • - 240 W
Warranty: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of on-site and 3 years of next business-day service for parts and labour. Terms and conditions vary by country
Long product name HP rp 5700 E2160 1.8 GHz Black :
The long product name of HP rp 5700 E2160 1.8 GHz Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Pentium® Dual-Core E2160 (1.80 GHz, 1 MB L2 cache, 800 MHz FSB), 2 GB 667 MHz DDR2 SDRAM, 160 GB 7200 RPM SATA 3.0 Gb/s NCQ, Smart III, DVD+/-RW 16X LightScribe, Integrated® Intel Graphics Media Accelerator 3000, Windows Vista® Business, 8.9 kg
More>>>
HP rp 5700 E2160 1.8 GHz Black:
The official description of HP rp 5700 E2160 1.8 GHz Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible POS
Whether used as a POS system or for back office applications, the flexible design provides a choice of features to best suit your needs. Industry standard technology makes it easy to standardize on one configuration throughout your store.

Built to last
A retail-hardened design means a consistently reliable, high-quality product you can depend on with features such as gold plated connectors for longer wear and poly-fused power ports to help protect against power surges.

Exceptional stability
A five-year lifecycle helps with long-term planning to ease the complexity of roll-outs, and tools to help you manage a consistent hardware configuration and software image minimize disruptions to your business.

Wide range of options
Choose from HP branded options including touch screen display, receipt printer, cash drawer, barcode scanner, Magnetic Stripe Reader and POS keyboard – and third-party accessories, all tested to deliver worry-free compatibility.

Designed with quality in mind
HP engineering builds on multiple generations of processor and operating system technologies, and provides consistent system improvements in quality bringing peace of mind to business computing.

Short summary description HP rp 5700 E2160 1.8 GHz Black:
This short summary of the HP rp 5700 E2160 1.8 GHz Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp 5700, Intel® Pentium®, E2160, 1.8 GHz, 1 MB, 800 MHz, Intel® Q963 Express

Long summary description HP rp 5700 E2160 1.8 GHz Black:
This is an auto-generated long summary of HP rp 5700 E2160 1.8 GHz Black based on the first three specs of the first five spec groups.

HP rp 5700. Processor family: Intel® Pentium®, Processor model: E2160, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR2 SDRAM, Maximum internal memory: 4 GB. Total storage capacity: 160 GB, Storage media: HDD, HDD capacity: 160 GB. Graphics card manufacturer: Intel, Graphics card: GMA 3000. Audio system: HD, Optical drive type: DVD±RW

Processor
Processor family *
Intel® Pentium®
Processor model *
E2160
Processor frequency
1.8 GHz
Processor cache
1 MB
Processor front side bus
800 MHz
Motherboard chipset
Intel® Q963 Express
Compatible processor series
Intel® Pentium® Dual-Core
Memory
Internal memory *
2 GB
Internal memory type
DDR2 SDRAM
Maximum internal memory
4 GB
Memory clock speed
667 MHz
Storage
Total storage capacity *
160 GB
Storage media *
HDD
HDD capacity
160 GB
HDD interface
SATA II
HDD speed
7200 RPM
Graphics
Graphics card manufacturer
Intel
Graphics card
GMA 3000
Multimedia
Built-in speaker(s)
Yes
Number of speakers
1
Audio system
HD
Optical drive type
DVD±RW
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
Ports & interfaces
VGA (D-Sub) ports quantity
1
Line-out
Yes
Microphone in
Yes
Serial ports quantity
1
PS/2 ports quantity
2
DC-in jack
Yes
Design
Product colour
Black
Software
Operating system installed *
Windows Vista Business
Power
Power supply
240 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Ergonomics
Internal drive bays
2
External drive bays
1
Weight & dimensions
Weight
8.9 kg
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
340 x 380 x 100 mm
Memory slots
4 DIMMS