location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6600 Intel® Xeon® E5450 4 GB DDR2-SDRAM Windows Vista Business Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KX876AW
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:15:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Aug 2010
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Long product name HP 6600 Intel® Xeon® E5450 4 GB DDR2-SDRAM Windows Vista Business Mini Tower Workstation Black :
The long product name of HP 6600 Intel® Xeon® E5450 4 GB DDR2-SDRAM Windows Vista Business Mini Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Quad Core 5450 (3.0GHz, 12MB L2, 1333MHz), 4 x 1024MB DDR2, 250GB SATA 7200 rpm, DVD-ROM, 2 x NVIDIA Quadro NVS 290 256MB, Gigabit Ethernet, Windows Vista Business / downgrade Windows XP Professional
More>>>
HP 6600 Intel® Xeon® E5450 4 GB DDR2-SDRAM Windows Vista Business Mini Tower Workstation Black:
The official description of HP 6600 Intel® Xeon® E5450 4 GB DDR2-SDRAM Windows Vista Business Mini Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our smallest dual processor socket workstation, the HP xw6600 combines very quiet operation and energy-efficiency in an unobtrusive, powerful and reliable mid-range system designed and engineered for the high performance your business needs.

Features

- Featuring genuine Windows for a familiar and intuitive environment

Intriguing mix of performance and design: Optimally sized and extremely quiet, the HP xw6600 delivers acoustic and thermal engineering innovation enabling an unobtrusive environment in which to create, design, analyze or produce without disruption.

- Workflow accelerating performance: Featuring the latest Intel® chipset and processor technology, the HP xw6600 offers up to 8 processing cores and up to 32GB of cost-effective memory so that you and your business can accomplish more in less time.

- High performance graphics/up to 8 displays: The HP xw6600 introduces dual PCIe x16 Gen2 graphics interfaces, delivering up to 2x the performance bandwidth potential of previous graphics interfaces while driving 4 3D displays or up to 8 2D displays.

- In-depth ISV application optimization: HP engineers work closely with software and hardware vendors to test and certify applications, OS and hardware configurations to help ensure that applications run smoother, faster, and with greater reliability.

- Dedicated to reducing our environmental impact: With a selection of low power 65/80 watt processors,standard 80 PLUS efficiency 650 watt power supply, the HP xw6600 delivers an energy-wise system design with reduced power cost and cool operation.

Short summary description HP 6600 Intel® Xeon® E5450 4 GB DDR2-SDRAM Windows Vista Business Mini Tower Workstation Black:
This short summary of the HP 6600 Intel® Xeon® E5450 4 GB DDR2-SDRAM Windows Vista Business Mini Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6600, 3 GHz, Intel® Xeon®, E5450, 4 GB, DVD-ROM, Windows Vista Business

Long summary description HP 6600 Intel® Xeon® E5450 4 GB DDR2-SDRAM Windows Vista Business Mini Tower Workstation Black:
This is an auto-generated long summary of HP 6600 Intel® Xeon® E5450 4 GB DDR2-SDRAM Windows Vista Business Mini Tower Workstation Black based on the first three specs of the first five spec groups.

HP 6600. Processor frequency: 3 GHz, Processor family: Intel® Xeon®, Processor model: E5450. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Optical drive type: DVD-ROM. Operating system installed: Windows Vista Business. Power supply: 650 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 18.1 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
E5450
Processor cores
4
Processor threads
4
Processor frequency *
3 GHz
Processor socket
LGA 771 (Socket J)
Processor cache
12 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
Yes
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5400 Series
Processor codename
Harpertown
Thermal Design Power (TDP)
80 W
Processor system type
DP
Tcase
67 °C
Number of processors installed
1
Number of Processing Die Transistors
820 M
Processing Die size
214 mm²
Stepping
E0
CPU multiplier (bus/core ratio)
9
Processor core voltage (AC)
0.95 - 1.225 V
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
4 x 1 GB
Memory clock speed
667 MHz
ECC
Yes
Storage
Optical drive type *
DVD-ROM
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.5 GB
Ports & interfaces
I/O ports
Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 5 USB 2.0, 1 optional serial port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 1 USB 2.0 (internal)
USB 2.0 ports quantity *
7
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Mini Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® 5400
Audio system
High Definition Audio
Product type *
Workstation
Software
Operating system installed *
Windows Vista Business
Compatible operating systems
Genuine Windows Vista Business 32; Genuine Windows Vista Business 64; Genuine Windows XP Professional x64 Edition; Genuine Windows Vista Business 32 with downgrade to Windows XP Professional 32 custom installed; Genuine Windows Vista Business 64 with downgrade to Windows XP Professional 64 custom installed; Red Hat Enterprise Linux WS 4 64; HP Installer Kit for Linux
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Processor special features
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLBBM
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33083
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
650 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Relative humidity
8 - 85%
Non-operating altitude
9100
Weight & dimensions
Width *
165 mm
Depth *
440 mm
Height *
441 mm
Weight *
18.1 kg
Packaging content
Display included *
No
Other features
Video card features
Two cards NVIDIA Quadro NVS 290
Non-operating relative humidity (non-condensing)
8 - 90%
Power requirements
650 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
Storage drive controller
SATA 3GB/s NCQ
Disk subsystem controller
Integrated SATA 3 Gb/s controller with RAID (0, 1,5) capability
Diskette drive
No
Storage drive type
250 GB
Display
HP LP3065 30in Flat Panel Monitor, HP LP2465 24in Flat Panel Monitor, HP LP2065 20.1in Flat Panel Monitor, HP LP1965 19in Flat Panel Monitor (all sold separately)
Drive bays
2 external 5.25" bays and 1 external 3.5" bay for optional floppy drive 2 internal 3.5” bays or 3 internal 2.5" bays
Expansion slots
6 full length slots: 2 PCI Express (x16) Gen2 Graphics slots, 2 PCI Express (x8 mechanically, x4 electrically) slots, 2 legacy PCI slots
Audio included
High Definition Integrated Realtek ALC262 Audio. Optional Sound Blaster X-Fi XtremeGamer Audio Card
Keyboard type
HP Standard (USB, PS/2)
Pointing device
HP USB Optical Scroll Mouse
Rear ports note
5 USB 2.0; 2 PS/2; 1 RJ-45 to integrated Gigabit LAN; 1 audio in; 1 audio out; 1 microphone in
Size (imperial)
16.5 cm (6.5")
UNSPSC-code
43211507
Graphics card
Quadro NVS 290
Source Testseek summary Average rating
Reviews
Updated:
2013-09-14 01:39:38
Uk has collected 4 expert reviews for HP 6600 Intel® Xeon® E5450 4 GB DDR2-SDRAM Windows Vista Business Mini Tower Workstation Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2013-09-14 01:39:38
The xw6600 puts up to two Xeon processors in a slimline case. This is great if you’re short of space under or on top of your desk – but next to its rivals here (or, indeed, its xw8600 big brother), it’s a little short on storage. The dull grey chas...
80%
crn.com
Updated:
2013-09-14 01:39:36
With the advent of the Nehalem age from Intel, where a single PC processor is now capable of driving systems that can outperform blade servers in a data center, you can expect the rules to be rewritten as far as computing expectations. But evaluating a...
0%
slashgear.com
Updated:
2013-09-14 01:39:36
Lately the SlashGear test bench has been playing home to a number of midrange workstations from HP. The 4600 and 6600 ranges from low end to mid-level quad processor workstations; while the purpose is serious, HP are trying to broaden the appeal with c...
0%
videomaker.com
Updated:
2013-09-14 01:39:38
Its fast, but whether its speed is something you need now or can wait for is between you and your pocketbook...
Good HP Performance Tuning Framework, Really, really fast...
Bad Expensive...
Bottom line Its fast, but whether its speed is something you need now or can wait for is between you and your pocketbook...
0%