location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Optical Mobile mouse Office RF Wireless 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Mobile Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU916AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8835859423128 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2021 13:39:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP Wireless Optical Mobile mouse Office RF Wireless 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 800 DPI Silver
  • - RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3
Warranty: One year parts-and-labor limitedor as per country legal requirement
Long product name HP Wireless Optical Mobile mouse Office RF Wireless 800 DPI :
The long product name of HP Wireless Optical Mobile mouse Office RF Wireless 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Optical Mobile Mouse
More>>>
HP Wireless Optical Mobile mouse Office RF Wireless 800 DPI:
The official description of HP Wireless Optical Mobile mouse Office RF Wireless 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Wireless Optical Mobile Mouse emphasises style, without compromising functionality and affordability
- Enjoy freedom of movement with this wireless mouse
- The curved shape fits snugly in your hand and the non-slip rubber sides add control and increase comfort
- The 800-dpi sensor provides smooth tracking and maximum precision
- The scroll wheel with clickable button offers unmatched accuracy and enhanced control
- The mouse goes into automatic standby mode after 1 second and sleep mode after 8 minutes. Any movement wakes the mouse instantly. A low battery indicator light alerts you when the battery needs replacement

Short summary description HP Wireless Optical Mobile mouse Office RF Wireless 800 DPI:
This short summary of the HP Wireless Optical Mobile mouse Office RF Wireless 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Optical Mobile Mouse, Optical, RF Wireless, 800 DPI, Silver

Long summary description HP Wireless Optical Mobile mouse Office RF Wireless 800 DPI:
This is an auto-generated long summary of HP Wireless Optical Mobile mouse Office RF Wireless 800 DPI based on the first three specs of the first five spec groups.

HP Wireless Optical Mobile Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons type: Touch buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Silver

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons type
Touch buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Product colour *
Silver
Weight & dimensions
Width
59.4 mm
Depth
100.5 mm
Height
37.5 mm
Weight
180 g
Packaging data
Package weight
660 g
Other features
Minimum system requirements
Available USB port; Microsoft Windows 2000/XP/Vista
Package dimensions (WxDxH)
145 x 40 x 208 mm
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 12:38:37
Uk has collected 2 expert reviews for HP Wireless Optical Mobile mouse Office RF Wireless 800 DPI and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2013-09-27 12:38:37
If you don't get along with using the built-in trackpad of your laptop - maybe because you feel it is uncomfortable to use, or your wrist keeps accidentally touching it, flinging the cursor halfway across your screen - then getting a small mouse to use wi...
Good Responsive, Works on lots of surfaces, Easily portable, Comfortable...
Bad Not great with desktops...
90%
techradar.com/au/
Updated:
2015-01-07 02:41:11
If you don't get along with using the built-in trackpad of your laptop - maybe because you feel it is uncomfortable to use, or your wrist keeps accidentally touching it, flinging the cursor halfway across your screen - then getting a small mouse to use wi...
Good Responsive, Works on lots of surfaces, Easily portable, Comfortable...
Bad Not great with desktops...
Bottom line All in all this is a fantastic mouse for working on a laptop while on the go. It's fast, responsive and easy to carry - it's also great value. The only thing that lets it down is the slightly brittle feel to its plastic shell, and the fact that if you ju...
90%