location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6800s/6700s Series 8-cell Primary Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6800s/6700s Series 8-cell Primary Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU532AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585889112 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 11:46:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
Warranty: Theperiod for HP Business Notebook batteries is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 6800s/6700s Series 8-cell Primary Battery :
The long product name of HP 6800s/6700s Series 8-cell Primary Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 6800s/6700s Series 8-cell Primary Battery, 440 mAh, Li-ion
More>>>
HP 6800s/6700s Series 8-cell Primary Battery:
The official description of HP 6800s/6700s Series 8-cell Primary Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay connected and be productive wherever your work takes you with up to 6 hours of battery life in HP Compaq Business Notebooks and Tablet PCs. No need to sacrifice performance, productivity or convenience.

Short summary description HP 6800s/6700s Series 8-cell Primary Battery:
This short summary of the HP 6800s/6700s Series 8-cell Primary Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6800s/6700s Series 8-cell Primary Battery, Battery

Long summary description HP 6800s/6700s Series 8-cell Primary Battery:
This is an auto-generated long summary of HP 6800s/6700s Series 8-cell Primary Battery based on the first three specs of the first five spec groups.

HP 6800s/6700s Series 8-cell Primary Battery. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4400 mAh
Number of battery cells
8
Weight & dimensions
Weight
450 g
Other features
Compatible products
- Compaq 610 Notebook PC - Compaq 615 Notebook PC - HP Compaq 2230s Notebook PC - HP Compaq 6730s Notebook PC - HP Compaq 6735s Notebook PC - HP Compaq 6830s Notebook PC - HP Compaq nc6320 Notebook PC
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI2082 laptop spare part Battery
(show image)
MBI2082 MBI2082 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)