Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KU049EA notebook

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KU049EA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU049EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0883585927500
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byHP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11238
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 11 Mar 2020 23:40:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP KU049EA notebook :
The short editorial description of HP KU049EA notebook

Intel Core 2 Duo T5550 (1.83 GHz, 2 MB L2, 667 MHz), 17" WXGA+ BrightView (1440 x 900), 3072 MB (1 x 1024 MB + 1 x 2048 MB), 160 GB SATA 5400-rpm, Super Multi dvd-writer (±r, ±rw) DL, Intel GMA X3100, 802.11b/g WLAN, 56K modem, Webcam, Windows Vista Home Premium 32-bits
More>>>
HP KU049EA notebook:
The official marketing text of HP KU049EA notebook as supplied by the manufacturer

The Compaq Presario A900 notebook PC puts power computing within your budget. With the 17-inch display, the latest Intel® processors, and a range of essential features, this versatile solution is great for your everyday computing needs.

Features

- Featuring genuine Windows Vista® Home Basic or Premium for superior digital entertainment and advanced features

- The first Compaq notebook PC to feature a 17-inch diagonal widescreen display with BrightView technology delivers an optimised viewing experience for work or play

- This value power notebook PC enables you to multitask and keep up with homework, presentations or home tasks with the latest Intel® Pentium® dual core processor

- Connect and chat real-time with colleagues, friends and family using the integrated webcam and microphone. Store all your digital images, music and files with up to 250 GB of hard drive space

Short summary description HP KU049EA notebook:
This short summary of the HP KU049EA notebook data-sheet is auto-generated and uses the product title and the first six key specs.

HP KU049EA

Long summary description HP KU049EA notebook:
This is an auto-generated long summary of HP KU049EA notebook based on the first three specs of the first five spec groups.

HP KU049EA

Customer service details
X