location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KT293AA memory module 2 GB DDR2 800 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KT293AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KT293AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585874781 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 11:35:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2011
Product end of life date
brochure (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP Memory has a one-year limitedor the remainder of theof the HP product in which it is installed (not to exceed 3 years).
Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP KT293AA memory module 2 GB DDR2 800 MHz :
The long product name of HP KT293AA memory module 2 GB DDR2 800 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2-GB 800 MHz PC2-6400 DDR2 SODIMM
More>>>
HP KT293AA memory module 2 GB DDR2 800 MHz:
The official description of HP KT293AA memory module 2 GB DDR2 800 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimize your HP Business Notebook performance with HP Memory.
- Easiest way to boost system performance
- Faster start-up times with fewer delays during routine operations
- Collaboration often requires the simultaneous opening of numerous large files (presentations, spreadsheets, graphics, etc) for review and discussion, requiring additional memory resources

Short summary description HP KT293AA memory module 2 GB DDR2 800 MHz:
This short summary of the HP KT293AA memory module 2 GB DDR2 800 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP KT293AA, 2 GB, DDR2, 800 MHz

Long summary description HP KT293AA memory module 2 GB DDR2 800 MHz:
This is an auto-generated long summary of HP KT293AA memory module 2 GB DDR2 800 MHz based on the first three specs of the first five spec groups.

HP KT293AA. Component for: Laptop, Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz

Features
Internal memory *
2 GB
Internal memory type *
DDR2
Memory clock speed *
800 MHz
Component for *
Laptop
Weight & dimensions
Weight
31.2 g
Other features
Dimensions (WxDxH)
17.14 x 6.35 x 11.1 mm
Size (imperial)
17.1 cm (6.75")
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)