Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39.1 cm (15.4") 1280 x 800 pixels 1 GB DDR2-SDRAM 120 GB Intel® GMA 950

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP477AA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0883585803163 show
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12737
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 13 Mar 2020 02:47:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39.1 cm (15.4") 1280 x 800 pixels 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 :
The short editorial description of HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39.1 cm (15.4") 1280 x 800 pixels 1 GB DDR2-SDRAM 120 GB Intel® GMA 950

HP 530, Intel Core Duo T2600 (2.16 GHz, 2 MB L2, 667 MHz), 120 GB (5400 ot./min), 1 x 1 024 MB DDR2 SDRAM, 15.4" WXGA TFT, DVD+/-RW, Intel GMA 950, Intel Wireless 802.11a/b/g, modem 56 kb/s, FreeDos
More>>>
HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39.1 cm (15.4") 1280 x 800 pixels 1 GB DDR2-SDRAM 120 GB Intel® GMA 950:
The official marketing text of HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39.1 cm (15.4") 1280 x 800 pixels 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 as supplied by the manufacturer

Who says you can't have it all? Get the essentials that add to your productivity, not your budget. The HP 530 Notebook PC offers low-cost computing without compromising mobility. With the choice of processors, a 15.4-inch diagonal widescreen BrightView display, and ample hard drive capacity, this notebook helps keep you connected and productive around the office and on the road.

Short summary description HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39.1 cm (15.4") 1280 x 800 pixels 1 GB DDR2-SDRAM 120 GB Intel® GMA 950:
This short summary of the HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39.1 cm (15.4") 1280 x 800 pixels 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC, Intel® Core™ Duo, 2.16 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39.1 cm (15.4") 1280 x 800 pixels 1 GB DDR2-SDRAM 120 GB Intel® GMA 950:
This is an auto-generated long summary of HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39.1 cm (15.4") 1280 x 800 pixels 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 based on the first three specs of the first five spec groups.

HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC. Processor family: Intel® Core™ Duo, Processor frequency: 2.16 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics adapter. Operating system installed: FreeDOS. Weight: 2.7 kg

Design
Country of origin
Country where the device is made.
China
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.16 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Cache external
External (L2) cache size available for this product.
2048 KB
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
120 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 950
Maximum graphics adapter memory
0.224 GB
Audio
Audio system
System used to play music or speech.
Conexant CX20549
Camera
Front camera
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
FreeDOS
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Width *
The measurement or extent of something from side to side.
358 mm
Depth *
The distance from the front to the back of something.
277 mm
Height
The measurement of the product from head to foot or from base to top.
35 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 18:33:00
Uk has collected 4 expert reviews for HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39.1 cm (15.4") 1280 x 800 pixels 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 18:33:00
Nl heeft 4 proffesionele recensies verzameld voor HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39,1 cm (15.4") 1280 x 800 Pixels 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Gratis DOS. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 18:33:00
Fr a recueilli 4 avis d’experts pour HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39,1 cm (15.4") 1280 x 800 pixels 1 Go DDR2-SDRAM 120 Go Intel® GMA 950 DOS gratuit et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 18:33:00
De hat 4 Expertenmeinungen über HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39,1 cm (15.4 Zoll) 1280 x 800 Pixel 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 18:33:00
Testseek ha raccolto 4 recensioni da parte di esperti per HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39,1 cm (15.4") 1280 x 800 Pixel 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 18:33:00
Es ha coleccionado 4 opiniones de expertos para HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39,1 cm (15.4") 1280 x 800 Pixeles 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 18:33:00
Dk har samlet 4 ekspertanmeldelser for HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39,1 cm (15.4") 1280 x 800 pixel 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 18:33:00
Se har samlat in 4 experttester för HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW FreeDos Notebook PC 39,1 cm (15.4") 1280 x 800 pixlar 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
hardware.info
Updated:
2013-05-12 18:33:00
1 product gekoppeld aan dit artikel In de aanbieding Wie de aanbiedingen van de diverse winkeliers in de gaten houdt valt soms van de ene verbazing in de andere. Was tot enige tijd geleden € 499 het absolute minimum waar je een laptop voor kon aanschaf...
Bottom line Een basis notebook voor een klein prijsje. Ben je op zoek naar een goedkope laptop en de HP 530 is in de aanbieding, dan is dit best een interessante optie. Het is wel aan te raden om direct een gigabyte extra werkgeheugen te plaatsen, zelfs al maakt...
0%
insidehw.com
Updated:
2013-05-12 18:33:00
This HP notebook is not new. To be honest it is more than one year old model. So why are we talking about this “old” model? Well there is one good reason: price tag (430€)! This is one of the cheapest models (or maybe THE cheapest) that we found so far...
0%
Show all
Customer service details
X