location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2008 150W Advanced Docking Station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2008 150W Advanced Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP081ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420055860 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
quickspecs (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP 2008 150W Advanced Docking Station :
The long product name of HP 2008 150W Advanced Docking Station. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2008 150W Advanced Docking Station
More>>>
HP 2008 150W Advanced Docking Station:
The official description of HP 2008 150W Advanced Docking Station as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP docking solutions include a range of convenient expansion solutions that easily connect to your HP Business Notebook. Create an ideal desktop computing environment using ergonomic docking stations and stands that provide port replication and cable management, as well as enable future expandability.

Short summary description HP 2008 150W Advanced Docking Station:
This short summary of the HP 2008 150W Advanced Docking Station data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2008 150W Advanced Docking Station, 1.78 kg, 280 x 61 x 243 mm, 1 x RJ-11

Long summary description HP 2008 150W Advanced Docking Station:
This is an auto-generated long summary of HP 2008 150W Advanced Docking Station based on the first three specs of the first five spec groups.

HP 2008 150W Advanced Docking Station. Weight: 1.78 kg. Dimensions (WxDxH): 280 x 61 x 243 mm, I/O ports: 1 x RJ-11

Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Network
Ethernet LAN (RJ-45) ports
1
Weight & dimensions
Weight
1.78 kg
Other features
Dimensions (WxDxH)
280 x 61 x 243 mm
I/O ports
1 x RJ-11
DVI port
Yes