location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Notebook QuickDock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook QuickDock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KN745AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585774104 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 11:46:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2010
Product end of life date
Warranty: One year parts-and-labor limitedor as per country legal requirement
Long product name HP Notebook QuickDock :
The long product name of HP Notebook QuickDock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QuickDock 2.0 Docking Station
More>>>
HP Notebook QuickDock:
The official description of HP Notebook QuickDock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Notebook QuickDock offers a single connection for fast and easy setup. It is light and mobile, and provides multiple audio/video output options, including the ability to conveniently charge your notebook battery
- Reduce desktop clutter and stay connected to power outlets, peripherals and the Internet with HP QuickDock’s single cable
- HP Notebook QuickDock provides six USB ports, a VGA port for connecting an external monitor, Ethernet, printer and scanner connectors and other peripherals

Short summary description HP Notebook QuickDock:
This short summary of the HP Notebook QuickDock data-sheet is auto-generated and uses the product title and the first six key specs.

HP Notebook QuickDock, Pavilion: dv4, dv5, dv7, dv2000, dv6000, dv9000, tx1000, tx2000; Presario: CQ45, V3000, V6000, 473 g, 343 x 177 x 74 mm, 825 g, 257 x 105 x 25 mm, docking connector

Long summary description HP Notebook QuickDock:
This is an auto-generated long summary of HP Notebook QuickDock based on the first three specs of the first five spec groups.

HP Notebook QuickDock. Compatibility: Pavilion: dv4, dv5, dv7, dv2000, dv6000, dv9000, tx1000, tx2000; Presario: CQ45, V3000, V6000. Weight: 473 g. Package dimensions (WxDxH): 343 x 177 x 74 mm, Package weight: 825 g. Dimensions (WxDxH): 257 x 105 x 25 mm, Interface: docking connector, Minimum system requirements: HP or Compaq Series Notebooks: Pavilion: dv4, dv5, dv7, dv2000, dv6000, dv9000, tx1000,...

Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN (RJ-45) ports
1
Performance
Compatibility
Pavilion: dv4, dv5, dv7, dv2000, dv6000, dv9000, tx1000, tx2000; Presario: CQ45, V3000, V6000
Weight & dimensions
Weight
473 g
Packaging data
Package dimensions (WxDxH)
343 x 177 x 74 mm
Package weight
825 g
Other features
Dimensions (WxDxH)
257 x 105 x 25 mm
Interface
docking connector
I/O ports
Expansion Cable Connector (connects to notebook's Expansion Port);USB 2.0 Ports (6);Microphone (audio-in) Jack;Headphone (audio-out) Jack;External Monitor Port (VGA);S/PDIF (Sony/Philips Digital Interface) Digital Audio Jack (RCA type);RJ-45 (network) jack;Power Connector
Minimum system requirements
HP or Compaq Series Notebooks: Pavilion: dv4, dv5, dv7, dv2000, dv6000, dv9000, tx1000, tx2000;Presario: CQ45, V3000, V6000
Technical features
Integrated Consumer IR to work with HP Mobile Remote Controls HP Notebook QuickDock Controls: Power Button
Security management description
Security Cable Slot (1)
Country Distributor
United Kingdom 1 distributor(s)