HP logo

HP xw8600 Intel® Xeon® Quad Core 5472 3.00GHz 4GB/250GB DVD+/-RW WVST Bus Workstation Intel® Xeon® E5472 DDR2-SDRAM Mini Tower

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42737
Info modified on:
19 Jul 2024, 20:15:50
End of life date:
14 May 2010
Short summary description HP xw8600 Intel® Xeon® Quad Core 5472 3.00GHz 4GB/250GB DVD+/-RW WVST Bus Workstation Intel® Xeon® E5472 DDR2-SDRAM Mini Tower:

HP xw8600 Intel® Xeon® Quad Core 5472 3.00GHz 4GB/250GB DVD+/-RW WVST Bus Workstation, 3 GHz, Intel® Xeon®, E5472, 4 GB, DDR2-SDRAM

Long summary description HP xw8600 Intel® Xeon® Quad Core 5472 3.00GHz 4GB/250GB DVD+/-RW WVST Bus Workstation Intel® Xeon® E5472 DDR2-SDRAM Mini Tower:

HP xw8600 Intel® Xeon® Quad Core 5472 3.00GHz 4GB/250GB DVD+/-RW WVST Bus Workstation. Processor frequency: 3 GHz, Processor family: Intel® Xeon®, Processor model: E5472. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Chassis type: Mini Tower. Product type: Workstation. Weight: 19.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.