location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KN604AA laptop case 43.2 cm (17") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KN604AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KN604AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585770397 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Apr 2011
Product end of life date
Bullet Points HP KN604AA laptop case 43.2 cm (17") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 43.2 cm (17") Black
  • - Nylon
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 1.73 kg
Long product name HP KN604AA laptop case 43.2 cm (17") Briefcase Black :
The long product name of HP KN604AA laptop case 43.2 cm (17") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Executive Leather Case, 17", black
More>>>
HP KN604AA laptop case 43.2 cm (17") Briefcase Black:
The official description of HP KN604AA laptop case 43.2 cm (17") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily access your notebook and files with the top-loading design. Clip a mobile phone or pen to the outside for fast access with simulated belt loops on each side. Easily stack on your rolling luggage using the hidden trolley pocket in the rear.

Short summary description HP KN604AA laptop case 43.2 cm (17") Briefcase Black:
This short summary of the HP KN604AA laptop case 43.2 cm (17") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP KN604AA, Briefcase, 43.2 cm (17"), Shoulder strap, 1.73 kg

Long summary description HP KN604AA laptop case 43.2 cm (17") Briefcase Black:
This is an auto-generated long summary of HP KN604AA laptop case 43.2 cm (17") Briefcase Black based on the first three specs of the first five spec groups.

HP KN604AA. Case type: Briefcase, Maximum screen size: 43.2 cm (17"), Shoulder strap. Weight: 1.73 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
43.2 cm (17")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Features
Country of origin
China
Weight & dimensions
Width
450 mm
Depth
150 mm
Height
340 mm
Weight
1.73 kg
Other features
Number of products included
1 pc(s)