location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z200 MT + NVIDIA Quadro 600 Intel® Core™ i3 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z200 MT + NVIDIA Quadro 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK703ET#ABU?GC
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z200 MT + NVIDIA Quadro 600 Intel® Core™ i3 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 320 W
  • - Intel® Core™ i3 3.2 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - DVD Super Multi Card reader integrated
  • - Windows 7 Professional 32-bit
Long product name HP Z200 MT + NVIDIA Quadro 600 Intel® Core™ i3 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation :
The long product name of HP Z200 MT + NVIDIA Quadro 600 Intel® Core™ i3 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-550 (3.2GHz, 4MB L3), 2GB DDR3, 250GB 7200 rpm SATA, SATA SuperMulti DVD±RW, Intel HD Graphics, 22-in-1, Windows 7 Professional 32 + NVIDIA Quadro 600 1.0GB Graphics Card
More>>>
HP Z200 MT + NVIDIA Quadro 600 Intel® Core™ i3 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:
The official description of HP Z200 MT + NVIDIA Quadro 600 Intel® Core™ i3 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Workstation power-hungry but on a PC budget? The HP Z200 Workstation offers workstation-class productivity with advanced memory, graphics, and storage, plus application certification, next-generation processors, HP SkyRoom, and HP Performance Advisor.

Features

Maximum productivity
- Do more every minute with a built-in memory controller and choice of the latest Intel® Core™ i3 and i5 dual-core processors or Intel Xeon® quad-core processors. Boost data integrity and system reliability with DDR3 ECC memory.

Easy access inside and out
- Quickly swap and upgrade components using the tool-free chassis. Enjoy convenient peripheral connectivity from front ports that include FireWire® and USB.

Breadth of graphics choices
- Pick the exact graphics package you need—choose HP integrated graphics or 2D/3D solutions from NVIDIA and ATI.

Real-time collaborative software
- See and share your work across the world with HP SkyRoom visual collaboration software, which combines real-time 3D graphics sharing and high-definition video conferencing.

HP Performance Advisor
- Fine-tune your workstation’s performance and maintain your drivers, operating systems, and applications with this integrated, HP-exclusive software tool.

Energy efficiency and quiet acoustics
- Save energy with ENERGY STAR® 5.0 qualification, 89% efficient power supplies, and HP WattSaver technology, which, when activated, consumes less than 1 watt in off mode.

Future-ready expandability
- Grow when you’re ready with expanded PCIe, FireWire, and a whopping 11 USB interfaces, plus a range of SATA, eSATA, and storage bays, optional 22-in-1 media card reader, and optional HP Blue Laser optical drive.

Short summary description HP Z200 MT + NVIDIA Quadro 600 Intel® Core™ i3 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:
This short summary of the HP Z200 MT + NVIDIA Quadro 600 Intel® Core™ i3 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z200 MT + NVIDIA Quadro 600, 3.2 GHz, Intel® Core™ i3, 2 GB, DVD Super Multi, Windows 7 Professional, 32-bit

Long summary description HP Z200 MT + NVIDIA Quadro 600 Intel® Core™ i3 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:
This is an auto-generated long summary of HP Z200 MT + NVIDIA Quadro 600 Intel® Core™ i3 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation based on the first three specs of the first five spec groups.

HP Z200 MT + NVIDIA Quadro 600. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 320 W. Chassis type: Minitower. Product type: Workstation. Weight: 10.7 kg

Processor
Processor family *
Intel® Core™ i3
Processor frequency *
3.2 GHz
Processor socket
LGA 1156 (Socket H)
Number of processors installed
1
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1333 MHz
ECC
Yes
Storage
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
RAID support
Yes
RAID levels
0, 1, 5
Ports & interfaces
USB 2.0 ports quantity *
8
DisplayPorts quantity
1
PS/2 ports quantity
2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DVI-I ports quantity
1
Design
Chassis type *
Minitower
Country of origin
China
Performance
Motherboard chipset
Intel® 3450
Audio system
High Definition Audio
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Power
Power supply *
320 W
Weight & dimensions
Width *
177.8 mm
Depth *
454.3 mm
Height *
447.6 mm
Weight *
10.7 kg
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet (10/100/1000)
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 01:40:03
Uk has collected 6 expert reviews for HP Z200 MT + NVIDIA Quadro 600 Intel® Core™ i3 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
itpro.co.uk
Updated:
2013-08-16 01:40:03
A quick glance at HP's new Z200 Workstation should show that this is a corporate machine that means business. The last couple of years have seen corporate PCs constantly downsize with smaller cases and weaker components, but this model - which boasts...
Bottom line The Intel Core i5 processor and dedicated Nvidia graphics may be overkill for many users, but the HP is a machine that offers impressive levels of power for reasonable prices. Factor in the rock-solid, easily upgradable chassis, and the Z200 could prov...
83%
techadvisor.co.uk
Updated:
2017-03-09 01:34:02
Product Code: KK655ET#ABU The HP Z200 Workstation SFF is a compact desktop PC designed for business users. Packing impressive performance in its modest dimensions, the HP Z200 Workstation SFF costs from around £840, although the model we tested will...
Bottom line With ECC memory and a compact chassis, the HP Z200 Workstation SFF offers a stable, fault-tolerant platform for getting things done. If you aren't perturbed by a case design that leaves little room for upgrades, the Z200 will repay you with ready acce...
60%
cadalyst.com
Updated:
2013-08-16 01:40:03
These days if you're able to invest in new technology at all, you probably want to ensure you get the most possible for the money. So you might be very interested to hear about HP's new professional workstation, the HP Z200, which began shipping i...
0%
hardwarecentral.com
Updated:
2017-03-09 01:34:02
Want a cute little compact with a big V-8 engine? Ford or Chevy won't oblige you, but will, figuratively speaking at least: The company's Z200 workstation is available in a small-form-factor chassis about one-third the size of the traditional minito...
80%
pcworld.com_techhive.com
Updated:
2017-03-09 01:34:02
HP's Z200 Workstation SFF desktop is a compact system designed for business users. Packing impressive performance in its modest dimensions, the machine costs just over $2000 (as configured, as of June 1, 2010). That price puts the Z200 on a par with ot...
Good Excellent general performance, Above-average connectivity for its class...
Bad Expensive components unbalance the price-to-performance ratio...
Bottom line HP's Z200 offers category-leading performance for business-class desktops, but its premium components will cost you...
60%
pcmag.com
Updated:
2017-03-09 01:34:02
The HP Z200 small form factor (SFF) ($2,496 direct) PC offers workstation-level performance in a surprisingly small package. Though at first glance, the Z200 looks like any other SFF enterprise-class desktop, it has the power under the hood to motor...
Good Compact. Powerful. Expandable. HP Performance Advisor. No bloatware.
Bad Only takes half-height expansion cards. No room for extra hard drives. No eSATA or USB 3.0. Expensive.
Bottom line The HP Z200 is a small form factor workstation desktop for the space-constrained user with a "must-do-now" workload. It's much pricier than a regular business or consumer-grade system, but as they say, you get what you pay for...
60%