location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z200 SFF + LA2205wg Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z200 SFF + LA2205wg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK699EA#UUZ#*B2
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z200 SFF + LA2205wg Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 240 W
  • - Intel® Core™ i5 i5-650 3.2 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - DVD Super Multi
  • - Intel® HD Graphics
  • - Windows 7 Professional 64-bit
Long product name HP Z200 SFF + LA2205wg Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation :
The long product name of HP Z200 SFF + LA2205wg Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-650 (3.2GHz, 4MB L3), 4GB DDR3, 320GB 7200 rpm SATA, 16x SATA SuperMulti LightScribe DVD±RW, NVIDIA Quadro FX380 LP (512 MB), Windows 7 Professional 64-bit + LA2205wg 55,9 cm (22") Widescreen LCD Monitor
More>>>
HP Z200 SFF + LA2205wg Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation:
The official description of HP Z200 SFF + LA2205wg Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looking for a powerful yet compact workstation with a price to match? Look no more! The HP Z200 SFF Workstation packs workstation-class performance and reliability into a surprisingly small, sleek, and affordable package.

Features

Transformative productivity
- Do more every minute with a built-in memory controller, choice of the latest dual-core Intel® Core™ i3 and i5 or quad-core Intel® Xeon® processors, DDR3 1333 MHz ECC memory, and professional 2D and 3D graphics options.

Easy access inside and out
- Quickly swap and upgrade components using the tool-free chassis. Front USB ports enable easy peripheral connectivity, while the small size lets you move the workstation to the desk top so it’s close at hand.

Real-time collaborative software
- See and share your work across the world with HP SkyRoom visual collaboration software, which combines real-time 3D graphics sharing and high-definition video conferencing.

HP Performance Advisor
- Fine-tune your workstation’s performance and maintain your drivers, operating systems, and applications with this integrated, HP-exclusive software tool.

Energy efficiency and quiet acoustics
- Be energy smart with 89% efficient power supplies and ENERGY STAR® 5.0 qualification (select configurations).

Future-ready versatility
- Grow when you’re ready with expanded PCIe, FireWire®, and USB interfaces plus a range of storage options

In-depth engineering, testing, and quality assurance
- Deliver results, maintain image stability, and migrate smoothly with HP’s lifecycle management. Close ISV relationships help ensure certification with and optimization of your applications.

Short summary description HP Z200 SFF + LA2205wg Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation:
This short summary of the HP Z200 SFF + LA2205wg Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z200 SFF + LA2205wg, 3.2 GHz, Intel® Core™ i5, i5-650, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z200 SFF + LA2205wg Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation:
This is an auto-generated long summary of HP Z200 SFF + LA2205wg Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation based on the first three specs of the first five spec groups.

HP Z200 SFF + LA2205wg. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation. Weight: 7.6 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-650
Processor cores
2
Processor threads
4
Processor boost frequency
3.46 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-600 Desktop Series
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of processors installed
1
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
Stepping
C2
CPU multiplier (bus/core ratio)
24
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1333 MHz
ECC
Yes
Memory channels
Dual-channel
Storage
Optical drive type *
DVD Super Multi
Total HDDs capacity
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
RAID support
Yes
RAID levels
0, 1
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Maximum graphics card memory
0.5 GB
Ports & interfaces
USB 2.0 ports quantity *
10
DisplayPorts quantity
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
DVI-I ports quantity
1
Design
Chassis type *
SFF
Design
Country of origin
China
Performance
Motherboard chipset
Intel® 3450
Audio system
High Definition Audio
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
43546
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
240 W
Weight & dimensions
Width *
338 mm
Depth *
381 mm
Height *
100 mm
Weight *
7.6 kg
Packaging content
Display included *
Yes
Display diagonal
55.9 cm (22")
Other features
LightScribe
Yes
Networking features
Gigabit Ethernet (10/100/1000)
Graphics card family
NVIDIA
Graphics card
Quadro FX 380
Resolution
1680 x 1050 pixels
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 09:05:45
Uk has collected 6 expert reviews for HP Z200 SFF + LA2205wg Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Workstation and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-14 09:05:42
Product Code: KK655ET#ABU The HP Z200 Workstation SFF is a compact desktop PC designed for business users. Packing impressive performance in its modest dimensions, the HP Z200 Workstation SFF costs from around £840, although the model we tested will...
Bottom line With ECC memory and a compact chassis, the HP Z200 Workstation SFF offers a stable, fault-tolerant platform for getting things done. If you aren't perturbed by a case design that leaves little room for upgrades, the Z200 will repay you with ready acce...
60%
itpro.co.uk
Updated:
2017-03-09 01:34:14
A quick glance at HP's new Z200 Workstation should show that this is a corporate machine that means business. The last couple of years have seen corporate PCs constantly downsize with smaller cases and weaker components, but this model - which boasts...
Bottom line The Intel Core i5 processor and dedicated Nvidia graphics may be overkill for many users, but the HP is a machine that offers impressive levels of power for reasonable prices. Factor in the rock-solid, easily upgradable chassis, and the Z200 could prov...
83%
hardwarecentral.com
Updated:
2011-08-14 09:05:41
Want a cute little compact with a big V-8 engine? Ford or Chevy won't oblige you, but will, figuratively speaking at least: The company's Z200 workstation is available in a small-form-factor chassis about one-third the size of the traditional minito...
80%
pcworld.com_techhive.com
Updated:
2011-08-14 09:05:42
HP's Z200 Workstation SFF desktop is a compact system designed for business users. Packing impressive performance in its modest dimensions, the machine costs just over $2000 (as configured, as of June 1, 2010). That price puts the Z200 on a par with ot...
Good Excellent general performance, Above-average connectivity for its class...
Bad Expensive components unbalance the price-to-performance ratio...
Bottom line HP's Z200 offers category-leading performance for business-class desktops, but its premium components will cost you...
60%
pcmag.com
Updated:
2011-08-14 09:05:43
The HP Z200 small form factor (SFF) ($2,496 direct) PC offers workstation-level performance in a surprisingly small package. Though at first glance, the Z200 looks like any other SFF enterprise-class desktop, it has the power under the hood to motor...
Good Compact. Powerful. Expandable. HP Performance Advisor. No bloatware.
Bad Only takes half-height expansion cards. No room for extra hard drives. No eSATA or USB 3.0. Expensive.
Bottom line The HP Z200 is a small form factor workstation desktop for the space-constrained user with a "must-do-now" workload. It's much pricier than a regular business or consumer-grade system, but as they say, you get what you pay for...
60%
cadalyst.com
Updated:
2017-03-09 01:34:14
These days if you're able to invest in new technology at all, you probably want to ensure you get the most possible for the money. So you might be very interested to hear about HP's new professional workstation, the HP Z200, which began shipping i...
0%