location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z800 + LP2065 Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z800 + LP2065
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK695ET_EF227AT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:07:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z800 + LP2065 Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation
  • - Intel® Xeon® 5000 Sequence X5660 2.8 GHz
  • - 6 GB DDR3-SDRAM 1333 MHz 3 x 2 GB
  • - DVD Super Multi Card reader integrated
  • - Windows 7 Professional 64-bit
Long product name HP Z800 + LP2065 Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation :
The long product name of HP Z800 + LP2065 Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Six-Core X5660 (2.80GHz, 12MB L3), 6GB DDR3, 1000GB SATA, SATA SuperMulti DVD±RW, 22-in-1, Windows 7 Professional 64 + LP2065 20-inch LCD Monitor (EF227AT)
More>>>
HP Z800 + LP2065 Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:
The official description of HP Z800 + LP2065 Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining ultimate performance with a revolutionary new industrial design, the HP Z800 Workstation delivers the extreme speed and massive expandability that you demand to tackle your biggest challenges.

Features

- Featuring genuine Windows for a familiar and intuitive environment

Powerful performance by design: get massive, whole-system computational power from a workstation that optimizes the way the processor, memory, graphics, OS and software technology work together.

- Sleek new look: the revolutionary industrial design features brushed aluminum side panels, integrated handles, visually cable-less engineering that maximizes airflow, modular component removal and reconnect and optional liquid cooling.

- Expandability without comparison: tackle the most data-intensive applications with massive data capacity and the ultimate in computing power and system expandability.

- Designed with the environment in mind: minimize power and cooling costs with ENERGY STAR® qualified systems featuring 85% or 88% efficient power supplies and an HP-developed energy-saving feature that helps lower energy consumption in off mode.

- Do more every minute: process more tasks—in less time—with the massive computational horsepower of the new quad-core Intel® Xeon® processors 1 and Intel® QuickPath Interconnect architecture featuring an integrated memory controller.

- Unrivalled ease of service: with its tool-less chassis, clutter-free internal design and modular, direct-connect drives and power supplies, you can add or change components quickly and easily.

- Bold new collaboration software: see, share and show your work across the world with the new HP SkyRoom collaboration solution, which combines real-time 3D graphics sharing and video conferencing.

Short summary description HP Z800 + LP2065 Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:
This short summary of the HP Z800 + LP2065 Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z800 + LP2065, 2.8 GHz, Intel® Xeon® 5000 Sequence, X5660, 6 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z800 + LP2065 Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:
This is an auto-generated long summary of HP Z800 + LP2065 Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation based on the first three specs of the first five spec groups.

HP Z800 + LP2065. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5660. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Minitower. Product type: Workstation. Weight: 21 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
X5660
Processor cores
6
Processor threads
12
Processor boost frequency
3.2 GHz
Processor frequency *
2.8 GHz
Processor socket
Socket B (LGA 1366)
Processor cache
12 MB
Processor cache type
L3
System bus rate
6.40 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5600 Series
Processor codename
Westmere EP
Thermal Design Power (TDP)
95 W
Tcase
81.3 °C
Number of processors installed
1
Number of QPI links
2
Stepping
B1
CPU multiplier (bus/core ratio)
21
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
32 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
6 GB
Maximum internal memory *
192 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
3 x 2 GB
Memory slots
12x DIMM
Memory clock speed
1333 MHz
ECC
Yes
Memory channels
Triple-channel
Storage
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
Card reader integrated
Yes
Ports & interfaces
USB 2.0 ports quantity *
9
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Minitower
Country of origin
China
Performance
Motherboard chipset
Intel® 5520
Audio system
High Definition Audio
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
42.5X45 mm
Supported instruction sets
SSE4.2
Processor code
SLBV6
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
47921
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
203.5 mm
Depth *
526.5 mm
Height *
445.1 mm
Weight *
21 kg
Packaging content
Display included *
Yes
Display diagonal
51 cm (20.1")
Other features
Networking features
Gigabit Ethernet (10/100/1000)
Graphics card
No
Resolution
1600 x 1200 pixels
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 01:50:09
Uk has collected 13 expert reviews for HP Z800 + LP2065 Intel® Xeon® 5000 Sequence X5660 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
itpro.co.uk
Updated:
2013-08-16 01:50:04
The Z800 is a great looking, and very cleverly put together workstation offering tool-less access to the internals. Despite offering simply outstanding levels of performance it runs quietly. The initial costs may be high, but if you depend on performan...
100%
stuff.tv
Updated:
2014-03-27 01:15:46
Thats a lot of very costly equipment to cram into one box, but the starting price for a low end Z800 is under £2,000, which if youre a video or 3D rendering specialist working from home isnt a bad investment for a machine that will save you days o...
Good Two superfast CPUs. Quiet. Toolless case...
Bad Expensive. No GPU included. For specialists only...
Bottom line An expensive machine to be sure, but perfect if youre thinking of starting the next Pixar from your garage...
100%
tbreak.ae
Updated:
2016-12-27 23:35:13
Over the years computing power has reached phenomenal milestones. I remember the day when the hottest topic was Intel’s 500MHz CPU, and how it was a ‘powerhouse’ for applications of the time. In today’s world, more and more people are putting their PCs...
Good Exceptional performance, brilliant chassis design, easy to access internals, variety of configurations available...
Bad Bootup a bit on the slow side.
Bottom line The Z800 is a workstation with a purpose. Anyone who demands computing power that’s reliable and can get through workflows in minutes instead of hours will appreciate the power that’s hiding in the Z800. At a recent HP press event I was lucky to meet t...
100%
tbreak.ae
Updated:
2013-08-16 01:50:01
Over the years computing power has reached phenomenal milestones. I remember the day when the hottest topic was Intel’s 500MHz CPU, and how it was a ‘powerhouse’ for applications of the time. In today’s world, more and more people are putting their PCs...
Good Exceptional performance, brilliant chassis design, easy to access internals, variety of configurations available...
Bad Bootup a bit on the slow side.
Bottom line The Z800 is a workstation with a purpose. Anyone who demands computing power that’s reliable and can get through workflows in minutes instead of hours will appreciate the power that’s hiding in the Z800. At a recent HP press event I was lucky to meet t...
100%
justechn.com
Updated:
2013-08-16 01:50:02
Just over a year ago I was given the opportunity to review the HP Z800 when it was first released. Back then it was a very powerful workstation with many great qualities that could not be found on any other workstation or desktop. Now a year later HP has...
Bottom line The Z800 has outperformed all the other workstations and desktops that I have reviewed. This is truly a fantastic machine with not only a really slick design, but also a fantastic level of performance and the potential for so much more. I am very confi...
87%
dvice.com
Updated:
2013-08-16 01:50:03
The beautiful HP Z800 workstation knocked our socks off last year, but now it's packing even more serious heat. This new $10,483 workstation, designed by BMW DesignworksUSA, looks the same as last year's model, but inside lurks a pair of Intel's fastes...
0%
stuff.tv
Updated:
2013-08-16 01:50:05
Thats a lot of very costly equipment to cram into one box, but the starting price for a low end Z800 is under £2,000, which if youre a video or 3D rendering specialist working from home isnt a bad investment for a machine that will save you days o...
Good Two superfast CPUs. Quiet. Toolless case...
Bad Expensive. No GPU included. For specialists only...
Bottom line An expensive machine to be sure, but perfect if youre thinking of starting the next Pixar from your garage...
100%
infoworld.com
Updated:
2013-08-16 01:50:06
Last May, InfoWorld presented a comparative roundup of workstations built on the then-new quad-core processors. In that review, I examined an entry-level machine, two midranges, and a high-end system. While impressed by their muscle, I still felt the...
86%
videomaker.com
Updated:
2013-08-16 01:50:07
Return That Investment HP's take on the pricing for these machines is "full speed ahead." While it's true that HP is aware that a lot of us are hurting, they do make a good point in that, if you have a fast, stable machine that uses less power to do mo...
Good Welldesigned chassis, Extremely stable...
Bad Expensive as configured, but there are a lot of configuration options available, Adding a second processor not worth it...
Bottom line Another great performer from HP provides some major steps forward in the world of workstations...
0%
justechn.com
Updated:
2013-08-16 01:50:07
When was the last time you looked at a computer and it caused you to utter the word “Wow?” When I was first introduced to the HP Z800 that is exactly what I said. This workstation is filled with all sorts of features that make life for compute...
Bottom line Like I said at the beginning of this review, the first time I saw this workstation I literally said “Wow.” At the time I didn’t know anything about the performance of the Z800, I was just going off of the specs and the design. Now that I...
93%
studiodaily.com
Updated:
2013-08-16 01:50:08
Lift the Z800 out of its box by its handy recessed carrying handles and you immediately notice a significant departure for HP. This workstation has been completely redesigned from the inside out, and when you open its solid brushed aluminum door you r...
100%
jordanitservices.co.uk
Updated:
2013-08-16 01:50:09
John Virata When people look at a product, they often dont take into consideration the design principles that may have gone into the construction of that product. Often times, the product is brought to the home or office and it performs its intended p...
0%