location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 600 Intel® Xeon® 5000 Sequence E5620 8 GB Windows XP Professional Mini Tower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK651ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631229507 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Nov 2010
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 600 Intel® Xeon® 5000 Sequence E5620 8 GB Windows XP Professional Mini Tower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 650 W
  • - Intel® Xeon® 5000 Sequence E5620 2.4 GHz
  • - 8 GB 1333 MHz 2 x 4 GB
  • - DVD Super Multi
  • - Windows XP Professional
Warranty: 3-year worldwide parts, labour and next business day onsite service; Terms and conditions may vary, restrictions apply
Long product name HP 600 Intel® Xeon® 5000 Sequence E5620 8 GB Windows XP Professional Mini Tower Workstation :
The long product name of HP 600 Intel® Xeon® 5000 Sequence E5620 8 GB Windows XP Professional Mini Tower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Quad-Core Xeon E5620 (2.4GHz, 12MB L3), Intel 5520, 8GB (2 x 4GB) DDR3-1333ECC Reg RAM, 1000GB SATA 7200 rpm, DVD±RW, no graphics, Windows 7 Professional 64 (Windows XP Professional preinstalled)
More>>>
HP 600 Intel® Xeon® 5000 Sequence E5620 8 GB Windows XP Professional Mini Tower Workstation:
The official description of HP 600 Intel® Xeon® 5000 Sequence E5620 8 GB Windows XP Professional Mini Tower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Z600 packs eight-core compute and visualization power into a small, quiet package—for the ideal workstation when every inch, watt and decibel make a difference.

Features

- Featuring genuine Windows for a familiar and intuitive environment

Engineered to perform: the HP Z600 is engineered to optimize the way processor, memory, graphics, OS and software technology work together to deliver massive, whole-system computational power.

- Sleek new industrial design: brushed aluminum, integrated handles and visually cable-less engineering are just a few of the new design features that create new standards for lowered acoustics, serviceability and energy efficiency.

- Designed with the environment in mind: minimize power and cooling costs with ENERGY STAR® qualified systems featuring 85% efficient power supplies and an HP-developed energy-saving feature that helps lower energy consumption in off mode.

- Revolutionary architecture: tackle bigger problems faster and process more tasks and threads in parallel with the new Intel® QuickPath Interconnect architecture and new Intel® Xeon® processors 1 with integrated memory controllers.

- Compact and unassuming: enhance your work area with HP's quietest workstation, designed for environments where space is at a premium.

- Ease of service without comparison: the tool-free chassis and the uncluttered and highly streamlined internal design give you the ability to add or change components in mere seconds.

- Bold new collaboration software: see, share and show your work across the world with the new HP SkyRoom collaboration solution, which combines real-time 3D graphics sharing and video conferencing.

Short summary description HP 600 Intel® Xeon® 5000 Sequence E5620 8 GB Windows XP Professional Mini Tower Workstation:
This short summary of the HP 600 Intel® Xeon® 5000 Sequence E5620 8 GB Windows XP Professional Mini Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP 600, 2.4 GHz, Intel® Xeon® 5000 Sequence, E5620, 8 GB, DVD Super Multi, Windows XP Professional

Long summary description HP 600 Intel® Xeon® 5000 Sequence E5620 8 GB Windows XP Professional Mini Tower Workstation:
This is an auto-generated long summary of HP 600 Intel® Xeon® 5000 Sequence E5620 8 GB Windows XP Professional Mini Tower Workstation based on the first three specs of the first five spec groups.

HP 600. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5620. Internal memory: 8 GB, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows XP Professional. Power supply: 650 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 19 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5620
Processor cores
4
Processor threads
8
Processor boost frequency
2.66 GHz
Processor frequency *
2.4 GHz
Processor socket
Socket B (LGA 1366)
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
5.86 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5600 Series
Processor codename
Westmere EP
Thermal Design Power (TDP)
80 W
Tcase
77.6 °C
Number of processors installed
2
Number of QPI links
2
Stepping
B1
CPU multiplier (bus/core ratio)
18
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3 800/1066
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
8 GB
Maximum internal memory *
24 GB
Memory layout (slots x size)
2 x 4 GB
Memory slots
6x DIMM
Memory clock speed
1333 MHz
ECC
Yes
Memory channels
Triple-channel
Storage
Optical drive type *
DVD Super Multi
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Ports & interfaces
I/O ports
Front: 3 USB 2.0, 1 microphone in, 1 headphone out, optional 1 IEEE 1394a; Rear: 6 USB 2.0, 1 audio in, 1 audio out, 1 microphone in, 2 PS/2, 1 RJ-45 to integrated Gigabit LAN, optional 1 serial; Internal: 3 USB 2.0
USB 2.0 ports quantity *
9
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Mini Tower
Country of origin
China
Performance
Motherboard chipset
Intel® 5520
Audio system
High Definition Audio
Product type *
Workstation
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Processor special features
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
42.5 X 45 mm
Supported instruction sets
SSE4.2
Processor code
SLBV4
Physical Address Extension (PAE)
40 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
47925
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
650 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Non-operating altitude
9100
Weight & dimensions
Width *
165.3 mm
Depth *
440 mm
Height *
445.1 mm
Weight *
19 kg
Packaging content
Display included *
No
Features
Images Type Map
Other features
Power requirements
650 watts wide-ranging, active Power Factor Correction, 85% efficient Power Supply
Storage drive controller
Integrated 6 channel SATA 3 Gb/s controller with RAID (0, 1, 5 or 10) capability, optional SAS controller, LSI 3041E 4-port SAS/SATA, with RAID (0, 1 or 10) capability
Memory upgrade
24 GB
Diskette drive
Optional 1.44 MB Diskette Drive, optional HP 22-in-1 Media Card Reader
Storage drive type
1 TB 7200 rpm SATA NCQ Up to 3 3.5" SATA drives, 160, 250, 320 or 500 GB, 1 or 1.5 TB (7200 rpm), or up to 4 2.5" SATA drives, 160 or 300 GB SFF (10000 rpm), or up to 3 3.5" SAS drives, 146, 300, 450 or 600 GB (15000 rpm)
Display
HP LP1965 19-inch LCD Monitor, HP LP2065 20-inch LCD Monitor, HP LP2275w 22-inch Widescreen LCD Monitor, HP LP2475w 24-inch Widescreen LCD Monitor, HP DreamColor LP2480zx Professional Display (24-inch widescreen), HP LP3065 30-inch Widescreen LCD Monitor (all sold separately)
Drive bays
2 external 5.25" bays 2 internal 3.5" bays (up to 3 with converter)
Expansion slots
2 PCI Express Gen2 x16, 1 PCI Express Gen2 (x8 mechanically, x4 electrically), 1 PCI Express Gen1 (x8 mechanically, x4 electrically), 2 PCI
Audio included
Integrated High Definition Realtek ALC262 Audio, optional Creative X-Fi Titanium PCIe Audio Card, optional HP Thin USB Powered Speakers
Security management description
HP Solenoid Hood Lock & Hood Sensor, optional Security Cable with Kensington Lock, optional HP Solenoid Lock
Keyboard type
PS/2 standard keyboard
Pointing device
USB laser scroll mouse
Weight (imperial)
Starting at 31.7 lb
Operating system note
HP Linux Installer Kit includes drivers for both 32-bit & 64-bit OS versions of Red Hat Enterprise Linux WS4 and WS5. Red Hat Enterprise Linux WS5: Software is not loaded on hard drive. URL and software license number for downloading latest version is included in box.
HDD controller type
SATA (10000 rpm) SATA (7200 rpm) SAS (15000 rpm)
Maximum HDD capacity
600 GB
Minimum storage drive space
146 GB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 14:10:14
Uk has collected 8 expert reviews for HP 600 Intel® Xeon® 5000 Sequence E5620 8 GB Windows XP Professional Mini Tower Workstation and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
layersmagazine.com
Updated:
2015-01-21 03:47:54
There are only a few words to describe this new box from HP: The Z600 is smoking hot! HP is taking the challenge of more power in a smaller footprint to the next level with the Z600. I’ve tested many larger boxes and hav...
Good Form factor, video card, configuration, speed...
Bottom line Simply put, I obviously was much more impressed with this box than even I thought I could be. The features included didn’t fail to impress and considering this is a midlevel box, the series can handle whatever your professional needs may be...
100%
gcn.com
Updated:
2015-01-21 03:48:02
Hewlett-Packard’s Z600 Workstation is a well-designed piece of computing that's very easy to access. The first things that caught our attention were the handles placed at the top two corners of the case without adding anything to its outer dimensions...
Bottom line HP Z600 is a bit more expensive than we would have liked. However, its government price of $3,987 is definitely more like it and actually makes it a good buy. This workstation would be ideal for network administrators who must move computers frequently...
0%
slashgear.com
Updated:
2015-01-21 03:48:02
It’s been a few months since HP launched their Z400, Z600 and Z800 workstations, and we’ve finally got the company’s mid-range Z600 on the SlashGear test bench. A dual-processor monster that HP envisage being used in midrange CAD, financial modelling a...
0%
justechn.com
Updated:
2015-01-21 03:48:09
A few months ago we had the opportunity of reviewing the HP Z800 and it got our praise in just about every way. Today we are looking at its little brother the Z600.FeaturesEngineered to performThe HP Z600 is engineered to optimize the way processor, memo...
Bottom line After all is said and done the Z600 certainly lives up to the expectations that were set by the Z800. If you are looking for a Workstation and the Z800 is out of your price range then the Z600 may fit the bill. Its performance is very similar in most t...
87%
pdnonline.com
Updated:
2015-01-21 03:48:18
Compact efficient (and attractive) design, tool-less and (almost) cable-less interior, speed thanks to new Intel processor and innovative system architecture...
0%
Geek.com
Updated:
2015-01-21 03:48:26
The focus of computing may have shifted from PCs to notebooks but some people still need power, sometimes seemingly ridiculous amounts of it. Whether you are rendering 3D graphics or editing video or you just have a lot to do at once, the workstation i...
Bottom line With the new Z series products HP wanted to differentiate their workstations from products from Lenovo and Dell that feature the same processors, video cards, and so on. The case was the primary recipient of the design upgrades and it shows...
0%
Computerpoweruser.com
Updated:
2015-01-21 03:48:26
If you’re in the market for a workstation, you’ll definitely want to check out HP’s Z-Series line. HP can build the system to fit your specific processing tasks, from entry-level CAD and video editing to high-end digital content creation and computing-intensive financial tasks...
90%
cadalyst.com
Updated:
2015-01-21 03:48:50
HP today launched its Z line of entirely redesigned and re-engineered professional workstations: the HP Z400, offering what the company calls breakthrough performance for the price; the mid-range Z600, offering optimized performance in a small foo...
Good Compact, quiet, innovative design, extensive certifications, speedy, superb engineering, highly configurable.
Bad None significant...
Bottom line Pricing for the HP Z600 workstation as configured for this review is $9,071. This is pricey, without a doubt, reflecting the fact that this system was packed with extras – an expensive graphics card, lots of RAM and hard-disk capacity, and other options that increased the price...
0%