Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z600 2.4GHz E5530 Minitower Workstation

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK590ET#UUZ#*B3
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16830
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 21 Dec 2017 10:58:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Z600 2.4GHz E5530 Minitower Workstation :
The short editorial description of HP Z600 2.4GHz E5530 Minitower Workstation

Intel Xeon Quad-Core E5530 (2.4GHz, 8MB L2, 1066MHz), 6GB (3 x 2GB) DDR3 1333 MHz ECC Unbuffered DIMMs, 1000GB SATA 7200 rpm, SATA DVD+/-RW Drive SuperMulti, Windows 7 Professional / downgrade Windows XP Professional + LA1905wg
More>>>

HP Z600 2.4GHz E5530 Minitower Workstation:
The official marketing text of HP Z600 2.4GHz E5530 Minitower Workstation as supplied by the manufacturer
The HP Z600 packs eight-core compute and visualization power into a small, quiet package—for the ideal workstation when every inch, watt and decibel make a difference.

Features

- Featuring genuine Windows for a familiar and intuitive environment

Engineered to perform: the HP Z600 is engineered to optimize the way processor, memory, graphics, OS and software technology work together to deliver massive, whole-system computational power.

- Sleek new industrial design: brushed aluminum, integrated handles and visually cable-less engineering are just a few of the new design features that create new standards for lowered acoustics, serviceability and energy efficiency.

- Designed with the environment in mind: minimize power and cooling costs with ENERGY STAR® qualified systems featuring 85% efficient power supplies and an HP-developed energy-saving feature that helps lower energy consumption in off mode.

- Revolutionary architecture: tackle bigger problems faster and process more tasks and threads in parallel with the new Intel® QuickPath Interconnect architecture and new Intel® Xeon® processors 1 with integrated memory controllers.

- Compact and unassuming: enhance your work area with HP's quietest workstation, designed for environments where space is at a premium.

- Ease of service without comparison: the tool-free chassis and the uncluttered and highly streamlined internal design give you the ability to add or change components in mere seconds.

- Bold new collaboration software: see, share and show your work across the world with the new HP SkyRoom collaboration solution, which combines real-time 3D graphics sharing and video conferencing.
Short summary description HP Z600 2.4GHz E5530 Minitower Workstation:
This short summary of the HP Z600 2.4GHz E5530 Minitower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.
HP Z600, 2.4 GHz, Intel® Xeon® 5000 Sequence, E5530, 6 GB, DVD Super Multi, Windows 7 Professional
Long summary description HP Z600 2.4GHz E5530 Minitower Workstation :

HP Z600. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5530. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Power supply: 650 W. Chassis type: Minitower. Product type: Workstation. Weight: 19 kg

This is an auto-generated long summary of HP Z600 2.4GHz E5530 Minitower Workstation based on the first three specs of the first five spec groups.
Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon® 5000 Sequence
Processor model *
The model number for the processor in a computer.
E5530
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Number of processors installed *
Number of processors in the product.
1
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.66 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket B (LGA 1366)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5.86 GT/s
Processor threads
8
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
D0
Bus type
QPI
Number of QPI links
2
Processor codename
Nehalem EP
Thermal Design Power (TDP)
80 W
Processor series
Intel Xeon 5500 series
FSB Parity
No
Tcase
76 °C
Number of Processing Die Transistors
731 M
CPU multiplier (bus/core ratio)
18
Processing Die size
263 mm²
Processor system type
DP
Maximum internal memory supported by processor
144 GB
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800,1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Triple
ECC supported by processor
Yes
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
24 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
3 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
6x DIMM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
12
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Expansion slots
PCI Express x4 slots
2
PCI Express x16 slots
2
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Minitower
Performance
Product type *
The sub-category of the product.
Workstation
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 5520
Audio system
System used to play music or speech.
Realtek ALC262
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Optional operating system supplied
Windows XP Professional
Processor special features
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Processor special features
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
42.5
Processor code
SLBF7
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
37103
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
650 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
8 - 85%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 9100 m
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
165.3 mm
Depth *
The distance from the front to the back of something.
440 mm
Height *
The measurement of the product from head to foot or from base to top.
445.1 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19 kg
Packaging content
Display included *
This product includes a display.
Yes
Other features
Display
The description of display that can includes display type, resolution, size etc.
LA1905wg
External drive bays
2 x 5,25"
Internal drive bays
2 x 3.5"
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Red Hat Enterprise Linux WS 5 64-bit, Novell Suse SLED 11
Networking features
Gigabit Ethernet (10/100/1000)
Maximum hard drive capacity
1500 GB
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
146160 GB
Hard disk controller
Hard drive controller characteristics, including type.
SATA 3-Gb/s
Diskette drive
No
Hard disk drive type
1 TB 7200 rpm SATA NCQ
Expansion slots
List of I/O expansion card slots; including quantity of each
2 x PCI
Hard drive controller type
SATA (10000 rpm) SAS (15000 rpm) SATA (7200 rpm)
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03
Testseek has collected 8 expert reviews for HP Z Z600 and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
92%
X