Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw4600 3.16GHz E8500 Minitower Workstation

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw4600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK579ET#UUZ#*B7
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8420
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 21 Dec 2017 12:55:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP xw4600 3.16GHz E8500 Minitower Workstation :
The short editorial description of HP xw4600 3.16GHz E8500 Minitower Workstation

Intel Core 2 Duo E8500 (3.16GHz, 6MB, 1333MHz), Intel X38 Express, 2GB (2 x 1GB) DDR2, 500GB 7200 rpm SATA, DVD±RW, No Graphics, Windows 7 Professional 32 (Windows XP Professional preinstalled) + LP2475w
More>>>

HP xw4600 3.16GHz E8500 Minitower Workstation:
The official marketing text of HP xw4600 3.16GHz E8500 Minitower Workstation as supplied by the manufacturer
Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business an low cost professional edge.

Features

- Featuring genuine Windows for a familiar and intuitive environment

HP engineering+the latest performance technologies: Combining the Intel® X38 Express chipset and workstation-class, dual and quad-core processors with HP’s engineering and visualization heritage, the HP xw4600 helps you accomplish more in less time.

- Bandwidth for high-performance graphics: The HP xw4600 introduces dual PCIe X16 Gen2 graphics interfaces, delivering up to twice the performance bandwidth potential of previous graphics interfaces while driving multiple displays without compromise.

- Flexible, industry-driven design: With its convertible mini-tower design, the HP xw4600 offers future expandability options while paying attention to the details – acoustic control, chassis size, remote management and tool-less access design.

- Reliable application performance: HP engineers work closely with software and hardware vendors to test and certify applications, OS and hardware configurations to help ensure that applications run smoother, faster, and with greater reliability.

- Dedicated to reducing our environmental impact: Realize a savings in power consumption and energy costs. With an 80 PLUS efficiency power supply standard and Energy Star® compliant configurations, the HP xw4600 is designed to optimize energy use.
Short summary description HP xw4600 3.16GHz E8500 Minitower Workstation:
This short summary of the HP xw4600 3.16GHz E8500 Minitower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.
HP xw4600, 3.16 GHz, Intel Core 2 Duo, E8500, 2 GB, DDR2-SDRAM, Windows 7 Professional
Long summary description HP xw4600 3.16GHz E8500 Minitower Workstation :

HP xw4600. Processor frequency: 3.16 GHz, Processor family: Intel Core 2 Duo, Processor model: E8500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Operating system installed: Windows 7 Professional. Power supply: 475 W. Chassis type: Minitower. Product type: Workstation. Weight: 19 kg

This is an auto-generated long summary of HP xw4600 3.16GHz E8500 Minitower Workstation based on the first three specs of the first five spec groups.
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.16 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core 2 Duo
Processor model *
The model number for the processor in a computer.
E8500
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Number of processors installed *
Number of processors in the product.
1
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1333 MHz
Processor threads
2
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
C0
Bus type
FSB
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Processor series
Intel Core 2 Duo E8000 series
FSB Parity
No
Tcase
72.4 °C
Number of Processing Die Transistors
410 M
CPU multiplier (bus/core ratio)
9.5
Processing Die size
107 mm²
Processor system type
DP
Processor core voltage (AC)
0.850/1.3625
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 1 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
800 MHz
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
9
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Minitower
Performance
Product type *
The sub-category of the product.
Workstation
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel X38 Express
Audio system
System used to play music or speech.
High Definition Audio
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Processor special features
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5
Processor code
SLAPK
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33911
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
475 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
8 - 85%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
168 mm
Depth *
The distance from the front to the back of something.
456 mm
Height *
The measurement of the product from head to foot or from base to top.
450 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19 kg
Packaging content
Display included *
This product includes a display.
Yes
Other features
Display
The description of display that can includes display type, resolution, size etc.
LP2475w
Hard disk drive type
500 GB 7200 rpm SATA NCQ
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11
Testseek has collected 10 expert reviews for HP xw xw4600 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2014-06-11
In contrast to the hulking CAD2 Vision DQX-SE, HP’s latest workstation is a svelte tower, no larger than a traditional office computer. Even for a single-processor model, the xw4600 has a dinky chassis that will slip under even the smallest desk &nd...
80%
pcpro.co.uk
Updated:
2014-06-11
On paper, HP's latest entry-level workstation barely qualifies for the label 'workstation', at least as far as hardware is concerned. There's no sign of a Xeon processor, and not even a high-end quad-core desktop chip. Instead, the xw4600 is kitted out...
Bottom line Not much raw hardware for the money, but the package as a whole inspires confidence and software is impressively well-integrated...
67%
X