location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z400 Intel® Xeon® 3000 Sequence W3520 6 GB DDR3-SDRAM Windows Vista Business Minitower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK547ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962188149 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:06:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Aug 2010
Product end of life date
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z400 Intel® Xeon® 3000 Sequence W3520 6 GB DDR3-SDRAM Windows Vista Business Minitower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 475 W
  • - Intel® Xeon® 3000 Sequence W3520 2.66 GHz
  • - 6 GB DDR3-SDRAM 1333 MHz 3 x 2 GB
  • - DVD Super Multi
  • - Windows Vista Business
Warranty: 3-year worldwide parts, labour and next business day onsite service; Terms and conditions may vary, restrictions apply
Long product name HP Z400 Intel® Xeon® 3000 Sequence W3520 6 GB DDR3-SDRAM Windows Vista Business Minitower Workstation :
The long product name of HP Z400 Intel® Xeon® 3000 Sequence W3520 6 GB DDR3-SDRAM Windows Vista Business Minitower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Quad-Core W3520 (2.66GHz, 8MB L3), 6GB (3 x 2GB) DDR3, 500GB SATA 7200 rpm, SATA 16X DVD+/-RW SuperMulti LightScribe, Windows Vista Business / downgrade Windows XP Professional
More>>>
HP Z400 Intel® Xeon® 3000 Sequence W3520 6 GB DDR3-SDRAM Windows Vista Business Minitower Workstation:
The official description of HP Z400 Intel® Xeon® 3000 Sequence W3520 6 GB DDR3-SDRAM Windows Vista Business Minitower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its revolutionary new architecture and bold new industrial design, the HP Z400 Workstation helps you accomplish more with every minute of your time and every dollar of your investment.

Features

- Featuring genuine Windows for a familiar and intuitive environment

Work smarter: run more tasks, processes and applications simultaneously with a workstation that brings together and optimizes the latest processors, memory, graphics and storage technologies.

- Updated design: with a smart new chassis, quiet acoustics and optional liquid cooling that makes the system even quieter at heavy loads, the HP Z400 showcases HP innovation—inside and out.

- Designed with the environment in mind: minimize power and cooling costs with ENERGY STAR® qualified systems featuring 85% efficient power supplies and an HP-developed energy-saving feature that helps lower energy consumption in off mode.

- Do more every minute: take on bigger challenges with the new Intel® QuickPath Interconnect architecture and your choice of the latest dual- or quad-core Intel® Xeon® processors.

Short summary description HP Z400 Intel® Xeon® 3000 Sequence W3520 6 GB DDR3-SDRAM Windows Vista Business Minitower Workstation:
This short summary of the HP Z400 Intel® Xeon® 3000 Sequence W3520 6 GB DDR3-SDRAM Windows Vista Business Minitower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z400, 2.66 GHz, Intel® Xeon® 3000 Sequence, W3520, 6 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Z400 Intel® Xeon® 3000 Sequence W3520 6 GB DDR3-SDRAM Windows Vista Business Minitower Workstation:
This is an auto-generated long summary of HP Z400 Intel® Xeon® 3000 Sequence W3520 6 GB DDR3-SDRAM Windows Vista Business Minitower Workstation based on the first three specs of the first five spec groups.

HP Z400. Processor frequency: 2.66 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3520. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Business. Power supply: 475 W. Chassis type: Minitower. Product type: Workstation. Weight: 13.5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 3000 Sequence
Processor model *
W3520
Processor cores
4
Processor threads
8
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
Processor socket
Socket B (LGA 1366)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor front side bus
1066 MHz
System bus rate
4.80 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 3500 Series
Processor codename
Bloomfield
Thermal Design Power (TDP)
130 W
Processor system type
Up
Tcase
67.9 °C
Number of processors installed
1
Number of QPI links
1
Number of Processing Die Transistors
731 M
Processing Die size
263 mm²
Stepping
D0
CPU multiplier (bus/core ratio)
20
Processor core voltage (AC)
0.800 - 1.225 V
Maximum internal memory supported by processor
24 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
6 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
3 x 2 GB
Memory clock speed
1333 MHz
ECC
Yes
Memory channels
Triple-channel
Storage
Optical drive type *
DVD Super Multi
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Ports & interfaces
USB 2.0 ports quantity *
8
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Minitower
Country of origin
China
Performance
Motherboard chipset
Intel® X58 Express
Audio system
High Definition Audio
Product type *
Workstation
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
42.5 x 45.0 mm
Supported instruction sets
SSE4.2
Processor code
SLBEW
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
39718
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
475 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Non-operating altitude
9100
Weight & dimensions
Width *
168 mm
Depth *
455.3 mm
Height *
450.2 mm
Weight *
13.5 kg
Packaging content
Display included *
No
Other features
Memory upgrade
16 GB
LightScribe
Yes
Expansion slots
2 PCI Express Gen2 x16, 1 PCI Express Gen2 (x8 mechanically, x4 electrically), 1 PCI Express Gen1 (x8 mechanically, x4 electrically), 2 PCI
Networking features
Gigabit Ethernet (10/100/1000)
Source Testseek summary Average rating
Reviews
Updated:
2013-09-14 02:06:14
Uk has collected 9 expert reviews for HP Z400 Intel® Xeon® 3000 Sequence W3520 6 GB DDR3-SDRAM Windows Vista Business Minitower Workstation and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
tomshardware.co.uk
Updated:
2013-09-14 02:06:13
We've recently put a lot of effort into designing a custom benchmark suite for testing workstation-class hardware. It's a work in progress, first used to test Intel's Xeon 5600-series CPUs. Today we have some results gleaned from HP's Z400 workstation...
Bottom line Workstations aren't gaming PCs.There, we said it. They aren't. And they need to be held to a different set of standards than gaming PCs. They need to be tested differently. And to that end, HP supplied us with a moderately-priced all-around workstation.Fo...
0%
tomshardware.com
Updated:
2013-09-14 02:06:13
We've recently put a lot of effort into designing a custom benchmark suite for testing workstation-class hardware. It's a work in progress, first...
Bottom line In addition to the workstation-specific benchmarks on previous pages, we also ran the memory benchmark from SiSoftware’s Sandra 2010. We’re definitely going to expand the synthetic tests to better reflect the bank of synthetic tests used on non-worksta...
0%
videomaker.com
Updated:
2013-09-14 02:06:13
At 18% of the market, HP is the current market leader for all PC sales worldwide. Its large market share enables it to have multiple computer lines instead of the typical cookie cutter computer. The HP workstation line is designed with the video edi...
Good Fast, Reliable, 3 year Warranty, Supports many removable media devices, USB/eSATA/Card Reader/BluRay...
Bad MidRange Hard Drives, Pricey...
Bottom line The HP Z400 is a great computer for video editors. Hewlett-Packard Company 3000 Hanover Street Palo Alto, CA 94304...
0%
jordanitservices.co.uk
Updated:
2013-09-14 02:06:13
John Virata The Hewlett-Packard HP Z400 is the company's entry level workstation. While it doesn't have the whiz bang design features of the HP Z800 reviewed in March, it still does not disappoint as the benchmark numbers will surprise you. The fully c...
0%
gcn.com
Updated:
2013-09-14 02:06:13
Many organizations need to be concerned with the environmental impact of their operations, and the Z400 addresses many of those issues. The 475-watt power supply runs at 85 percent efficiency, and the configuration is EnergyStar qualified. We were es...
Good Many expansion slots and Serial ATA ports...
Bad Support bar interferes with some accessibility...
0%
slashgear.com
Updated:
2013-09-14 02:06:13
Earlier this year we covered the launch of HP’s latest Intel Nehalem-based workstations, and soon enough HP had a Z400 test unit for us to try out. The entry-point to the new range, the Z400 misses out on some of the more innovative design features of...
0%
infoworld.com
Updated:
2013-09-14 02:06:13
Last May, InfoWorld presented a comparative roundup of workstations built on the then-new quad-core processors. In that review, I examined an entry-level machine, two midranges, and a high-end system. While impressed by their muscle, I still felt the...
72%