Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK378EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0883585954896 show
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created byHP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10278
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:39
The date of the most recent change of this product data-sheet in Icecat.
HP Total Care Branch Office Consolidation Solutions (UK English) (0,7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC:
This short summary of the HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC

Long summary description HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC:
This is an auto-generated long summary of HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC based on the first three specs of the first five spec groups.

HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:18:11
Uk has collected 3 expert reviews for HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:18:12
Nl heeft 3 proffesionele recensies verzameld voor HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:18:11
Fr a recueilli 3 avis d’experts pour HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:18:11
De hat 3 Expertenmeinungen über HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:18:11
Testseek ha raccolto 3 recensioni da parte di esperti per HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:18:12
Es ha coleccionado 3 opiniones de expertos para HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:18:12
Dk har samlet 3 ekspertanmeldelser for HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:18:12
Se har samlat in 3 experttester för HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:18:12
Es has recollit 3 revisions d'experts per HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC i la qualificació mitjana dels experts és de 72 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:18:12
Testseek има добиено 3 оцени од експерти за HP Compaq dc5800 Pentium E2160 1G/160G DVD+/-RW FreeDos Small Form Factor PC, при што просечната оцена на експертите е 72 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 20:18:08
Product Code: KV496ET#ABU The HP Compaq dc5800 Small Form Factor PC is encased in a narrow, gray metallic case - not very stylish but acceptable for an office. It is visibly slimmer and smaller than a mainstream home desktop. The HP Compaq dc5800 ca...
70%
pcadvisor.co.uk
Updated:
2011-09-26 20:18:08
Product Code: KV496ET#ABU The HP Compaq dc5800 Small Form Factor PC is encased in a narrow, gray metallic case - not very stylish but acceptable for an office. It is visibly slimmer and smaller than a mainstream home desktop. The HP Compaq dc5800 ca...
Bottom line Desktops for businesses are a different ball game than home desktops. Things like data security and power efficiency, not to mention design form factor take precedent over other aspects. The HP Compaq dc5800 delivers on its claim of a slim mainstream...
70%
pcworld.in
Updated:
2011-09-26 20:18:08
The HP Compaq dc5800 Small Form Factor is encased in a narrow, gray metallic case—not very stylish but acceptable for an office. It is visibly slimmer and smaller than a mainstream home desktop. But it isn't as small as the Lenovo ThinkCenter A61e—winn...
Bottom line Desktops for businesses are a different ball game than home desktops. Things like data security and power efficiency, not to mention design form factor take precedent over other aspects. The HP Compaq dc5800 delivers on its claim of a slim mainstream...
76%
pcworld.in
Updated:
2016-12-27 23:43:56
The HP Compaq dc5800 Small Form Factor is encased in a narrow, gray metallic case—not very stylish but acceptable for an office. It is visibly slimmer and smaller than a mainstream home desktop. But it isn't as small as the Lenovo ThinkCenter A61e—winn...
Bottom line Desktops for businesses are a different ball game than home desktops. Things like data security and power efficiency, not to mention design form factor take precedent over other aspects. The HP Compaq dc5800 delivers on its claim of a slim mainstream...
76%
Show all
Customer service details