HP logo

HP LaserJet M130a + Pro M102a Laser A4 1200 x 1200 DPI 22 ppm

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74832
Info modified on:
14 Mar 2024, 19:27:18
Short summary description HP LaserJet M130a + Pro M102a Laser A4 1200 x 1200 DPI 22 ppm:

HP LaserJet M130a + Pro M102a, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description HP LaserJet M130a + Pro M102a Laser A4 1200 x 1200 DPI 22 ppm:

HP LaserJet M130a + Pro M102a. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.