HP logo

HP Compaq 8710p Intel Core™2 Duo Processor T8300 2048M/250G 17" WXGA+ DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 320M Windows Vista Business

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94367
Info modified on:
24 Jan 2025, 20:35:51
Short summary description HP Compaq 8710p Intel Core™2 Duo Processor T8300 2048M/250G 17" WXGA+ DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 320M Windows Vista Business:

HP Compaq 8710p Intel Core™2 Duo Processor T8300 2048M/250G 17" WXGA+ DVD+/-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 2.4 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description HP Compaq 8710p Intel Core™2 Duo Processor T8300 2048M/250G 17" WXGA+ DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 320M Windows Vista Business:

HP Compaq 8710p Intel Core™2 Duo Processor T8300 2048M/250G 17" WXGA+ DVD+/-RW DL WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA Quadro NVS 320M. Operating system installed: Windows Vista Business. Weight: 3.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.