HP logo

HP 6820s Intel® Pentium® T2370 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 FreeDOS

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39988
Info modified on:
22 Jan 2025, 06:05:22
Short summary description HP 6820s Intel® Pentium® T2370 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 FreeDOS:

HP 6820s, Intel® Pentium®, 1.73 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 160 GB

Long summary description HP 6820s Intel® Pentium® T2370 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 FreeDOS:

HP 6820s. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X1350. Operating system installed: FreeDOS. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.